RoHS RF Frequency Converters

13 Results
14-20 GHz (Ku, K Band) Passive Frequency Doubler -- CMD256
from Qorvo

Qorvo's CMD256 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 15 dB conversion loss at an output frequency of 34 GHz. The Fo isolation is 38 dBc. The CMD256 is a 50 ohm matched design eliminating the need for RF port matching. [See More]

  • Features: RoHS
  • Form Factor: IC Chip
  • Applications: Radar Systems; Salellite Communications
  • Input Frequency: 14000 to 20000
17 - 27 GHz K Band Image Reject Downconverter -- TGC4610-SM
from Qorvo

Qorvo's TGC4610-SM is a K-Band Image Reject Downconverter. The TGC4610-SM operates over an RF frequency range of 17 to 27 GHz and LO from 6.5 to 15.5 GHz with IF outputs from DC to 4 GHz. This part is designed using Qorvo's pHEMT production process. The TGC4610-SM integrates an LNA, and image reject... [See More]

  • Features: RoHS
  • Form Factor: IC Chip
  • Converter Type: Downconverter
  • Input Frequency: 17000 to 27000
1700 - 2200 MHz High IP3 Dual Channel Downconverter -- TQP569022
from Qorvo

Qorvo's TQP569022 is a high-linearity, dual-channel down-converter designed to meet the demanding performance, functionality, and cost goals of current and next generation mobile infrastructure base stations. It provides high dynamic range performance in a low profile lead-free/RoHS-compliant... [See More]

  • Features: RoHS
  • Input Frequency: 1700 to 2200
  • Form Factor: IC Chip
  • Conversion Gain: 9
18 - 20 GHz Ku Band Block Downconverter with Integrated VCO -- TGC4408-SM
from Qorvo

Qorvo's TGC4408-SM is a low cost Ku band downconverter. It provides in a single package a dual band VCO, a subharmonic mixer and all the associated gain stages required to integrate the VCO and the mixer. The TGC4408-SM provides a differential signal at 1/4th the VCO frequency for use in a... [See More]

  • Features: RoHS
  • Form Factor: IC Chip
  • Converter Type: Downconverter
  • Input Frequency: 18300 to 20200
18 - 26 GHz Upconverting Mixer -- TGC4402-SM
from Qorvo

Qorvo's TGC4402-SM is an up-converting mixer designed to support a variety of millimeter wave applications including point-to-point digital radio and K band satellite communications. The mixer provides 9 dB nominal conversion loss across 18 to 26 GHz. Typical LO input drive is 19 dBm across the... [See More]

  • Features: RoHS
  • Applications: Salellite Communications
  • Converter Type: Upconverter
  • Form Factor: IC Chip
24 - 30 GHz IF Up/Down Converter -- AWMF-0188
from Qorvo

Qorvo's AWMF-0188 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx... [See More]

  • Features: RoHS
  • Input Frequency: 24000 to 30000
  • Applications: Salellite Communications
24 - 30 GHz IF Up/Down Converter -- AWMF-0210
from Qorvo

Qorvo's AWMF-0210 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx... [See More]

  • Features: RoHS
  • Input Frequency: 24000 to 30000
  • Applications: Salellite Communications
37 - 40 GHz IF Up/Down Converter -- AWMF-0161
from Qorvo

Qorvo's AWMF-0161 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx... [See More]

  • Features: RoHS
  • Input Frequency: 37000 to 40000
  • Applications: Salellite Communications
Dual Channel UD Box
from thinkRF

THE BEST 5G NR DEVELOPMENT TOOL FOR WIRELESS EQUIPMENT OEMs, TELECOM CARRIERS & BASEBAND RESEARCHERS. Wireless equipment OEMs, baseband researchers and telecom carriers can easily verify the beam tracking algorithm and protocols with the thinkRF TMYTEK UD Box! Now, you can retain existing field,... [See More]

  • Features: RoHS
  • Form Factor: Desktop / Pedestal
  • Converter Type: Upconverter / Downconverter
  • Input Frequency: 10 to 14000
RF Downconverters/Tuners -- D2030
from thinkRF

UPGRADE YOUR EXISTING FIELD, LAB & MANUFACTURING TEST EQUIPMENT TO 30 GHz WITH thinkRF D2030. The thinkRF D2030 RF Downconverter / Tuner is engineered to work seamlessly with existing spectrum analysis equipment by downconverting RF from the 27 – 30 GHz frequency bands down to an... [See More]

  • Features: RoHS
  • Technology: Crystal Controlled
  • Converter Type: Downconverter
  • Form Factor: Desktop / Pedestal
RF Downconverters/Tuners -- D4000
from thinkRF

EXTEND YOUR FREQUENCY AND BANDWIDTH PERFORMANCE WITH thinkRF D4000. As new and innovative technologies for wireless communications continue to emerge and push into mmWave 5G bands, you must be able to adapt and enhance the lifetime of your existing RF systems to meet these new bands in an agile... [See More]

  • Features: RoHS
  • Technology: Crystal Controlled
  • Converter Type: Downconverter
  • Form Factor: Desktop / Pedestal
RF Downconverters/Tuners -- R5550
from thinkRF

RELIABLE, HIGH SPEED, UNINTERRUPTED WIRELESS NETWORKS WITH thinkRF R5550. The thinkRF R5550 Real-Time Spectrum Analyzer is built on innovative and highly optimizable software-defined radio technologies that provide more flexibility, greater coverage, and increased functionality. Designed and built... [See More]

  • Features: RoHS
  • Technology: Crystal Controlled
  • Converter Type: Downconverter
  • Form Factor: Desktop / Pedestal
Single Channel UD Box
from thinkRF

THE BEST 5G NR DEVELOPMENT TOOL FOR WIRELESS EQUIPMENT OEMs, TELECOM CARRIERS & BASEBAND RESEARCHERS. Wireless equipment OEMs, baseband researchers and telecom carriers can easily verify the beam tracking algorithm and protocols with the thinkRF TMYTEK UD Box! Now, you can retain existing field,... [See More]

  • Features: RoHS
  • Form Factor: Desktop / Pedestal
  • Converter Type: Upconverter / Downconverter
  • Input Frequency: 10 to 14000