SMA RF Frequency Converters

6 Results
Upconverter -- QMU Series
from QuinStar Technology, Inc.

QuinStar Technology ’s QMU series upconverters cover the frequency range of 18 to 110 GHz in seven waveguide bands. These upconverters have a balanced mixer configuration for high LO to RF isolation. They are constructed with a rugged, split-block mechanical design that utilizes GaAs beam-lead... [See More]

  • Connectors: SMA
  • Input Frequency: 18000 to 110000
  • Converter Type: Upconverter
  • Power Output: 3 to 4
ConvertaWave™ RF DownConverter -- RF22-52DCV1
from NuWaves Ltd.

Supporting RF Inputs in portions of the VHF/UHF band, the RF downconverter delivers a band limited (filtered) 70 MHz IF output. The ConvertaWaveTM has over 100 dB of manual gain control, inclusive of an automatic gain control (AGC) mode. Boasting a system noise figure under 5 dB and a local... [See More]

  • Connectors: SMA
  • Form Factor: Desktop / Pedestal; Module
  • Converter Type: Downconverter
  • Input Frequency: 225 to 500
Baseband Converter
from Spectrum Microwave

Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave solutions. [See More]

  • Connectors: SMA
  • Applications: EW Applications
  • Converter Type: Downconverter; Baseband
  • Technology: Baseband
Dual Channel UD Box
from thinkRF

THE BEST 5G NR DEVELOPMENT TOOL FOR WIRELESS EQUIPMENT OEMs, TELECOM CARRIERS & BASEBAND RESEARCHERS. Wireless equipment OEMs, baseband researchers and telecom carriers can easily verify the beam tracking algorithm and protocols with the thinkRF TMYTEK UD Box! Now, you can retain existing field,... [See More]

  • Connectors: SMA
  • Form Factor: Desktop / Pedestal
  • Converter Type: Upconverter / Downconverter
  • Input Frequency: 10 to 14000
Multi-Octave Wideband RF Upconverter -- RF2-3000UCV1
from NuWaves Ltd.

Supporting an IF Input of 2 MHz to 70 MHz, the RF upconverter delivers a user commanded RF output of 2 MHz to 3 GHz. The RF upconverter provides user control of the RF amplitude by the implementation of a 50 dB attenuator. [See More]

  • Connectors: SMA
  • Form Factor: Desktop / Pedestal; Module
  • Converter Type: Upconverter
  • Input Frequency: 2 to 70
RF Downconverters/Tuners -- D2030
from thinkRF

UPGRADE YOUR EXISTING FIELD, LAB & MANUFACTURING TEST EQUIPMENT TO 30 GHz WITH thinkRF D2030. The thinkRF D2030 RF Downconverter / Tuner is engineered to work seamlessly with existing spectrum analysis equipment by downconverting RF from the 27 – 30 GHz frequency bands down to an... [See More]

  • Connectors: SMA
  • Technology: Crystal Controlled
  • Converter Type: Downconverter
  • Form Factor: Desktop / Pedestal