Terrestrial RF/Microwave Systems RF Frequency Converters

2 Results
RF Linear Upconverter/Amplifier Module -- MAMF-011142
from Richardson RFPD

The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface. The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the... [See More]

  • Applications: RF Microwave
  • Form Factor: Surface Mount
  • Converter Type: Upconverter
  • Noise Figure: 16
Up Converters
from MACOM

MACOM's upconverters are widely used in point-to-point radio, broadband communications, and RADAR applications. Operating between the 17 - 40 GHz frequency range, our upconverters feature an integrated image reject (balanced) mixer, LO buffer, and RF buffer. Some products also include LO... [See More]

  • Applications: Mobile / Wireless Systems; Radar Systems; RF Microwave
  • Form Factor: IC Chip
  • Converter Type: Upconverter
  • Input Frequency: 17680 to 45000