Upconverter / Downconverter RF Frequency Converters

6 Results
Up/Down Converter -- AD8342ACPZ-R2
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Converter Type: Upconverter / Downconverter
Up/Down Converter -- ADMV1017BCCZ
from Richardson RFPD

Features and Benefits. RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint. 1.5GHz RF bandwidth. Two up conversion modes. Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband up conversion. Two down... [See More]

  • Converter Type: Upconverter / Downconverter
  • Input Frequency: 24000 to 29500
  • Form Factor: LGA
Up/Down Converter -- MAUC-010506-000000 [MAUC-010506-000000 from MACOM]
from Richardson RFPD

The MAUC-010506 is an integrated up-converter that has a typical conversion gain of 14 dB, and an image rejection of 25 dBc. The device includes a LO doubler, LO buffer amplifier, and RF buffer amplifier. Variable gain can be achieved by adjusting the bias, with turn-down trajectories optimized to... [See More]

  • Converter Type: Upconverter / Downconverter
  • Input Frequency: 17680 to 23620
  • Form Factor: QFN
  • Output Frequency: 0.0 to 3500
Up/Down Converter -- MAUC-010506-TR0500 [MAUC-010506-TR0500 from MACOM]
from Richardson RFPD

The MAUC-010506 is an integrated up-converter that has a typical conversion gain of 14 dB, and an image rejection of 25 dBc. The device includes a LO doubler, LO buffer amplifier, and RF buffer amplifier. Variable gain can be achieved by adjusting the bias, with turn-down trajectories optimized to... [See More]

  • Converter Type: Upconverter / Downconverter
  • Input Frequency: 17680 to 23620
  • Form Factor: QFN
  • Output Frequency: 0.0 to 3500
Dual Channel UD Box
from thinkRF

THE BEST 5G NR DEVELOPMENT TOOL FOR WIRELESS EQUIPMENT OEMs, TELECOM CARRIERS & BASEBAND RESEARCHERS. Wireless equipment OEMs, baseband researchers and telecom carriers can easily verify the beam tracking algorithm and protocols with the thinkRF TMYTEK UD Box! Now, you can retain existing field,... [See More]

  • Converter Type: Upconverter / Downconverter
  • Input Frequency: 10 to 14000
  • Form Factor: Desktop / Pedestal
  • Return Loss: 6 to 8
Single Channel UD Box
from thinkRF

THE BEST 5G NR DEVELOPMENT TOOL FOR WIRELESS EQUIPMENT OEMs, TELECOM CARRIERS & BASEBAND RESEARCHERS. Wireless equipment OEMs, baseband researchers and telecom carriers can easily verify the beam tracking algorithm and protocols with the thinkRF TMYTEK UD Box! Now, you can retain existing field,... [See More]

  • Converter Type: Upconverter / Downconverter
  • Input Frequency: 10 to 14000
  • Form Factor: Desktop / Pedestal
  • Return Loss: 6 to 8