Upconverter RF Frequency Converters
from Qorvo
Qorvo's TGC4402-SM is an up-converting mixer designed to support a variety of millimeter wave applications including point-to-point digital radio and K band satellite communications. The mixer provides 9 dB nominal conversion loss across 18 to 26 GHz. Typical LO input drive is 19 dBm across the... [See More]
- Converter Type: Upconverter
- Form Factor: IC Chip
- Applications: Salellite Communications
- Input Frequency: 18000 to 26000
from Richardson RFPD
The HMC7056 is a fully integrated Ka-Band Block Upconverter with HPA. The unit is designed for single carrier use in satellite communications. It covers both Commercial and Military bands and is designed to meet military environmental conditions. [See More]
- Converter Type: Upconverter
- Output Frequency: 29000 to 31000
- Input Frequency: 1000 to 2000
- Conversion Gain: 65
from Rohde & Schwarz USA, Inc.
The R &S ®SZU100A I/Q upconverter extends the R &S ®SMW200A vector signal generator into the mmWave range. Its 2 GHz bandwidth, flat frequency response and dynamic range of over 80 dB allows the R &S ®SZU100A to generate high-quality test signals in the frequency range from... [See More]
- Converter Type: Upconverter
- Form Factor: Desktop / Pedestal
- Applications: Mobile / Wireless Systems
- Input Frequency: 1944 to 2160
from Renesas Electronics Corporation
The ISL5217 Quad Programmable UpConverter (QPUC) is a QASK/FM modulator/FDM upconverter designed for high dynamic range applications such as cellular basestations. The QPUC combines shaping and interpolation filters, a complex modulator, and timing and carrier NCOs into a single package. Each QPUC... [See More]
- Converter Type: Upconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
from MACOM
MACOM's upconverters are widely used in point-to-point radio, broadband communications, and RADAR applications. Operating between the 17 - 40 GHz frequency range, our upconverters feature an integrated image reject (balanced) mixer, LO buffer, and RF buffer. Some products also include LO... [See More]
- Converter Type: Upconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems; Radar Systems; RF Microwave
- Input Frequency: 17680 to 45000
from QuinStar Technology, Inc.
QuinStar Technology ’s QMU series upconverters cover the frequency range of 18 to 110 GHz in seven waveguide bands. These upconverters have a balanced mixer configuration for high LO to RF isolation. They are constructed with a rugged, split-block mechanical design that utilizes GaAs beam-lead... [See More]
- Converter Type: Upconverter
- Power Output: 3 to 4
- Input Frequency: 18000 to 110000
- Connectors: SMA
from NuWaves Ltd.
Supporting an IF Input of 2 MHz to 70 MHz, the RF upconverter delivers a user commanded RF output of 2 MHz to 3 GHz. The RF upconverter provides user control of the RF amplitude by the implementation of a 50 dB attenuator. [See More]
- Converter Type: Upconverter
- Input Frequency: 2 to 70
- Form Factor: Desktop / Pedestal; Module
- Output Frequency: 2 to 3000