Inspection / Access Port   Process Reactors

3 Results
DISPAX-REACTOR DR
from IKA Works, Inc.

The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily... [See More]

  • Features: Inspection / Access Port  
  • Process Reactor Application / Industry Use: Pharmaceutical Processing
  • Reactor Type: Process
  • Temperature Range: 160
BIOSTAT® ORB Single-Use Bioreactors
from Sartorius Lab Instruments GmbH & Co. KG

BIOSTAT ® ORB. Shaken not stirred - the economical way to scale from flask to process. The BIOSTAT ® ORB 200 is a new generation of single-use bioreactors using proven shaker technology with extremely low operational costs. The orbital shaking principle ensures high oxygen transfer... [See More]

  • Features: Inspection / Access Port  ; Jacketed (optional feature)
  • Vessel Volume: 50 to 200
  • Reactor Type: Pilot
  • Parameters Controlled: Dissolved Oxygen; pH; Speed; Temperature
DISPAX-REACTOR DRS
from IKA Works, Inc.

It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]

  • Features: Inspection / Access Port  
  • Process Reactor Application / Industry Use: Pharmaceutical Processing
  • Reactor Type: Process
  • Temperature Range: 160