Temperature Process Reactors
2 Results
Diessel Fermentation and Bioreactor Systems
from GEA Process Engineering Inc.
from GEA Process Engineering Inc.
GEA Diessel has a solution for all of your bioprocessing / fermentation needs because we understand bioreactors and the processes required to produce pharmaceuticals under strict cGMP guidelines. Fermentation Systems. GEA Diessel fermentation systems are custom designed for the cultivation of... [See More]
- Parameters Controlled: Speed; Temperature
- Vessel Volume: 100 to 10000
- Reactor Type: Production
- Operating Pressure: -15 to 45
BIOSTAT® CultiBag RM 20 optical Single-Use Bioreactor -- DH-020LORM-2
from Sartorius Lab Instruments GmbH & Co. KG
from Sartorius Lab Instruments GmbH & Co. KG
BIOSTAT ® CultiBag RM 20 optical DH-020LORM-2. BIOSTAT ® CultiBag RM single-use bioreactor for the cultivation of all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Application-driven packages are available for culturing from 100 ml to 300... [See More]
- Parameters Controlled: Dissolved Oxygen; pH; Speed; Temperature
- Vessel Volume: 0.1000 to 10
- Reactor Type: Pilot
- Temperature Range: 40