Batch Process Reactors
from Fluitron, Inc.
Fluitron offers a wide variety of Laboratory & Pilot Plant REACTORS & SYSTEMS for almost any chemical reaction application. [See More]
- Reactor Operation: Batch
- Process Reactor Application / Industry Use: Chemical Processing
- Reactor Type: Process
- Vessel Volume: 3.79
from amixon GmbH
Ideal mixing quality, quick and gentle drying for moist and viscous materials at variable filling levels. A spiral mixing blade inside the vertical dryer initiates a three-dimensional flow of the mixing goods; conical designed mixing vessel enables powders to be discharged up to 100%. The conical... [See More]
- Reactor Operation: Batch
- Vessel Volume: 113
- Reactor Type: Process; Production
from Bepex International LLC
Bepex has designed chemical reactor systems and equipment for a range of reacting applications: Continuous vacuum dryer for pasteurization of grain products. Thin-film paddle dryer and reactor for continuous solvent decontamination and SSP of polymers. Paddle dryer for reacting for pre-coated... [See More]
- Reactor Operation: Batch
- Process Reactor Application / Industry Use: Chemical Processing
- Reactor Type: Process
from Sartorius Lab Instruments GmbH & Co. KG
BIOSTAT ® CultiBag RM 20 optical DH-020LORM-2. BIOSTAT ® CultiBag RM single-use bioreactor for the cultivation of all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Application-driven packages are available for culturing from 100 ml to 300... [See More]
- Reactor Operation: Batch; Fed-Batch
- Vessel Volume: 0.1000 to 10
- Reactor Type: Pilot
- Temperature Range: 40
from amixon GmbH
Very gentle vacuum drying at fast reaction rate for dry, moist and viscous materials at variable filling levels. The spiral mixing blade of the vacuum dryer initiates a three-dimensional flow of the mixing goods; creating a spiral upward movement on the periphery and downward flow in the centre. The... [See More]
- Reactor Operation: Batch
- Vessel Volume: 99.11
- Reactor Type: Process; Production