Pharmaceutical Processing Process Reactors
from IKA Works, Inc.
The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily... [See More]
- Process Reactor Application / Industry Use: Pharmaceutical Processing
- Temperature Range: 160
- Reactor Type: Process
- Parameters Controlled: Speed
from Sartorius Lab Instruments GmbH & Co. KG
FlexAct ® BP. Disposable Solution for Buffer Preparation. Components. The FlexAct ® BP configurable disposable buffer preparation solution consists of: Flexel ® for LevMixer ® System for Palletank ®. Weighing platforms. FlexAct ® BP Central Operating Module with... [See More]
- Process Reactor Application / Industry Use: Chemical Processing; Pharmaceutical Processing
- Vessel Volume: 50 to 1000
- Reactor Type: Process
- Parameters Controlled: pH
from IKA Works, Inc.
It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]
- Process Reactor Application / Industry Use: Pharmaceutical Processing
- Temperature Range: 160
- Reactor Type: Process
- Parameters Controlled: Speed