Speed Process Reactors
from Fluitron, Inc.
Fluitron offers a wide variety of Laboratory & Pilot Plant REACTORS & SYSTEMS for almost any chemical reaction application. [See More]
- Parameters Controlled: Speed
- Process Reactor Application / Industry Use: Chemical Processing
- Reactor Type: Process
- Vessel Volume: 3.79
from IKA Works, Inc.
The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily... [See More]
- Parameters Controlled: Speed
- Process Reactor Application / Industry Use: Pharmaceutical Processing
- Reactor Type: Process
- Temperature Range: 160
from GEA Process Engineering Inc.
GEA Diessel has a solution for all of your bioprocessing / fermentation needs because we understand bioreactors and the processes required to produce pharmaceuticals under strict cGMP guidelines. Fermentation Systems. GEA Diessel fermentation systems are custom designed for the cultivation of... [See More]
- Parameters Controlled: Speed; Temperature
- Vessel Volume: 100 to 10000
- Reactor Type: Production
- Operating Pressure: -15 to 45
from Sartorius Lab Instruments GmbH & Co. KG
BIOSTAT ® CultiBag RM 20 optical DH-020LORM-2. BIOSTAT ® CultiBag RM single-use bioreactor for the cultivation of all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Application-driven packages are available for culturing from 100 ml to 300... [See More]
- Parameters Controlled: Dissolved Oxygen; pH; Speed; Temperature
- Vessel Volume: 0.1000 to 10
- Reactor Type: Pilot
- Temperature Range: 40
from IKA Works, Inc.
It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]
- Parameters Controlled: Speed
- Process Reactor Application / Industry Use: Pharmaceutical Processing
- Reactor Type: Process
- Temperature Range: 160