Temperature Compensation Air Flow Sensors

8 Results
Duct Velocity Averging Pitot Tube for Clean Air -- VAP³®/SA
from Eastern Instruments

Eastern Instruments' VAP3 ® Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted in air flow ducts, the VAP3 ® Pitots provide an accurate, differential pressure output allowing for precise air flow measurement or control of your process. VAP3 ®... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Pressure Differential
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
Gas Mass Flow Meter for Air-FastFlo™ 620S
from Sierra Instruments, Inc.

620S Fast-Flo ® insertion gas mass flow meter was designed to give customers a highly reliable 200 msec fast time-response mass flow readings of air and compressed air, ideal for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S gas mass flow meter has an... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Hand-held or Portable; Fixtured or Permanent (optional feature)
  • Technology Type: Thermal Anemometer
Airflow Transducer -- 6312
from KANOMAX USA, INC.

For creation of comfortable environment, space saving design [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
Air Flow Sensor for Industrial Applications -- EE75
from E+E Elektronik

The EE75 air velocity transmitters are optimized for high accuracy up to 40 m/s (8000 ft/min) over the temperature range -40...120 °C (-40...248 °F). The high-end air velocity sensor element operates on the hot film anemometer principle and which stands out by high sensitivity even at very... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
4-In-1 Air Velocity Meter -- HHF81
from OMEGA Engineering, Inc.

The HHF81 anemometer can measure air flow, humidity, temperature and light. The built-in microprocessor circuit assures excellent performance and accuracy. The HHF81 can track the maximum and minimum values along with current readings. The HHF81 displays the flowrate in your choice of knots, meters... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Air Velocity Meter -- HHF11A
from OMEGA Engineering, Inc.

The HHF11A anemometer can measure air flow, humidity, dew point, wet bulb, air volume, and capacity. The built-in microprocessor ensures high accuracy. It can also track the maximum and minimum values along with current readings, displaying the flow rate in the user ’s choice of meters per... [See More]

  • Instrument Style: Flow Hood or Balometer
  • Measurement Type: Air Velocity; Air Volumetric Flow
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Air Velocity Transducer -- FMA-900 Series
from OMEGA Engineering, Inc.

The unique FMA-900 air velocity transducer utilizes both a velocity sensor and a temperature sensor to accurately measure air velocity (in SFPM, standard feet per minute). The built-in temperature sensor automatically corrects the flowrate for temperature variations. Both sensors are rugged... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer
Anemometer with Real-Time Data Logger -- HHF2005
from OMEGA Engineering, Inc.

The HHF2005 anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in a variety of HVAC applications, such as environmental testing, flow hoods and wind speed measurements. What sets the HHF2005 apart from other anemometers is that it... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)