Audible or Visual Alarm Air Flow Sensors
from Eastern Instruments
MODIFICATION OF AN ORIGINAL. Eastern Instruments' VAP3 ® Heated Pitots integrate modifications to the original VAP Pitot that allow them to work in conditions where most pitots freeze or begin to function less than accurately. The standard VAP3 ® Pitot has a unique Velocity Averaging and... [See More]
- Instrument Style: Insertion Probe Type
- Measurement Type: Air Pressure Differential
- Mounting: Fixtured or Permanent
- Technology Type: Differential Pressure
from Sierra Instruments, Inc.
620S Fast-Flo ® insertion gas mass flow meter was designed to give customers a highly reliable 200 msec fast time-response mass flow readings of air and compressed air, ideal for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S gas mass flow meter has an... [See More]
- Instrument Style: Insertion Probe Type
- Measurement Type: Air Volumetric Flow
- Mounting: Hand-held or Portable; Fixtured or Permanent (optional feature)
- Technology Type: Thermal Anemometer
from KANOMAX USA, INC.
Rugged, robust design for on-site installation, analog display [See More]
- Instrument Style: Insertion Probe Type
- Measurement Type: Air Velocity
- Mounting: Fixtured or Permanent
- Technology Type: Vane Anemometer (Velometer)
from Terra Universal, Inc.
Provides constant reading of air velocity for easy monitoring of cleanroom performance. Audible and visual alarms let you know when air speed falls below 90 fpm (0.5 m/s), or other critical velocity. Flush mounts to Terra Modular Cleanroom control panel, laminar flow hoods, and other enclosures. [See More]
- Mounting: Fixtured or Permanent
- Air Velocity Range: 50 to 250
- Measurement Type: Air Velocity
- Velocity Resolution: 10
from OMEGA Engineering, Inc.
The FMA900A Series measures air velocity and provides an analog output proportional to the air flow, and one SPST relay contact closure for high alarm operation. The alarm set point is adjustable from 0 to 100% of the air flow range. The unit comes with one green power LED, and one red LED for alarm... [See More]
- Instrument Style: Insertion Probe Type
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
- Technology Type: Thermal Anemometer