Air Pressure Differential Air Flow Sensors

10 Results
Duct Velocity Averging Pitot Tube for Clean Air -- VAP³®/SA
from Eastern Instruments

Eastern Instruments' VAP3 ® Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted in air flow ducts, the VAP3 ® Pitots provide an accurate, differential pressure output allowing for precise air flow measurement or control of your process. VAP3 ®... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Pressure Differential
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
Pressure Sensing Digital Flowmeter™
from EXAIR

EXAIR's Pressure Sensing Digital Flowmeter ™, with data logging capability available, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the compressed air being... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow; Air Pressure Differential
  • Mounting: Fixtured or Permanent (optional feature)
  • Accuracy: 2
Ductwork Air Flow Sensor -- Round DSV
from Eastern Instruments

The Round DSV comes in standard sizes ranging from 4" up to 36" in diameter and is offered in a variety of materials and pressure ratings that can accommodate even the most hostile air flow measurement environments. The DSV is also equipped with flanges on either side of the spooled duct section,... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Pressure Differential
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
Pressure Sensing Digital Flowmeter™ with Data Logger
from EXAIR

EXAIR's Pressure Sensing Digital Flowmeter ™, with Data Logger included, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the compressed air being used, and the... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow; Air Pressure Differential
  • Mounting: Fixtured or Permanent (optional feature)
  • Accuracy: 2
Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device -- XA1000
from LufftUSA

Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow; Air Pressure Differential
  • Mounting: Hand-held or Portable
  • Technology Type: Other Technology Type; Piezoresistive
HVAC Manometer for Room Air Balancing -- ADM-850L
from Shortridge Instruments, Inc.

The ADM series AirData Multimeters are used as hand-held portable meters for air velocity, pressure, and temperature measurement. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow; Air Pressure Differential
  • Mounting: Hand-held or Portable
  • Technology Type: Differential Pressure
Telescopic Pitot Static Tube
from KANOMAX USA, INC.

Compatible with manometers, pressure gauges and transmitters [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Pressure Differential
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
Airflow Instruments Micromanometer PVM610 -- PVM610
from TSI Incorporated

The Airflow ™ Instruments Micromanometer PVM610 is an easy to use, hand held digital micrometer for fast, accurate and reliable pressure measurement. It can also calculate velocity.  . Ideal applications include HVAC commissioning and troubleshooting, testing and balancing, Pitot tube... [See More]

  • Measurement Type: Air Velocity; Air Pressure Differential
Air Filter Gauge -- 1500-09
from Terra Universal, Inc.

Manometer-type gauge measures pressure differentials across a cleanroom ’s air filter to ensure correct filter operation. Incorporates a curved, inclined-vertical tube for wide pressure range and more increments at low readings. Provides measurements above and below atmospheric as well as of... [See More]

  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
  • Measurement Type: Air Pressure Differential
  • Air Pressure Range: 0.0 to 0.1084
Airflow Instruments Micromanometer PVM620 -- PVM620
from TSI Incorporated

The Airflow ™ Instruments Micromanometer PVM620 is a rugged, compact, comprehensive micromanometer that measures pressure, and calculates velocity and volumetric flow rate. It can be used with Pitot tubes to measure velocity and then calculate flow rates with user –input duct size and... [See More]

  • Measurement Type: Air Velocity; Air Pressure Differential