Fixtured or Permanent Air Flow Sensors
from Eastern Instruments
Eastern Instruments' VAP3 ® Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted in air flow ducts, the VAP3 ® Pitots provide an accurate, differential pressure output allowing for precise air flow measurement or control of your process. VAP3 ®... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Pressure Differential
- Instrument Style: Insertion Probe Type
- Technology Type: Differential Pressure
from Festo Corporation
Air flow sensor with integrated digital display. With unidirectional flow input. Mounting: H-rail mounting, wall or surface mounting. Certification: C-Tick [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.3531 to 35.31
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 145
from EXAIR
Monitor compressed air usage and waste!. What Is The Digital Flowmeter?. EXAIR ’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Volumetric Flow
- Instrument Style: Insertion Probe Type
- Air Volume Flow Rate Range: 1 to 2000
from Eastern Instruments
The Round DSV comes in standard sizes ranging from 4" up to 36" in diameter and is offered in a variety of materials and pressure ratings that can accommodate even the most hostile air flow measurement environments. The DSV is also equipped with flanges on either side of the spooled duct section,... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Pressure Differential
- Instrument Style: Insertion Probe Type
- Technology Type: Differential Pressure
from Festo Corporation
Air flow sensor with integrated digital display. With unidirectional flow input. Mounting: H-rail mounting, wall or surface mounting. Certification: C-Tick [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.3531 to 35.31
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 145
from EXAIR
EXAIR ’s Hot Tap Digital Flowmeter allows for installation under pressure, eliminating the need to isolate and remove pressure from the pipe it is being installed upon. It incorporates two valves that the probes pass through and a muffler that collects chips from the drilling process. It takes... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Volumetric Flow
- Instrument Style: Insertion Probe Type
from Eastern Instruments
The Square or Rectangular DSV can be manufactured is a variety of sizes to fit nearly any duct size and is offered in a variety of materials and pressure ratings that can accommodate even the most hostile air flow measurement environments. The DSV is also equipped with flanges on either side of the... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Pressure Differential
- Instrument Style: Insertion Probe Type
- Technology Type: Differential Pressure
from Festo Corporation
Air flow sensor with integrated digital display. With unidirectional flow input. Mounting: H-rail mounting, wall or surface mounting. Certification: C-Tick [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0035 to 0.3531
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 145
from Eastern Instruments
The QVT from Eastern Instruments is a multivariable transmitter that has been optimized for the extremely accurate flow measurement of air and gas at or near atmospheric pressure (5 - 25 psia). Allowing for the measurement of up to four separate process variables including Differential Pressure,... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Velocity; Air Volumetric Flow; Air Pressure Differential
- Instrument Style: Insertion Probe Type
- Technology Type: Differential Pressure
from Festo Corporation
Process, compressed air, forming gas and pneumatic object monitoring, parts handling of ultra-small parts, leak test. Compact design 20x58 mm. Clear 2-line display. Mounting: H-rail mounting, wall or surface mounting, front panel mounting. Serial communication integrated using IO-Link ® 1.1 [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 7.06E-5 to 0.0035
- Instrument Style: Insertion Probe Type
- Air Pressure Range: -13.05 to 145
from Eastern Instruments
MODIFICATION OF AN ORIGINAL. Eastern Instruments' VAP3 ® Heated Pitots integrate modifications to the original VAP Pitot that allow them to work in conditions where most pitots freeze or begin to function less than accurately. The standard VAP3 ® Pitot has a unique Velocity Averaging and... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Pressure Differential
- Instrument Style: Insertion Probe Type
- Technology Type: Differential Pressure
from Festo Corporation
Process, compressed air, forming gas and pneumatic object monitoring, parts handling of ultra-small parts, leak test. Compact design 20x58 mm. Clear 2-line display. Mounting: H-rail mounting, wall or surface mounting, front panel mounting. Serial communication integrated using IO-Link ® 1.1 [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 7.06E-5 to 0.0035
- Instrument Style: Insertion Probe Type
- Air Pressure Range: -13.05 to 145
from Festo Corporation
Process, compressed air, forming gas and pneumatic object monitoring, parts handling of ultra-small parts, leak test. Compact design 20x58 mm. Clear 2-line display. Mounting: H-rail mounting, wall or surface mounting, front panel mounting. Serial communication integrated using IO-Link ® 1.1 [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0706 to 3.53
- Instrument Style: Insertion Probe Type
- Air Pressure Range: -13.05 to 145
from Festo Corporation
Process, compressed air, forming gas and pneumatic object monitoring, parts handling of ultra-small parts, leak test. Compact design 20x58 mm. Clear 2-line display. Mounting: H-rail mounting, wall or surface mounting, front panel mounting. Serial communication integrated using IO-Link ® 1.1 [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0353 to 1.77
- Instrument Style: Insertion Probe Type
- Air Pressure Range: -13.05 to 145
from Festo Corporation
Stand-alone device or combined with MS series air preparation units. Supplies absolute flow information and accumulated air consumption measurements. Covers large measuring range with great precision thanks to high dynamic response. Large, illuminated LCD display [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.3531 to 35.31
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 232
from Festo Corporation
Stand-alone device or combined with MS series air preparation units. Supplies absolute flow information and accumulated air consumption measurements. Covers large measuring range with great precision thanks to high dynamic response. Large, illuminated LCD display [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.3531 to 35.31
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 232
from Festo Corporation
Stand-alone device or combined with MS series air preparation units. Supplies absolute flow information and accumulated air consumption measurements. Covers large measuring range with great precision thanks to high dynamic response. Large, illuminated LCD display [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 3.53 to 353
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 232
from Festo Corporation
Stand-alone device or combined with MS series air preparation units. Supplies absolute flow information and accumulated air consumption measurements. Covers large measuring range with great precision thanks to high dynamic response. Large, illuminated LCD display [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 3.53 to 353
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 232
from Festo Corporation
Stand-alone device or combined with MS series air preparation units. Supplies absolute flow information and accumulated air consumption measurements. Covers large measuring range with great precision thanks to high dynamic response. Large, illuminated LCD display [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 1.77 to 177
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 232
from Festo Corporation
Cooling circuit monitoring, leakage, or line break monitoring, process water monitoring, fill level monitoring. Input connection: clamped terminal connection DN15, DN20, barbed hose fitting 13 mm, internal thread G1/2, G3/4, G1, user-specific connection. With optional integrated temperature sensor. [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.1766 to 3.53
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 174
from Festo Corporation
Cooling circuit monitoring, leakage, or line break monitoring, process water monitoring, fill level monitoring. Input connection: clamped terminal connection DN15, DN20, barbed hose fitting 13 mm, internal thread G1/2, G3/4, G1, user-specific connection. With optional integrated temperature sensor. [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.1766 to 3.53
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 174
from Festo Corporation
Cooling circuit monitoring, leakage, or line break monitoring, process water monitoring, fill level monitoring. Input connection: clamped terminal connection DN15, DN20, barbed hose fitting 13 mm, internal thread G1/2, G3/4, G1, user-specific connection. With optional integrated temperature sensor. [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.1766 to 3.53
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 174
from Festo Corporation
Cooling circuit monitoring, leakage, or line break monitoring, process water monitoring, fill level monitoring. Input connection: clamped terminal connection DN15, DN20, barbed hose fitting 13 mm, internal thread G1/2, G3/4, G1, user-specific connection. With optional integrated temperature sensor. [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0636 to 1.13
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 174
from Festo Corporation
Cooling circuit monitoring, leakage, or line break monitoring, process water monitoring, fill level monitoring. Input connection: clamped terminal connection DN15, DN20, barbed hose fitting 13 mm, internal thread G1/2, G3/4, G1, user-specific connection. With optional integrated temperature sensor. [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0636 to 1.13
- Instrument Style: Insertion Probe Type
- Air Pressure Range: 0.0 to 174
from Shortridge Instruments, Inc.
The cfm-88L FlowHood includes the cfm-88L FlowMeter, the base metering section with 16 point flow-sensing grid, various top sizes and rugged carrying case. Special order top sizes are available. DIRECT DIGITAL READOUT IN ENGLISH AND METRIC UNITS. FOR AIRFLOW ONLY. FAST, ACCURATE, EASY. AUTO RANGE... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Volumetric Flow
- Instrument Style: Flow Hood or Balometer
- Air Volume Flow Rate Range: 25 to 2500
from E+E Elektronik
EE650 employs the new VTQ air flow sensor element, which operates on the thermal anemometer principle and is manufactured by E+E in state-of-the-art thin film technology. Due to its innovative design, the VTQ air flow sensor element is very robust and highly insensitive to pollution, which leads to... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Velocity
- Instrument Style: Insertion Probe Type
- Technology Type: Thermal Anemometer
from Bionetics
Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Velocity; Air Volumetric Flow
- Instrument Style: Insertion Probe Type
- Technology Type: Thermal Anemometer
from Johnson Controls, Inc.
At Johnson Controls, we ’ve engineered our AD-1250 Airflow Measuring Station to provide accurate, economical solutions for measuring, reporting, and controlling airflow from 300 to 5,000 feet per minute (fpm). With easy installation and short commissioning time, the AD-1250 is one of the best... [See More]
- Mounting: Fixtured or Permanent
- Technology Type: Differential Pressure
- Measurement Type: Air Velocity
- Air Velocity Range: 300 to 5000
from Terra Universal, Inc.
Manometer-type gauge measures pressure differentials across a cleanroom ’s air filter to ensure correct filter operation. Incorporates a curved, inclined-vertical tube for wide pressure range and more increments at low readings. Provides measurements above and below atmospheric as well as of... [See More]
- Mounting: Fixtured or Permanent
- Technology Type: Differential Pressure
- Measurement Type: Air Pressure Differential
- Air Pressure Range: 0.0 to 0.1084
from Nex Flow Air Products Corp.
The X-Stream ™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The... [See More]
- Mounting: Fixtured or Permanent
- Technology Type: Thermal Anemometer
- Measurement Type: Air Volumetric Flow
- Air Volume Flow Rate Range: 1 to 80
from KANOMAX USA, INC.
Outstanding simple yet highly accurate solution for clean air flow [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Volumetric Flow
- Instrument Style: Flow Hood or Balometer
- Technology Type: Other Technology Type; Flow Grid
from Honeywell Sensing & IoT
Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides accurate, repeatable flow sensing. Sensor to sensor... [See More]
- Mounting: Fixtured or Permanent
- Output Options: Outputs an analog voltage signal
- Measurement Type: Air Volumetric Flow
- Operating Temp: -13 to 185
from E+E Elektronik
The EE75 air velocity transmitters are optimized for high accuracy up to 40 m/s (8000 ft/min) over the temperature range -40...120 °C (-40...248 °F). The high-end air velocity sensor element operates on the hot film anemometer principle and which stands out by high sensitivity even at very... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Velocity
- Instrument Style: Insertion Probe Type
- Technology Type: Thermal Anemometer
from Johnson Controls, Inc.
Our AD-1251 Airflow Probe includes a Differential Pressure Transducer (DPT) and is designed to provide accurate and energy efficient air flow monitoring at all times. Engineered specifically to measure air flow in duct applications, the AD-1251 functions as a differential pressure air measuring... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Velocity
- Instrument Style: Insertion Probe Type
- Technology Type: Differential Pressure
from Terra Universal, Inc.
Provides constant reading of air velocity for easy monitoring of cleanroom performance. Audible and visual alarms let you know when air speed falls below 90 fpm (0.5 m/s), or other critical velocity. Flush mounts to Terra Modular Cleanroom control panel, laminar flow hoods, and other enclosures. [See More]
- Mounting: Fixtured or Permanent
- Air Velocity Range: 50 to 250
- Measurement Type: Air Velocity
- Velocity Resolution: 10
from Honeywell Sensing & IoT
Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides accurate, repeatable flow sensing. Sensor to sensor... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: -0.0212 to 0.0353
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from E+E Elektronik
The EE660 air velocity sensor operates on the hot film anemometer principle and is optimised for precise measurement of very low air velocity in laminar flow monitoring and clean room applications. EE660 employs E+E air flow sensors manufactured in thin film technology, which stands for excellent... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Velocity
- Instrument Style: Insertion Probe Type
- Technology Type: Thermal Anemometer
from Johnson Controls, Inc.
Taking fan airflow measurement to the next level, our RA-1250 features low profile air flow sensors, a transmitter with a digital display, very high accuracy, and shielded CAT5e communication cables to reduce time spent on installation and commissioning. Aerodynamic fan inlet sensors improve fan... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Volumetric Flow
- Instrument Style: Insertion Probe Type
- Technology Type: Thermal Anemometer
from Honeywell Sensing & IoT
Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides accurate, repeatable flow sensing. Sensor to sensor... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0071
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from E+E Elektronik
EE671 is a compact air velocity probe for HVAC applications. The built-in flow sensing element VTQ combines the advantages of state-of-the-art E+E thin-film manufacturing and of the newest transfer molding technology. It operates on the hot-film anemometer principle and ensures high accuracy and... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Velocity
- Instrument Style: Insertion Probe Type
- Technology Type: Thermal Anemometer
from Johnson Controls, Inc.
The RA-2000 Airflow Measuring System has a one-piece ABS plastic flow sensing cross with a 16 in. (406 mm) diameter or less, and a two-piece anodized aluminum extrusion sensing tube with an 18 in. (457 mm) diameter and larger. FEATURES AND BENEFITS. Formed Shroud — inserts easily into round... [See More]
- Mounting: Fixtured or Permanent
- Technology Type: Differential Pressure
from Honeywell Sensing & IoT
The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]
- Mounting: Fixtured or Permanent
- Output Options: Outputs an analog voltage signal
- Measurement Type: Air Volumetric Flow
- Operating Temp: -13 to 185
from E+E Elektronik
The EE576 is a compact air velocity transmitter designed for measurement of lowest velocity. Equipped with a newly developed sensor head and utilizing the proven E+E hot-film element, already tested a million times in the automotive industry, these transmitters are less sensitive to dust and dirt... [See More]
- Mounting: Fixtured or Permanent
- Measurement Type: Air Velocity
- Instrument Style: Insertion Probe Type
- Technology Type: Thermal Anemometer
from Honeywell Sensing & IoT
The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0353
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from Honeywell Sensing & IoT
The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0353
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from Honeywell Sensing & IoT
The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0071
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from Honeywell Sensing & IoT
The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0071
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from Honeywell Sensing & IoT
The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0011
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from Honeywell Sensing & IoT
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0353
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from Honeywell Sensing & IoT
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the... [See More]
- Mounting: Fixtured or Permanent
- Output Options: Outputs an analog voltage signal
- Measurement Type: Air Volumetric Flow
- Operating Temp: -13 to 185
from Honeywell Sensing & IoT
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the... [See More]
- Mounting: Fixtured or Permanent
- Output Options: Outputs an analog voltage signal
- Measurement Type: Air Volumetric Flow
- Operating Temp: -13 to 185
from Honeywell Sensing & IoT
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0353
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from Honeywell Sensing & IoT
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 7.06
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from Honeywell Sensing & IoT
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0011
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from Honeywell Sensing & IoT
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the... [See More]
- Mounting: Fixtured or Permanent
- Air Volume Flow Rate Range: 0.0011
- Measurement Type: Air Volumetric Flow
- Output Options: Outputs an analog voltage signal
from Honeywell Sensing & IoT
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the... [See More]
- Mounting: Fixtured or Permanent
- Output Options: Outputs an analog current signal
- Measurement Type: Air Volumetric Flow
- Operating Temp: -13 to 185
from Honeywell Sensing & IoT
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the... [See More]
- Mounting: Fixtured or Permanent
- Output Options: Outputs an analog current signal
- Measurement Type: Air Volumetric Flow
- Operating Temp: -13 to 185