Air Volumetric Flow Air Flow Sensors

34 Results
Flow Measurement Transmitter
from Eastern Instruments

The QVT from Eastern Instruments is a multivariable transmitter that has been optimized for the extremely accurate flow measurement of air and gas at or near atmospheric pressure (5 - 25 psia). Allowing for the measurement of up to four separate process variables including Differential Pressure,... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow; Air Pressure Differential
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
Digital Flowmeter
from EXAIR

Monitor compressed air usage and waste!. What Is The Digital Flowmeter?. EXAIR ’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Fixtured or Permanent
  • Air Volume Flow Rate Range: 1 to 2000
Gas Mass Flow Meter for Air-FastFlo™ 620S
from Sierra Instruments, Inc.

620S Fast-Flo ® insertion gas mass flow meter was designed to give customers a highly reliable 200 msec fast time-response mass flow readings of air and compressed air, ideal for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S gas mass flow meter has an... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Hand-held or Portable; Fixtured or Permanent (optional feature)
  • Technology Type: Thermal Anemometer
Hot Tap Digital Flowmeter
from EXAIR

EXAIR ’s Hot Tap Digital Flowmeter allows for installation under pressure, eliminating the need to isolate and remove pressure from the pipe it is being installed upon. It incorporates two valves that the probes pass through and a muffler that collects chips from the drilling process. It takes... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Fixtured or Permanent
Pressure Sensing Digital Flowmeter™
from EXAIR

EXAIR's Pressure Sensing Digital Flowmeter ™, with data logging capability available, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the compressed air being... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow; Air Pressure Differential
  • Mounting: Fixtured or Permanent (optional feature)
  • Accuracy: 2
Pressure Sensing Digital Flowmeter™ with Data Logger
from EXAIR

EXAIR's Pressure Sensing Digital Flowmeter ™, with Data Logger included, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the compressed air being used, and the... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow; Air Pressure Differential
  • Mounting: Fixtured or Permanent (optional feature)
  • Accuracy: 2
AWM 1000 Series airflow sensor, unamplified (mV), flow/pressure range: ±10.0 mbar [4.0 H<sub>2</sub>O]; straight port style -- AWM1200V
from Honeywell Sensing & IoT

Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides accurate, repeatable flow sensing. Sensor to sensor... [See More]

  • Mounting: Fixtured or Permanent
  • Output Options: Outputs an analog voltage signal
  • Measurement Type: Air Volumetric Flow
  • Operating Temp: -13 to 185
Hand-held Measuring Device -- XP400
from LufftUSA

Description: Ideal for volume measurements, air intake and air discharge measurements in climate measuring technology. Data memory and software. Supplementary description: The X-pert for precise airflow measurements on various measurement ranges. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Hand-held or Portable
  • Technology Type: Other Technology Type; Piezoresistive
HVAC Air Balance System -- FlowHood cfm-88L
from Shortridge Instruments, Inc.

The cfm-88L FlowHood includes the cfm-88L FlowMeter, the base metering section with 16 point flow-sensing grid, various top sizes and rugged carrying case. Special order top sizes are available. DIRECT DIGITAL READOUT IN ENGLISH AND METRIC UNITS. FOR AIRFLOW ONLY. FAST, ACCURATE, EASY. AUTO RANGE... [See More]

  • Instrument Style: Flow Hood or Balometer
  • Measurement Type: Air Volumetric Flow
  • Mounting: Fixtured or Permanent
  • Air Volume Flow Rate Range: 25 to 2500
Alnor AirGard Air Flow Monitor 315-BSC -- 315-BSC
from TSI Incorporated

Critical airflow monitor including downflow of a biosafety cabinet. Range 25-2000 fpm (0.127-10.16 m/s). The Alnor ® AirGard ® Flow Monitor Model 315-BSC is a simple, go/no-go monitor for critical airflows including the downflow of a bio-safety cabinet. By warning of poor bio-safety... [See More]

  • Measurement Type: Air Volumetric Flow
Air Velocity Meter -- HHF11A
from OMEGA Engineering, Inc.

The HHF11A anemometer can measure air flow, humidity, dew point, wet bulb, air volume, and capacity. The built-in microprocessor ensures high accuracy. It can also track the maximum and minimum values along with current readings, displaying the flow rate in the user ’s choice of meters per... [See More]

  • Instrument Style: Flow Hood or Balometer
  • Measurement Type: Air Velocity; Air Volumetric Flow
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
RA-1250 Thermal Dispersion Fan Inlet Sensors Airflow Measuring System
from Johnson Controls, Inc.

Taking fan airflow measurement to the next level, our RA-1250 features low profile air flow sensors, a transmitter with a digital display, very high accuracy, and shielded CAT5e communication cables to reduce time spent on installation and commissioning. Aerodynamic fan inlet sensors improve fan... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
Air and Gas Duct Flow Meter -- Model 111D
from Bionetics

Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
HVAC Anemometers
from Amprobe Test Tools

Use the latest science to simply and effectively measure airflow and volume as well as temperature and humidity. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer (optional feature); Vane Anemometer (Velometer) (optional feature)
Airflow Grid
from KANOMAX USA, INC.

Outstanding simple yet highly accurate solution for clean air flow [See More]

  • Instrument Style: Flow Hood or Balometer
  • Measurement Type: Air Volumetric Flow
  • Mounting: Fixtured or Permanent
  • Technology Type: Other Technology Type; Flow Grid
X-Stream™ 80 SCFM Air Flow Meter -- 90092
from Nex Flow Air Products Corp.

The X-Stream ™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The... [See More]

  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
  • Measurement Type: Air Volumetric Flow
  • Air Volume Flow Rate Range: 1 to 80
AWM 1000 Series airflow sensor, unamplified (mV), flow/pressure range: +1000 sccm (1.0 SLPM) to -600 sccm; straight port style -- AWM1300V
from Honeywell Sensing & IoT

Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides accurate, repeatable flow sensing. Sensor to sensor... [See More]

  • Mounting: Fixtured or Permanent
  • Air Volume Flow Rate Range: -0.0212 to 0.0353
  • Measurement Type: Air Volumetric Flow
  • Output Options: Outputs an analog voltage signal
Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device -- XA1000
from LufftUSA

Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow; Air Pressure Differential
  • Mounting: Hand-held or Portable
  • Technology Type: Other Technology Type; Piezoresistive
HVAC Manometer for Room Air Balancing -- ADM-850L
from Shortridge Instruments, Inc.

The ADM series AirData Multimeters are used as hand-held portable meters for air velocity, pressure, and temperature measurement. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow; Air Pressure Differential
  • Mounting: Hand-held or Portable
  • Technology Type: Differential Pressure
Alnor AirGard Air Flow Monitor 350-CEM -- 350-CEM
from TSI Incorporated

Biosafety cabinet monitor with display and high/low alarms. Range 25-2000 fpm (0.127/10.16 m/s). The Alnor ® AirGard ® Model Air Flow Monitor 350-CEM goes a step beyond the Model 315-BSC. Its large LED and digital display of measured velocity give unrivaled information to users, making... [See More]

  • Measurement Type: Air Volumetric Flow
Anemometer with Real-Time Data Logger -- HHF2005
from OMEGA Engineering, Inc.

The HHF2005 anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in a variety of HVAC applications, such as environmental testing, flow hoods and wind speed measurements. What sets the HHF2005 apart from other anemometers is that it... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
AWM1000 Series airflow sensor, unamplified (mV), flow/pressure range: ±200 sccm; straight port style -- AWM1100V
from Honeywell Sensing & IoT

Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides accurate, repeatable flow sensing. Sensor to sensor... [See More]

  • Mounting: Fixtured or Permanent
  • Air Volume Flow Rate Range: 0.0071
  • Measurement Type: Air Volumetric Flow
  • Output Options: Outputs an analog voltage signal
Alnor LoFlo Balometer Capture Hood 6200 -- 6200
from TSI Incorporated

Confidently and accurately measure supply or return flows from 10 to 500 cfm (17 to 850 m3/h). The Alnor ® LoFlo  Balometer ® Capture Hood 6200 is the ideal way to measure very low volumetric flow. This lightweight instrument is great for residential or light commercial use. The... [See More]

  • Measurement Type: Air Volumetric Flow
Hot Wire Anemometer with Data Logger -- HHF2005HW
from OMEGA Engineering, Inc.

The HHF2005HW hot wire anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms and flow hoods. What sets the HHF2005HW apart... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer
AWM2000 Series airflow sensor, unamplified (mV), flow/pressure range: ±10.0 mbar [4.0 H<sub>2</sub>O]; straight port style -- AWM2200V
from Honeywell Sensing & IoT

The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]

  • Mounting: Fixtured or Permanent
  • Output Options: Outputs an analog voltage signal
  • Measurement Type: Air Volumetric Flow
  • Operating Temp: -13 to 185
Alnor LoFlo Balometer Capture Hood 6200D -- 6200D
from TSI Incorporated

Confidently and accurately measure supply or return flows from 10 to 500 cfm (17 to 850 m3/h). The Alnor ® LoFlo  Balometer ® Capture Hood 6200D is the ideal way to measure very low volumetric flow. This lightweight instrument is great for residential or light commercial use. The... [See More]

  • Measurement Type: Air Volumetric Flow
AWM2000 Series airflow sensor, unamplified (mV), flow/pressure range: ±1000 sccm (1.0 SLPM); straight port style -- AWM2300V
from Honeywell Sensing & IoT

The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]

  • Mounting: Fixtured or Permanent
  • Air Volume Flow Rate Range: 0.0353
  • Measurement Type: Air Volumetric Flow
  • Output Options: Outputs an analog voltage signal
Alnor LoFlo Balometer Capture Hood 6200E -- 6200E
from TSI Incorporated

Confidently and accurately measure supply or return flows from 10 to 500 cfm (17 to 850 m3/h). The Alnor ® LoFlo Balometer ® Capture Hood 6200E is the ideal way to measure very low volumetric flow. This lightweight instrument is great for residential or light commercial use. The compact... [See More]

  • Measurement Type: Air Volumetric Flow
AWM2000 Series airflow sensor, unamplified (mV), flow/pressure range: ±1000 sccm (1.0 SLPM); straight port style -- AWM2300VH
from Honeywell Sensing & IoT

The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]

  • Mounting: Fixtured or Permanent
  • Air Volume Flow Rate Range: 0.0353
  • Measurement Type: Air Volumetric Flow
  • Output Options: Outputs an analog voltage signal
Alnor LoFlo Balometer Capture Hood 6200F -- 6200F
from TSI Incorporated

Confidently and accurately measure supply or return flows from 10 to 500 cfm (17 to 850 m3/h). The Alnor ® LoFlo Balometer ® Capture Hood 6200F is the ideal way to measure very low volumetric flow. This lightweight instrument is great for residential or light commercial use. The compact... [See More]

  • Measurement Type: Air Volumetric Flow
AWM2000 Series airflow sensor, unamplified (mV), flow/pressure range: ±200 sccm; straight port style -- AWM2100V
from Honeywell Sensing & IoT

The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]

  • Mounting: Fixtured or Permanent
  • Air Volume Flow Rate Range: 0.0071
  • Measurement Type: Air Volumetric Flow
  • Output Options: Outputs an analog voltage signal
Constant Temperature Anemometer Model 1750 Module -- 1750
from TSI Incorporated

The Constant Temperature Anemometer (CTA) Model 1750 is designed for startup multi-channel applications. Constant Temperature Anemometer [See More]

  • Measurement Type: Air Volumetric Flow
AWM2000 Series airflow sensor, unamplified (mV), flow/pressure range: ±200 sccm; straight port style -- AWM2100VH
from Honeywell Sensing & IoT

The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]

  • Mounting: Fixtured or Permanent
  • Air Volume Flow Rate Range: 0.0071
  • Measurement Type: Air Volumetric Flow
  • Output Options: Outputs an analog voltage signal
AWM2000 Series airflow sensor, unamplified (mV), flow/pressure range: ±30.0 sccm; straight port style -- AWM2150V
from Honeywell Sensing & IoT

The AWM2000 Series microbridge mass airflow sensor is a passive device comprised of two Wheatstone bridges. The heater control circuit is required for operation per specifications. The sensing bridge supply circuit is also required for operation per specifications. These two circuits are not on... [See More]

  • Mounting: Fixtured or Permanent
  • Air Volume Flow Rate Range: 0.0011
  • Measurement Type: Air Volumetric Flow
  • Output Options: Outputs an analog voltage signal