3X RF Frequency Multipliers
from Mini-Circuits
Mini-Circuits ’ ZXF90A-3-34X+ is a wideband active frequency multiplier, converting input frequencies from 6 to 12 GHz into output frequencies from 18 to 36 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrow-band applications. The... [See More]
- Multiplying Factor: 3X
- Input: 1.5
- Input Frequency Range: 6000 to 12000
from Richardson RFPD
The CHX1094 is a cascadable frequency multiplier by 3 monolithic circuit. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC grounds. This helps simplify the assembly process. The circuit is manufactured with... [See More]
- Multiplying Factor: 3X
- Input: 16
- Input Frequency Range: 12000 to 13500
- Package Type: Chip
from Mini-Circuits
Mini-Circuits ’ ZXF90-3-223-K+ is a wideband frequency tripler utilizing MCLs ’ own GaAs HBT multipier, CY3-223-DG+, converting input frequencies from 3.33 to 7.33 GHz into output frequencies from 10 to 22 GHz. Its wide output range makes this model suitable for broadband systems, as... [See More]
- Multiplying Factor: 3X
- Conversion Loss / Gain: 17
- Input Frequency Range: 3330 to 7330
- Input: 18
from Mini-Circuits
Mini-Circuits ’ ZXF90-3-64-E+ is a wideband frequency tripler utilizing MCLs ’ own GaAs HBT multiplier, CY3-64-DG+, converting input frequencies from 10 to 20 GHz into output frequencies from 30 to 60 GHz. Its wide output range makes this model suitable for broadband systems, as well as... [See More]
- Multiplying Factor: 3X
- Conversion Loss / Gain: 18.5
- Input Frequency Range: 10000 to 20000
- Input: 19
from Mini-Circuits
3X Multiplier, Output Freq 3000 - 4500 MHz [See More]
- Multiplying Factor: 3X
from Mini-Circuits
Mini-Circuits ’ CY3-223+ is an ultra-wideband MMIC Frequency Tripler, converting input frequencies from 3.33 to 7.33 GHz into output frequencies from 10 to 22 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrow-band applications. [See More]
- Multiplying Factor: 3X
- Package Type: Surface Mount
from Mini-Circuits
Mini-Circuits ’ RMK-3-212+ frequency multiplier provides a multiplication factor of 3, converting input frequencies from 400 to 700 MHz into output frequencies from 1200 to 2100 MHz, supporting applications such as synthesizers, local oscillators, satel- lite up and down converters and more. [See More]
- Multiplying Factor: 3X
- Conversion Loss / Gain: 19
- Input Frequency Range: 400 to 700
- Input: 17
from Mini-Circuits
3X SMT Multiplier, Output Freq 3000 - 4500 MHz [See More]
- Multiplying Factor: 3X
- Package Type: Surface Mount
from Emhiser Research, Inc.
Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]
- Multiplying Factor: 3X
- Input Frequency Range: 20 to 800
- Frequency Multiplier Type: Active
- Package Type: Surface Mount
from Data Delay Devices, Inc.
Features: Auto-insertable. Completely interfaced with TTL and DTL application. No external components required. PC board space economy achieved. Fits standard 14 pin DIP socket. [See More]
- Multiplying Factor: 3X; Tripler
- Input Frequency Range: 0.5000 to 30
- Frequency Multiplier Type: Active
- Package Type: Plugin