Through Hole Technology (THT) RF Frequency Multipliers

3 Results
Frequency Multiplier -- FT57
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Package Type: Plugin
  • Input Frequency Range: 350 to 2000
  • Frequency Multiplier Type: Passive
  • Multiplying Factor: 2X
Frequency Passive Doubler -- FX-01-301
from Pulsar Microwave Corporation

RoHS compliant, Custom frequency bands &optimized specifications available [See More]

  • Package Type: Plugin
  • Input Frequency Range: 0.2000 to 500
  • Frequency Multiplier Type: Passive
  • Multiplying Factor: 2X
Fixed TTL Frequency Doubler -- FDU2
from Data Delay Devices, Inc.

Features: Auto-insertable. Completely interfaced with TTL and DTL application. No external components required. PC board space economy achieved. Fits standard 14 pin DIP socket. [See More]

  • Package Type: Plugin
  • Input Frequency Range: 0.5000 to 16
  • Frequency Multiplier Type: Active
  • Multiplying Factor: 2X; Doubler