Active RF Frequency Multipliers
from Rochester Electronics
AD534 - Internally Trimmed Precision Multiplier [See More]
- Frequency Multiplier Type: Active
from Fairview Microwave Inc.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]
- Frequency Multiplier Type: Active
- Multiplying Factor: 2X
- Input Frequency Range: 18000 to 29000
- Output: 11
from Data Delay Devices, Inc.
Features: Auto-insertable. Completely interfaced with TTL and DTL application. No external components required. PC board space economy achieved. Fits standard 14 pin DIP socket. [See More]
- Frequency Multiplier Type: Active
- Multiplying Factor: 2X; Doubler
- Input Frequency Range: 0.5000 to 16
- Package Type: Plugin
from Pulsar Microwave Corporation
RoHS compliant, Custom frequency bands &optimized specifications available [See More]
- Frequency Multiplier Type: Active
- Multiplying Factor: 2X
- Input Frequency Range: 100 to 2500
- Input: 10
from Emhiser Research, Inc.
Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]
- Frequency Multiplier Type: Active
- Multiplying Factor: 2X
- Input Frequency Range: 20 to 1200
- Package Type: Surface Mount
from Broadcom Inc.
Avago's AMMC-6140 is an easy-to-use x2 active frequency multiplier MMIC designed for commercial communication systems. The MMIC takes a 10 to 20 GHz input signal and doubles it to 20 to 40 GHz. It could also be used between 9.10 GHz and 20.22 GHz with slight degradation in conversion loss or... [See More]
- Frequency Multiplier Type: Active
- Multiplying Factor: 2X
- Input Frequency Range: 8000 to 20000
- Input: 2
from QuinStar Technology, Inc.
QuinStar Technology ’s series QMM active multipliers utilize state-of-the-art active multiplier devices for frequency multiplication and amplification over the 8-110 GHz frequency range. These frequency multipliers provide a broad bandwidth with multiplying factors between 2 and 12. The... [See More]
- Frequency Multiplier Type: Active
- Multiplying Factor: 2X (optional feature); 3X (optional feature); 4X (optional feature); 6x, 8x
- Input Frequency Range: 8000 to 110000
- Output: 27
from Custom MMIC
The CMD213 die is a broadband MMIC GaAs x2 active frequency multiplier MMIC. When driven by a +17dBm signal, the multiplier provides +17 dBm output power from 30 to 40 GHz. The Fo isolation is greater than 46 dBc at 35 GHz. The CMD213 frequency doubler is a 50 ohm matched design eliminating the need... [See More]
- Frequency Multiplier Type: Active
- Input: 17
- Input Frequency Range: 15000 to 20000
- Output: 17
from Fairview Microwave Inc.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing... [See More]
- Frequency Multiplier Type: Active
- Multiplying Factor: 2X
- Input Frequency Range: 24000 to 33000
- Output: 14
from Broadcom Inc.
Avago Technologies' AMMC-6120 is an easy-to-use x2 active frequency multiplier MMIC designed for commercial communication systems. Though capable of doubling to 24 GHz with reduced fundamental suppression, the MMIC is designed to take a 4 to 10 GHz input and double it to 8 to 20 GHz. [See More]
- Frequency Multiplier Type: Active
- Multiplying Factor: 2X
- Input Frequency Range: 3000 to 10000
- Input: 1
from Custom MMIC
The CMD214 die is a broadband MMIC GaAs x2 active frequency multiplier. When driven by a +13dBm signal, the multiplier provides +17 dBm output power from 24 to 36 GHz. The Fo and 3Fo isolations are >32 dBc and >25 dBc respectively at 26 GHz. The CMD214 multiplier MMIC is a 50 ohm matched... [See More]
- Frequency Multiplier Type: Active
- Input: 13
- Input Frequency Range: 12000 to 18000
- Output: 17