4X RF Frequency Multipliers
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Multiplying Factor: 4X
- Input: 20
- Input Frequency Range: 6250 to 8250
- Package Type: Chip
from Mini-Circuits
4X SMT Multiplier, Output Freq 1280 - 2000 MHz [See More]
- Multiplying Factor: 4X
- Package Type: Surface Mount
from Marki Microwave LLC
The AQA-2156 is an amplified frequency multiplier that quadruples the 5.25 - 14 GHz input frequency, producing an amplified 21 - 56 GHz quadrupled output frequency. This multiplier is designed to provide +20 dBm 4F output power with +0 dBm input power and offers superior harmonic suppressions. It... [See More]
- Multiplying Factor: 4X
- Package Type: Connectorized; connectorized
- Input Frequency Range: 21000 to 56000
from Marki Microwave LLC
MMQ-40125H is a MMIC millimeter wave 4x multiplier fabricated with GaAs Schottky diodes. MMQ-40125H operates over a 10 to 31.25 GHz input frequency range or a quadrupled output frequency range of 40 to 125 GHz. Operation past 125GHz is pending verification. Contact factory for information. [See More]
- Multiplying Factor: 4X
- Package Type: bare-die
- Input Frequency Range: 10000 to 31250
from Marki Microwave LLC
Q-40125H is a MMIC millimeter wave 4x multiplier fabricated with GaAs Schottky diodes. MMQ-40125H operates over a 10 to 31.25 GHz input frequency range or a quadrupled output frequency range of 40 to 125 GHz. Operation past 125GHz is pending verification. Contact factory for information. MMQ-40125H... [See More]
- Multiplying Factor: 4X
- Package Type: Connectorized; connectorized
- Input Frequency Range: 10000 to 31250
from Emhiser Research, Inc.
Reliability. All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]
- Multiplying Factor: 4X
- Input Frequency Range: 2 to 600
- Frequency Multiplier Type: Active
- Package Type: Surface Mount