Flat Braid Bare Conductor Wire and Cable
from Cooner Wire Company
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire ’s braided copper strap provides high performance, high flexibility and is available in stock. Other... [See More]
- Conductor Type: Flat Braid
- North American: 0.0
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 5040
from New England Wire Technologies Corporation
Federal Specification QQ-B-575C, dated September 22, 1993 was canceled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. Part numbers listed are tinned copper braids; all items also available in silver-plated copper. [See More]
- Conductor Type: Flat Braid
- North American: 30 to 36
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 24 to 528
from BRIM Electronics, Inc.
TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wires and cables. Also used as a high current conductor at low... [See More]
- Conductor Type: Flat Braid
- North American: 22 to ?
- Cable Conductor: Copper and Copper Alloys; Tinned Copper
- Large Conductor Size: 300MCM
from RS Components, Ltd.
1.9x0.6mm flat copper braid,10A 25m [See More]
- Conductor Type: Flat Braid; Single core
- International: 0.5000
- Cable Conductor: Copper and Copper Alloys; Tinned copper
from RS Components, Ltd.
4 x 0.8mm flat copper braid 30A [See More]
- Conductor Type: Flat Braid; Single core
- International: 1.7
- Cable Conductor: Copper and Copper Alloys; Tinned copper
from RS Components, Ltd.
10x2mm flat copper braid,63A 25m [See More]
- Conductor Type: Flat Braid; Single core
- International: 7.5
- Cable Conductor: Copper and Copper Alloys; Tinned copper
from Hamilton Products, Inc.
Braided Wire [See More]
- Conductor Type: Flat Braid
- Large Conductor Size: 2/0
- Cable Conductor: Copper Clad Steel
- Width: 1.12