Copper and Copper Alloys Bare Conductor Wire and Cable
from RS Components, Ltd.
Ground Jumper 24x5/30 53 A Max, 6in [See More]
- Cable Conductor: Copper and Copper Alloys; Tin Copper Wire
from BRIM Electronics, Inc.
Hard drawn pure bare copper welded to a steel core, 40% conductivity. Will not stretch. Used where high tensile strength is needed, such as short wave and transmitting antennas. Has low R.F. resistance. Ideal for transmitting doublet or directional antennas. Because of it's stretchless qualities, it... [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 14 to 20
- Conductor Type: Stranded
from New England Wire Technologies Corporation
USE: Flexible bus connectors, motor brush leads, circuit breaker shunts and other interconnect applications. Part numbers listed are of bare copper wire but are also available in tin-, silver- or nickel-plated copper. The following chart gives you a sampling of some of our most popular braids; since... [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 40 to 44
- Conductor Type: Stranded
- Number of Strands: 18 to 648
from TE Connectivity
Body Features. Conductor Material : Silver-Plated Copper. Conductor Plating Material : Silver. Jacket Material : PVC. Configuration Features. Number of Pairs : 2. Number of Strands : 16. Dimensions. Strand Size (AWG) : 38. Wire Size (AWG) : 30. [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 30
- Conductor Type: Stranded
from Cooner Wire Company
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire ’s braided copper strap provides high performance, high flexibility and is available in stock. Other... [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 0.0
- Conductor Type: Flat Braid
- Number of Strands: 5040
from RS Components, Ltd.
Ground Jumper 24x5/30 A Max, 24 in [See More]
- Cable Conductor: Copper and Copper Alloys; Tin Copper Wire
from BRIM Electronics, Inc.
TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wires and cables. Also used as a high current conductor at low... [See More]
- Cable Conductor: Copper and Copper Alloys; Tinned Copper
- North American: 22 to ?
- Conductor Type: Flat Braid
- Large Conductor Size: 300MCM
from TE Connectivity
Body Features. Conductor Material : Silver-Plated Copper. Conductor Plating Material : Silver. Insulation Material : Foam Polyolefin. Jacket Material : Flexible PVC. Configuration Features. Number of Pairs : 4. Number of Strands : 8. Dimensions. Wire... [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 26
- Conductor Type: Stranded
from Cooner Wire Company
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel,... [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 40
- Conductor Type: Stranded
from RS Components, Ltd.
Ground Jumper 48x24/36 105 A Max, 6 in [See More]
- Cable Conductor: Copper and Copper Alloys; Tin Copper Wire
from BRIM Electronics, Inc.
Wire is run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B-246-51, ASTM-B-258, MIL-W-3861 Type S, A-A-59551 hard drawn dip coated or pure electrolytic copper, & tinned for quick soldering, cut into 2 foot straight lengths for hooking up all types of transmitters, short wave equipment, etc. STD. [See More]
- Cable Conductor: Copper and Copper Alloys; Tinned Copper
- North American: 18 to 22
- Conductor Type: Stranded
from TE Connectivity
Body Features. Conductor Material : Tin-Plated Copper. Dimensions. Wire Size (AWG) : 16. Usage Conditions. Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ] [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 16
from RS Components, Ltd.
Ground Jumper 48x24/36 105 A Max, 12 in [See More]
- Cable Conductor: Copper and Copper Alloys; Tin Copper Wire
from BRIM Electronics, Inc.
Wire is run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B258, MIL-W-3861 Type S, A-A-59551, dip coated or pure electrolytic copper, annealed for softness, and tinned for quick soldering. STD. P-U: 100',1000' [See More]
- Cable Conductor: Copper and Copper Alloys; Tinned Copper
- North American: 4 to 44
- Conductor Type: Solid
from RS Components, Ltd.
Ground Jumper 48x24/30 150 A Max, 12 in [See More]
- Cable Conductor: Copper and Copper Alloys; Tin Copper Wire
from BRIM Electronics, Inc.
Stranded wire run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B258, MIL-W-3861 Type S, A-A-59551, dip coated or pure electrolytic copper, annealed for softness, and tinned for quick soldering. STD. P-U: 100',1000' [See More]
- Cable Conductor: Copper and Copper Alloys; Tinned Copper
- North American: 14 to 24
- Conductor Type: Stranded
from RS Components, Ltd.
Ground Jumper 48x24/30 150 A Max, 24 in [See More]
- Cable Conductor: Copper and Copper Alloys; Tin Copper Wire
from RS Components, Ltd.
Ground Jumper 24x5/30 53 A Max, 18 in [See More]
- Cable Conductor: Copper and Copper Alloys; Tin Copper Wire
from RS Components, Ltd.
Schneider Electric NSYEB1510D6 [See More]
- Cable Conductor: Copper and Copper Alloys; Tin Copper Wire
- International: 10
from RS Components, Ltd.
Schneider Electric NSYEB2050D8 [See More]
- Cable Conductor: Copper and Copper Alloys; Tin Copper Wire
- International: 50
from RS Components, Ltd.
Schneider Electric NSYEL226D6 [See More]
- Cable Conductor: Copper and Copper Alloys; Brass, Copper Alloy
- International: 6
from RS Components, Ltd.
Schneider Electric NSYEL2510D6 [See More]
- Cable Conductor: Copper and Copper Alloys; Brass, Copper Alloy
- International: 10
from RS Components, Ltd.
Schneider Electric NSYEL3525D8 [See More]
- Cable Conductor: Copper and Copper Alloys; Copper Alloy, Brass
- International: 25
from RS Components, Ltd.
Socomec 45161620 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 25
from RS Components, Ltd.
Socomec 45161630 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 25
from RS Components, Ltd.
Socomec 45161640 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 25
from RS Components, Ltd.
Socomec 45162535 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 50
from RS Components, Ltd.
Socomec 45162550 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 50
from RS Components, Ltd.
Socomec 45166340 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 240
from RS Components, Ltd.
Socomec 45166380 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 240
from RS Components, Ltd.
nVent ERIFLEX 534407 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 50
from RS Components, Ltd.
Conducteur tress é et isol é IBSB Advanced [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 50
from RS Components, Ltd.
nVent ERIFLEX 534409 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 50
from RS Components, Ltd.
nVent ERIFLEX 534423 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 100
from RS Components, Ltd.
nVent ERIFLEX 534425 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 100
from RS Components, Ltd.
nVent ERIFLEX 534428 Braided Wire [See More]
- Cable Conductor: Copper and Copper Alloys; Copper
- International: 120
from General Cable
Telecommunications is the communication of information over distances and includes electronic transmission of impulses by telephone, computer and television. The beginning of telecommunications started with the invention of the telephone in 1874. Today, it has evolved from basic voice conversation... [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 6
- Conductor Type: Solid
- Conductor Weight: 86
from OneTech Group
Circular stranded plain bare hard-drawn copper [See More]
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
from Hi-Tech Controls, Inc.
These high flexible ground conductors are used for grounding of portable equipment and short-circuiting. They perform a protective function in repair work of high voltage power supply companies as EVU, in railway systems, failing current equipment, alternating current systems and in networks of... [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 1 to 6
- Conductor Type: Stranded
- Large Conductor Size: 2/0, 3/0, 4/0, 300, 350 or 500 kcmil
from Basic Wire and Cable
Soft-Medium-Hard Drawn [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 14
- Conductor Type: Stranded
- Number of Strands: 7
from Southwire Company, LLC
2000 FT. 64.1 MIL OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. 14 AWG CONDUCTOR SIZE. SPOOL PACKAGE TYPE. SOLID STRANDING. APPLICABLE STANDARD ASTM. APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 14
- Conductor Type: Solid
from OneTech Group
Circular stranded class 2 tinned soft copper [See More]
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
from Southwire Company, LLC
2500 FT. 2500 LENGTH IN FT. 0.373 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 325.8 LB/1000 FT WEIGHT. 1/0 AWG CONDUCTOR SIZE. REEL PACKAGE TYPE. 19 STRANDS STRANDING. PROOF POSITIVE[T], SOUTHWIRE[R] BRAND [See More]
- Cable Conductor: Copper and Copper Alloys
- Large Conductor Size: 1/0 AWG
- Conductor Type: Stranded
- Number of Strands: 19
from Southwire Company, LLC
500 FT. 500 LENGTH IN FT. 0.108 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, CSA C22.2 APPROVAL. 600 V VOLTAGE RATING. 9 LB/1000 FT WEIGHT. 18 TO 10 AWG CONDUCTOR SIZE. 16 STRANDS STRANDING. WITH COLOR CODE GREEN/YELLOW. LENGTH IN FT - UOM FT [See More]
- Cable Conductor: Copper and Copper Alloys
- North American: 10 to 18
- Conductor Type: Stranded
- Number of Strands: 16