Stranded Bare Conductor Wire and Cable
from RS Components, Ltd.
Block CUL100/1.12 Copper Wire [See More]
- Conductor Type: Stranded
- International: 1.1
from BRIM Electronics, Inc.
Stranded Phosphur Bronze wire. Designed for short-wave and transmitting antennas, ships, airports, wherever high tensile strength and resistance to the elements are required. STD. P-U: 100',1000 [See More]
- Conductor Type: Stranded
- North American: 8 to 14
- Cable Conductor: Phosphur Bronze
from New England Wire Technologies Corporation
USE: Flexible bus connectors, motor brush leads, circuit breaker shunts and other interconnect applications. Part numbers listed are of bare copper wire but are also available in tin-, silver- or nickel-plated copper. The following chart gives you a sampling of some of our most popular braids; since... [See More]
- Conductor Type: Stranded
- North American: 40 to 44
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 18 to 648
from TE Connectivity
Body Features. Conductor Material : Silver-Plated Copper. Conductor Plating Material : Silver. Jacket Material : PVC. Configuration Features. Number of Pairs : 2. Number of Strands : 16. Dimensions. Strand Size (AWG) : 38. Wire Size (AWG) : 30. [See More]
- Conductor Type: Stranded
- North American: 30
- Cable Conductor: Copper and Copper Alloys
from Cooner Wire Company
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire ’s braided copper strap provides high performance, high flexibility and is available in stock. Other... [See More]
- Conductor Type: Stranded; Oval Braid
- North American: 1
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 768
from RS Components, Ltd.
Block CUL100/0.75 Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.4000
from BRIM Electronics, Inc.
Hard drawn pure bare copper welded to a steel core, 40% conductivity. Will not stretch. Used where high tensile strength is needed, such as short wave and transmitting antennas. Has low R.F. resistance. Ideal for transmitting doublet or directional antennas. Because of it's stretchless qualities, it... [See More]
- Conductor Type: Stranded
- North American: 14 to 20
- Cable Conductor: Copper and Copper Alloys
from TE Connectivity
Body Features. Conductor Material : Silver-Plated Copper. Conductor Plating Material : Silver. Insulation Material : Foam Polyolefin. Jacket Material : Flexible PVC. Configuration Features. Number of Pairs : 4. Number of Strands : 8. Dimensions. Wire... [See More]
- Conductor Type: Stranded
- North American: 26
- Cable Conductor: Copper and Copper Alloys
from Cooner Wire Company
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel,... [See More]
- Conductor Type: Stranded
- North American: 40
- Cable Conductor: Copper and Copper Alloys
from RS Components, Ltd.
Block CUL100/0.40 Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.1300
from BRIM Electronics, Inc.
Wire is run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B-246-51, ASTM-B-258, MIL-W-3861 Type S, A-A-59551 hard drawn dip coated or pure electrolytic copper, & tinned for quick soldering, cut into 2 foot straight lengths for hooking up all types of transmitters, short wave equipment, etc. STD. [See More]
- Conductor Type: Stranded
- North American: 18 to 22
- Cable Conductor: Copper and Copper Alloys; Tinned Copper
from RS Components, Ltd.
Block CUL100/0.10 Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.0070
from BRIM Electronics, Inc.
Stranded wire run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B258, MIL-W-3861 Type S, A-A-59551, dip coated or pure electrolytic copper, annealed for softness, and tinned for quick soldering. STD. P-U: 100',1000' [See More]
- Conductor Type: Stranded
- North American: 14 to 24
- Cable Conductor: Copper and Copper Alloys; Tinned Copper
from RS Components, Ltd.
RS PRO 1418P Copper Wire [See More]
- Conductor Type: Stranded
- International: 1.3
from RS Components, Ltd.
RS PRO 1399P Copper Wire [See More]
- Conductor Type: Stranded
- International: 1.1
from RS Components, Ltd.
RS PRO 1358P Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.7000
from RS Components, Ltd.
RS PRO 1318P Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.4000
from RS Components, Ltd.
RS PRO 3006X Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.0500
from RS Components, Ltd.
RS PRO 3008X Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.0800
from RS Components, Ltd.
RS PRO 3009X Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.1300
from RS Components, Ltd.
RS PRO 3011X Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.2000
from RS Components, Ltd.
RS PRO 3014X Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.2600
from RS Components, Ltd.
RS PRO 3019X Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.4000
from RS Components, Ltd.
RS PRO 3023X Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.5200
from RS Components, Ltd.
RS PRO 3029X Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.8200
from RS Components, Ltd.
RS PRO 3033X Copper Wire [See More]
- Conductor Type: Stranded
- International: 1.3
from RS Components, Ltd.
RS PRO 3001X Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.0300
from RS Components, Ltd.
RS PRO 3012X Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.0400
from RS Components, Ltd.
RS PRO 3041X Copper Wire [See More]
- Conductor Type: Stranded
- International: 1.5
from RS Components, Ltd.
RS PRO 1437P Copper Wire [See More]
- Conductor Type: Stranded
- International: 3.3
from RS Components, Ltd.
RS PRO 1276P Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.2000
from RS Components, Ltd.
RS PRO 1199P Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.0800
from RS Components, Ltd.
RS PRO 1144P Copper Wire [See More]
- Conductor Type: Stranded
- International: 0.0300
from Philatron Wire & Cable
Philatron Wire and Cable manufactures bare copper in both solid and stranded forms to create custom cables Applications of Class AA and Class A bare copper are used in overhead and distribution applications such as insulators for distribution circuits and coil cables. Class B and Class C stranded... [See More]
- Conductor Type: Stranded
- Large Conductor Size: 1000
- North American: 26 to 1000
- International: 0.1280 to 508
from OneTech Group
Circular stranded plain bare hard-drawn copper [See More]
- Conductor Type: Stranded
- Cable Conductor: Copper and Copper Alloys
from Hi-Tech Controls, Inc.
These high flexible ground conductors are used for grounding of portable equipment and short-circuiting. They perform a protective function in repair work of high voltage power supply companies as EVU, in railway systems, failing current equipment, alternating current systems and in networks of... [See More]
- Conductor Type: Stranded
- North American: 1 to 6
- Cable Conductor: Copper and Copper Alloys
- Large Conductor Size: 2/0, 3/0, 4/0, 300, 350 or 500 kcmil
from Basic Wire and Cable
Soft-Medium-Hard Drawn [See More]
- Conductor Type: Stranded
- North American: 14
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 7
from Southwire Company, LLC
500 FT. 146 MIL OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. 8 AWG CONDUCTOR SIZE. SPOOL PACKAGE TYPE. 7 STRANDS STRANDING. APPLICABLE STANDARD ASTM. APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION [See More]
- Conductor Type: Stranded
- North American: 8
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 7
from OneTech Group
Circular stranded class 2 tinned soft copper [See More]
- Conductor Type: Stranded
- Cable Conductor: Copper and Copper Alloys
from Southwire Company, LLC
2500 FT. 2500 LENGTH IN FT. 0.373 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 325.8 LB/1000 FT WEIGHT. 1/0 AWG CONDUCTOR SIZE. REEL PACKAGE TYPE. 19 STRANDS STRANDING. PROOF POSITIVE[T], SOUTHWIRE[R] BRAND [See More]
- Conductor Type: Stranded
- Large Conductor Size: 1/0 AWG
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 19
from Southwire Company, LLC
500 FT. 500 LENGTH IN FT. 0.108 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 758, UL 1063, CSA C22.2 APPROVAL. 600 V VOLTAGE RATING. 9 LB/1000 FT WEIGHT. 18 TO 10 AWG CONDUCTOR SIZE. 16 STRANDS STRANDING. WITH COLOR CODE GREEN/YELLOW. LENGTH IN FT - UOM FT [See More]
- Conductor Type: Stranded
- North American: 10 to 18
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 16