AWG 2/0, 3/0, 4/0 or Larger Bare Conductor Wire and Cable
from New England Wire Technologies Corporation
Standard braided copper cables are manufactured of bare or tinned copper. [See More]
- Conductor Type: Stranded
- North American: 1 to 7
- Cable Conductor: Copper and Copper Alloys
- Large Conductor Size: 1/0, 2/0, 3/0, 4/0
from Cooner Wire Company
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire ’s braided copper strap provides high performance, high flexibility and is available in stock. Other... [See More]
- Conductor Type: Flat Braid
- Large Conductor Size: 1/0
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 1056
from BRIM Electronics, Inc.
TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wires and cables. Also used as a high current conductor at low... [See More]
- Conductor Type: Flat Braid
- North American: 22 to ?
- Cable Conductor: Copper and Copper Alloys; Tinned Copper
- Large Conductor Size: 300MCM
from Philatron Wire & Cable
Philatron Wire and Cable manufactures bare copper in both solid and stranded forms to create custom cables Applications of Class AA and Class A bare copper are used in overhead and distribution applications such as insulators for distribution circuits and coil cables. Class B and Class C stranded... [See More]
- Conductor Type: Stranded
- Large Conductor Size: 1000
- North American: 26 to 1000
- International: 0.1280 to 508
from Hi-Tech Controls, Inc.
These high flexible ground conductors are used for grounding of portable equipment and short-circuiting. They perform a protective function in repair work of high voltage power supply companies as EVU, in railway systems, failing current equipment, alternating current systems and in networks of... [See More]
- Conductor Type: Stranded
- North American: 1 to 6
- Cable Conductor: Copper and Copper Alloys
- Large Conductor Size: 2/0, 3/0, 4/0, 300, 350 or 500 kcmil
from Basic Wire and Cable
Soft-Medium-Hard Drawn [See More]
- Conductor Type: Stranded
- Large Conductor Size: 1/0 AWG
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 19
from Southwire Company, LLC
1000 FT. 368 MIL OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. 1/0 AWG CONDUCTOR SIZE. REEL PACKAGE TYPE. 7 STRANDS STRANDING. APPLICABLE STANDARD ASTM. APPLICATION BARE HOOK UP, JUMPERS AND GROUNDS IN ELECTRICAL AND SUBSTATION CONSTRUCTION [See More]
- Conductor Type: Stranded
- Large Conductor Size: 1/0 AWG
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 7
from Hamilton Products, Inc.
Braided Wire [See More]
- Conductor Type: Flat Braid
- Large Conductor Size: 2/0
- Cable Conductor: Copper Clad Steel
- Width: 1.12
from Southwire Company, LLC
2500 FT. 2500 LENGTH IN FT. 0.373 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL APPROVAL. 325.8 LB/1000 FT WEIGHT. 1/0 AWG CONDUCTOR SIZE. REEL PACKAGE TYPE. 19 STRANDS STRANDING. PROOF POSITIVE[T], SOUTHWIRE[R] BRAND [See More]
- Conductor Type: Stranded
- Large Conductor Size: 1/0 AWG
- Cable Conductor: Copper and Copper Alloys
- Number of Strands: 19