Pellet Mill Powder Compacting Equipment

4 Results
Pellet Press
from Fritsch GmbH - Milling and Sizing

Ideal for high-quality pellets. The manually-operated hydraulic FRITSCH Pellet Press is ideal for fast and easy preparation of both: solid and highly permeable pellets of solid samples for X-ray fluorescence analysis or infrared spectroscopy. The pressure force is variable up to max. 250 kN and is... [See More]

  • Equipment Type: Pellet Mill
  • Maximum Operating Force: 5 to 140
  • Applications: Abrasives / Ceramics; Chemicals / Detergents; Mining / Ores / Minerals; Polymers / Plastics
  • Diameter / Width Capacity: 2 to 5
Pellet Press -- PP 25
from Retsch, Inc.

The manual hydraulic pellet press PP 25 is a compact laboratory instrument with particularly simple and safe operation. Its maximum pressure of 25 tons makes it well suited for the preparation of solid samples for X-ray fluorescence analysis. The pellets produced are of extremely good quality and... [See More]

  • Equipment Type: Pellet Mill
  • Maximum Operating Force: 1 to 25
  • Applications: Abrasives / Ceramics; Chemicals / Detergents; Mining / Ores / Minerals; Polymers / Plastics
  • Diameter / Width Capacity: 1.26 to 1.57
Pressing Tool for Pellets with 12 mm Diameter
from Fritsch GmbH - Milling and Sizing

Pressing tool for pellets with 12 mm diameter. If your pellets require binding agents for stabilisation, please contact us and we will be happy to assist. [See More]

  • Equipment Type: Pellet Mill
  • Maximum Operating Force: 28.1
  • Applications: Laboratory / Analytical
Pellet Press -- PP 40
from Retsch, Inc.

Solid, high-quality pellets are an important precondition for reliable and meaningful XRF analysis. With the PP 40, RETSCH offers a pellet press which presses a wide range of materials such as slag, ores, minerals and cement to strong pellets with a smooth surface. The PP 40 features an individual... [See More]

  • Equipment Type: Pellet Mill
  • Maximum Operating Force: 5 to 40
  • Applications: Abrasives / Ceramics; Chemicals / Detergents; Mining / Ores / Minerals; Polymers / Plastics
  • Diameter / Width Capacity: 1.26 to 1.38