Chemicals / Detergents Powder Compacting Equipment

6 Results
Pellet Press
from Fritsch GmbH - Milling and Sizing

Ideal for high-quality pellets. The manually-operated hydraulic FRITSCH Pellet Press is ideal for fast and easy preparation of both: solid and highly permeable pellets of solid samples for X-ray fluorescence analysis or infrared spectroscopy. The pressure force is variable up to max. 250 kN and is... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Detergents; Mining / Ores / Minerals; Polymers / Plastics
  • Maximum Operating Force: 5 to 140
  • Equipment Type: Pellet Mill
  • Diameter / Width Capacity: 2 to 5
PowerPactor -- PP 175
from Alexanderwerk, Inc.

The PP 175 from Alexanderwerk is the perfect roller compactor available for the economic compaction of raw materials, with a throughput of up to 600 kg/hr and more. [See More]

  • Applications: Chemicals / Detergents; Food Processing; Pharmaceutical / Sanitary
  • Maximum Operating Force: 24.73
  • Equipment Type: Roller Compactor
  • Bulk Production Rate: 1000
MS Roll Compactor
from Bepex International LLC

The Bepex MS Roll Compactor transforms fine solid materials into hard, dense sheets or briquettes. Designed for difficult applications to produce hard, granules or briquettes. Multiple roll designs for the production of either a granular product, or specifically shaped briquettes. Proprietary... [See More]

  • Applications: Chemicals / Detergents; Mining / Ores / Minerals
  • Equipment Type: Roller Compactor
Pellet Press -- PP 25
from Retsch, Inc.

The manual hydraulic pellet press PP 25 is a compact laboratory instrument with particularly simple and safe operation. Its maximum pressure of 25 tons makes it well suited for the preparation of solid samples for X-ray fluorescence analysis. The pellets produced are of extremely good quality and... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Detergents; Mining / Ores / Minerals; Polymers / Plastics
  • Maximum Operating Force: 1 to 25
  • Equipment Type: Pellet Mill
  • Diameter / Width Capacity: 1.26 to 1.57
PowerPactor -- PP 250
from Alexanderwerk, Inc.

Alexanderwerk's PP 250 is currently the best roller compactor available for the economic compaction of raw materials, with a throughput of up to 4,000?kg/hr. [See More]

  • Applications: Chemicals / Detergents; Food Processing; Pharmaceutical / Sanitary
  • Maximum Operating Force: 67.44
  • Equipment Type: Roller Compactor
  • Bulk Production Rate: 5000
Pellet Press -- PP 40
from Retsch, Inc.

Solid, high-quality pellets are an important precondition for reliable and meaningful XRF analysis. With the PP 40, RETSCH offers a pellet press which presses a wide range of materials such as slag, ores, minerals and cement to strong pellets with a smooth surface. The PP 40 features an individual... [See More]

  • Applications: Abrasives / Ceramics; Chemicals / Detergents; Mining / Ores / Minerals; Polymers / Plastics
  • Maximum Operating Force: 5 to 40
  • Equipment Type: Pellet Mill
  • Diameter / Width Capacity: 1.26 to 1.38