Roller Compactor Powder Compacting Equipment

4 Results
MS Roll Compactor
from Bepex International LLC

The Bepex MS Roll Compactor transforms fine solid materials into hard, dense sheets or briquettes. Designed for difficult applications to produce hard, granules or briquettes. Multiple roll designs for the production of either a granular product, or specifically shaped briquettes. Proprietary... [See More]

  • Equipment Type: Roller Compactor
  • Applications: Chemicals / Detergents; Mining / Ores / Minerals
PowerPactor -- PP 175
from Alexanderwerk, Inc.

The PP 175 from Alexanderwerk is the perfect roller compactor available for the economic compaction of raw materials, with a throughput of up to 600 kg/hr and more. [See More]

  • Equipment Type: Roller Compactor
  • Maximum Operating Force: 24.73
  • Applications: Chemicals / Detergents; Food Processing; Pharmaceutical / Sanitary
  • Bulk Production Rate: 1000
PowerPactor -- PP 250
from Alexanderwerk, Inc.

Alexanderwerk's PP 250 is currently the best roller compactor available for the economic compaction of raw materials, with a throughput of up to 4,000?kg/hr. [See More]

  • Equipment Type: Roller Compactor
  • Maximum Operating Force: 67.44
  • Applications: Chemicals / Detergents; Food Processing; Pharmaceutical / Sanitary
  • Bulk Production Rate: 5000
Roller Compactor -- WP 120 VN Pharma
from Alexanderwerk, Inc.

With the WP 120 Pharma, Alexanderwerk offers a compactor and granulator specifically designed for use in R & D departments or small scale production. Even batches of as little as 5g can be processed on the WP 120 Pharma. The machine can equally process approx. 40kg/hr (of Lactose) making the WP 120... [See More]

  • Equipment Type: Roller Compactor
  • Maximum Operating Force: 2.44
  • Applications: Food Processing; Pharmaceutical / Sanitary; Research and Development
  • Bulk Production Rate: 40