Powdered Metals Powder Compacting Equipment

4 Results
Opposed Ram Explosives Compaction
from Savage Engineering, Inc.

Opposed compaction rams, adjustable height center tool holder, positive stops and guided platens for precision tool alignment. These presses pictured compact explosives into SFW smart weaponry. [See More]

  • Applications: Powdered Metals
  • Maximum Operating Force: 50 to 1000
  • Equipment Type: Single Station Press; Opposed Ram Presses
Powder Compaction Press
from Savage Engineering, Inc.

Features opposed rams with fixed center tool holder. Allows compaction from both ends toward center for improved density throughout. Remote operation for explosive powders. [See More]

  • Applications: Powdered Metals
  • Maximum Operating Force: 50 to 2000
  • Equipment Type: Briquetter; Single Station Press
Powder Compaction Slab Side Press
from Savage Engineering, Inc.

The Powder Compaction System illustrated, automatically feeds a weighed charge of powder into a segmented mold. Up to 500 tons of pressure compact the powder into shape. The mold segments automatically open, the press ejects the part and shuttles back for a refill from a loss-in-weight feeder. [See More]

  • Applications: Powdered Metals
  • Maximum Operating Force: 50 to 500
  • Equipment Type: Single Station Press
Cold Isostatic Press -- CP1-10-60
from Fluitron, Inc.

Isostatic presses are available for powder metallurgy and other applications in a variety of sizes and pressure ratings. Systems feature the compaction chamber, pressurizing pump, fluid reservoir, piping and a convenient steel console. [See More]

  • Applications: Powdered Metals
  • Maximum Operating Pressure: 60000
  • Equipment Type: Cold Isostatic Press
  • Maximum Operating Temperature: 400