Acoustic Emission Nondestructive Testing (NDT) Equipment

11 Results
Condition Monitoring Stethoscope -- PCE-S 40
from PCE Instruments / PCE Americas Inc.

Condition Monitoring Stethoscope PCE-S 40. Acoustic stethoscope for maintenance and servicing of machines /. measuring tip approx. 16.5 cm / earpieces made of soft plastic /. total length approx. 1 m The PCE-S 40 is a condition monitoring stethoscope which amplifies machine noises. An acoustic... [See More]

  • Instrument Technology: Acoustic Emission or Noise Detector
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Condition Monitoring Stethoscope -- PCE-S 41
from PCE Instruments / PCE Americas Inc.

Condition Monitoring Stethoscope for use in machinery maintenance and repair The PCE-S 41 Condition Monitoring Stethoscope is battery powered and easy to use. This Condition Monitoring Stethoscope can be used for detecting noise in machine components, such as gears, valves, vents and pumps. This... [See More]

  • Instrument Technology: Acoustic Emission or Noise Detector
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Condition Monitoring Stethoscope -- PCE-S 42
from PCE Instruments / PCE Americas Inc.

Condition Monitoring Stethoscope PCE-S 42. Machine stethoscope to listen to bearings and motors /. two measuring tips of different lengths / 32 sound levels /. noise-suppressing headphones included in delivery / The condition monitoring stethoscope PCE-S 42 is designed for listening to individual... [See More]

  • Instrument Technology: Acoustic Emission or Noise Detector
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Analog Ultrasonic Detection System -- Ultraprobe® 2000
from UE Systems, Inc.

Designed for ease of use, it often takes no more than 15 minutes to become competent in testing with the ULTRAPROBE ® 2000 Kit Complete. Fast accurate diagnosis through the ULTRAPROBE 2000 System will dramatically reduce unplanned down time and shorten planned outage time. The ULTRAPROBE is the... [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Electrical and Mechanical Inspection; Leak Detection , Electrical Inspection
In-Line ERW Tube Inspection
from Evident Scientific

The ERW In-Line uses phased array technology to inspect weld seam and the heat-affected zone (HAZ) of electrical resistance welded (ERW) tubes. The head rotation capability allows each probe independent movement from -120 to +120 degrees for weld tracking. [See More]

  • Instrument Technology: Acoustic Emission or Noise Detector
  • Form Factor: Monitoring System
  • Instrument Type: Flaw Detectors
  • Applications: Tube / Pipeline Defects
Fixed Acoustic Imager -- CRY2623M
from Hangzhou Crysound Electronics Co., Ltd.

CRY2623M Fixed Acoustic Imager uses microphone array beamforming technology to obtain sound source distribution data, and cooperates with high-definition cameras to capture video images in real time. It can help users realize remote monitoring system based onlocal network (LAN, WIFI, etc.), wide... [See More]

  • Instrument Technology: Acoustic Emission or Noise Detector
Ultrasonic Leak Detector -- 90061
from Nex Flow Air Products Corp.

The Flex.US Ultrasonic Leak Detector is a hand held, high quality compressed air leak detection system that has all the features necessary for flexible use in finding costly air leaks. The FLEX.US ultrasonic leak detector kit comes with the FLEX.US unit, carrying case, and manual and utilizes two AA... [See More]

  • Instrument Technology: Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Flaw Detectors
  • Applications: Compressed Air Leak Detection; Packaging Defects / Leaks
Analog Ultrasonic Inspection System -- Ultraprobe® 100
from UE Systems, Inc.

The Ultraprobe ® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning... [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Mechanical Inspection and Steam Traps; Leak Detection , Electrical Inspection
Rotating Tube Inspection System -- RTIS
from Evident Scientific

Using the advantages of the phased array technology, Olympus has designed a powerful inspection system for seamless pipe inspections well-adapted to the stringent requirements of the oil and gas markets. This phased array system is flexible and can be used to match inspection performances and the... [See More]

  • Instrument Technology: Acoustic Emission or Noise Detector
  • Form Factor: Monitoring System
  • Instrument Type: Flaw Detectors
  • Applications: Tube / Pipeline Defects
Industrial Acoustic Imager -- CRY2623
from Hangzhou Crysound Electronics Co., Ltd.

CRY2623 is a hand-held industrial acoustics imager that supports ultrasonic frequency band.The instrument uses the microphone array beamforming technology to acquire the sound source distribution data, and collects the video images in real time with the high-definition camera. By integrating the... [See More]

  • Instrument Technology: Acoustic Emission or Noise Detector
Digital Ultrasonic Detection System -- Ultraprobe® 10000
from UE Systems, Inc.

Inspect - Record Sounds - Store Information - Manage Data. The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data. [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Electrical, Mechanical; Bearings, Gears, Pumps, Motors, leaks