Flaw Detection Nondestructive Testing (NDT) Equipment

72 Results
High-Speed Rotation Thermographic Test Bench -- TRC
from InfraTec GmbH

The increasing demands for quality and lifetime of wearing parts in the automotive industry demand for profound investigations on the relevant assemblies and components. For tests of rotating parts such as brakes, clutches and tires InfraTec has developed a thermography-based test bench solution... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Thermographic Automation System
  • Applications: Automotive
Aircraft -- NDT Aerospace Inspection
from FARO CREAFORM

Fast and Accurate Inspection Solution for Aircraft Surface 3D Assessment. Aircraft is the first dedicated 3D visualization software for aircraft assessment and the characterization of dent damages on aircraft surfaces. More accurate and faster than traditional methods, it limits the operators... [See More]

  • Instrument Type: Flaw Detectors; Corrosion Instruments
  • Applications: General Corrosion Detection; Surface Cracks / Abrasion
  • Form Factor: Software
Flaw Detector -- PCE-FD 20
from PCE Instruments / PCE Americas Inc.

PCE-FD 20 is a portable ultrasonic flaw detector with a large LCD screen that displays A-scan maps of ultrasonic signals as well as B-scan cross sections. Ideal for use in mechanical engineering, aerospace and metallurgical applications, this high-frequency ultrasound-based defectoscope uses a... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Ultrasonic
  • Applications: Mechanical Engineering, Aerospace and Metallurgical Applications; Welded / Joint Inspection
Photovoltaic Thermographic Test System -- PV-LIT
from InfraTec GmbH

The construction of large-area photoelectric solar power plants requires the application of high-performance solar cells and modules of excellent quality. InfraTec's thermographic testing system PV-LIT allows testing of solar cells for various types of defects even in the manufacturing process. It... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet; Monitoring System
  • Instrument Technology: Thermographic Automation System
  • Applications: Various Types of Defects in Solar Cells; Thermal Optimization
Analysis Toolkit -- Advanced Inspection and Reverse Engineering
from FARO CREAFORM

Comprehensive NDT Analysis Toolkit for Enhanced Inspection and Evaluation. The Analysis Toolkit empowers service companies to seamlessly integrate advanced analysis capabilities into their digital inspection service offering. Creaform ’s 3D inspection solution stands out among NDT methods by... [See More]

  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors; Corrosion Instruments
  • Applications: General Corrosion Detection
  • Form Factor: Software
Flaw Detector -- PCE-USC 30
from PCE Instruments / PCE Americas Inc.

PCE-USC 30 is a flaw detector designed for the non-destructive testing (NDT) and non-destructive evaluation (NDE) of electrically conductive materials. This portable, handheld flaw detector detects surface defects and measures layer thicknesses using an eddy current. The PCE-USC 30 flaw detector... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Eddy Current / Electromagnetic
  • Applications: Conductive Materials; Weld Seam Testing, Crack Detection, Metallurgical and Material Sorting Tests, Quality Assurance and Control
Semiconductor Thermographic Testing System -- E-LIT
from InfraTec GmbH

E-LIT – Automated testing solution system allows non-contact failure inspection of semiconductor material during the manufacturing process. Inhomogeneous temperature distribution, local power loss can be measured with Lock-in Thermography. This is achieved by using the shortest measurement... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet; Monitoring System
  • Instrument Technology: Thermographic Automation System
  • Applications: Automotive, Aerospace, Glass, Plastics, Chemical Industries; Material Testing, Metallurgy, Thermography, Electronics & Electrical Engineering
Pipeline -- NDT Pipeline Inspection
from FARO CREAFORM

Proven NDT Solution for Pipeline Integrity Assessment. Creaform ’s pipeline inspection software delivers complete 3D visualization and automatic defect detection for corrosion, denting, and wrinkle analysis in pipeline integrity assessments. [See More]

  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors; Corrosion Instruments
  • Applications: Tube / Pipeline Defects; General Corrosion Detection
  • Form Factor: Software
Thermographic Weld Inspection System -- WELD-CHECK
from InfraTec GmbH

WELD-CHECK is a fully automatic system for non-destructive, contactless examination of welded joints of car bodies and sets new standards for testing accuracy and efficiency. Quality Control with WELD-CHECK. Universal use through testing of resistance and laser welded joints (resistance welding... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Thermographic Automation System
  • Applications: Automotive, Aerospace, Chemical, Plastics Industries; Metallurgy, Thermal Optimization, Material Testing, Active Thermography; Welded / Joint Inspection
Thermography System For Use in Press Hardening -- PRESS-CHECK
from InfraTec GmbH

The automated test system PRESS-CHECK works with two powerful high-end thermographic cameras for continuous measurement of two-dimensional temperature distribution. This measurement is carried out before the pressing operation on the surfaces of the sheets to be processed and subsequently on the... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Thermographic Automation System
  • Applications: Chemical Industry, Thermal Optimization, Material Testing
Carestream INDUSTREX Digital System -- HPX-1 Plus Digital System
from Carestream NDT

The new HPX-1 Plus has the capability to handle extra long plates, custom cut plates & rigid cassettes. Improved optics for better imaging, 30% faster throughput on long saturated plates, improved imaging plate transport system, higher mechanical reliability and a more user-friendly DICONDE... [See More]

  • Instrument Type: Radiography; Computed Radiography; Computed Radiography System; Flaw Detectors; Corrosion Instruments
  • Form Factor: Bench / Rack / Cabinet; Portable / Handheld / Mobile
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Debonding / Bone Integrity; Inclusions; Machining / Grinding Damage; Metal Detection / Rebar Absence; Tube / Pipeline Defects; General Corrosion Detection; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Compact Laser Vibrometer -- CLV-2534
from Polytec, Inc.

The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and low... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Optical / Laser
  • Applications: Worn Bearings and Dull Cutting Tools; Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion
High Stability MicroFocus X-Ray Source -- Kevex™ PXS5-925E-R
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

They offer focal spot size down to 7 µm and a Focus-to-Object Distance (FOD) of 12mm for excellent resolution and magnification. The compact case houses a sealed tube and high voltage power supply in a unit weighing only 8lbs. Key Features. 7 µm spot size at 4 watts resolves features as... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Radiographic / X-ray
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- CXMM 50
from North Star Imaging, Inc.

Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled product... [See More]

  • Instrument Type: X-ray Generator / Source; Computed Tomographic System; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Automatic Fluorescent Dye Penetrant Inspection Line
from Johnson and Allen, Ltd.

Johnson and Allen has been building DPI systems for decades and offers in-house design, to tailor make inspection lines to customer specification. A typical inspection line of this type consists of either a penetrate dipping tank or electrostatic spraying station, a storm cabinet, wash station, at... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Free-Standing
  • Instrument Technology: Penetrant Testing System (Dye / FPI)
Ultrasonic Flaw Detector -- SONOSCREEN ST 10
from SONOTEC Ultraschallsensorik Halle GmbH

Designed with ergonomic and strictly functional characteristics in mind, the new SONOSCREEN ST 10 ultrasonic flaw detector from Sonotec GmbH boasts a user-friendly menu navigation system. This improves testing reliability and saves valuable testing time.Weld seam testing accounts for 70 percent of... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Ultrasonic
  • Applications: Wall Thickness; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
Portable Holiday Detector -- POROSCOPE® HV5
from Fischer Technology, Inc.

Protective plastic coatings keep sterile packaging for medical products or foodstuffs airtight. Plastic or enamel coatings are used, for example, to protect tanks, ships' hulls or piping against corrosion. The robust, mobile measurement devices from the POROSCOPE range are ideally suited for quick... [See More]

  • Instrument Type: Flaw Detectors
  • Applications: Coating Flaw / Holiday
  • Form Factor: Portable / Handheld / Mobile
Inline Computer Tomography Machine -- VoluMax
from Carl Zeiss Industrial Metrology, LLC

With the VoluMax you can inspect 100% of your components for manufacturing defects. You receive information about component porosity or the correct configuration of assemblies within seconds. The result: you deliver only fully tested components to your end customers. Fully automated 3D workpiece... [See More]

  • Instrument Type: Computed Tomographic System; Flaw Detectors
  • Applications: Inclusions; Pore / Void
  • Instrument Technology: Radiographic / X-ray
ADT Automated Immersion Systems
from Proceco Ltd.

Proceco's ADT tank lines are multi-stage immersion systems designed for wet dip processes used for metal surface treatment, aqueous parts cleaning, and NDT flaw detection. Each immersion system is custom engineered for a specific process and workpieces. Parts degreasing, anodizing, pickling and... [See More]

  • Instrument Type: Flaw Detectors
Ultrasonic Leak Detector -- 90061
from Nex Flow Air Products Corp.

The Flex.US Ultrasonic Leak Detector is a hand held, high quality compressed air leak detection system that has all the features necessary for flexible use in finding costly air leaks. The FLEX.US ultrasonic leak detector kit comes with the FLEX.US unit, carrying case, and manual and utilizes two AA... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Acoustic Emission or Noise Detector; Ultrasonic
  • Applications: Compressed Air Leak Detection; Packaging Defects / Leaks
C-Arm X-Ray Inspection System -- VJT C1600
from VJ Technologies, Inc.

VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an externally loaded, programmable material handling and image processing... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Parts and Assembly Inspection
Analog Ultrasonic Detection System -- Ultraprobe® 2000
from UE Systems, Inc.

Designed for ease of use, it often takes no more than 15 minutes to become competent in testing with the ULTRAPROBE ® 2000 Kit Complete. Fast accurate diagnosis through the ULTRAPROBE 2000 System will dramatically reduce unplanned down time and shorten planned outage time. The ULTRAPROBE is the... [See More]

  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Applications: Electrical and Mechanical Inspection; Leak Detection , Electrical Inspection
Gamma Ray Projectors -- 680B Projector with OPL
from Sentinel

The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography of steel from 1 in to 7 in (25 mm to 175 mm) thick and light alloys 3 in to 15 in (75 mm to 375 mm)... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Magnetic Particle Inspection System -- MPI 2400
from DCM Tech Inc.

Magnetic Particle Inspection, MPI 2400. Machince Specifications. Coil. 16 ″ Diameter, 7500 ampere turn. (optional 20"). Power Supply Output. 3000 amp AC. Electrical requirements. 230 V 1ph 100A. Floor Space required. 36 ″ x 60 ″. Shipping weight. 850 lbs. Max part weight. 400 lbs. [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Applications: Automotive, Ferrous Industrial Parts; Automotive; Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection
Bar Inspection System (BIS)
from Evident Scientific

The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is based on a unique "Floating Head" concept (PA) and on a "Wear Shoes" concept (ECA) for a constant optimal positioning of probes;... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Applications: Machining / Grinding Damage
Dual Element Transducers
from Danatronics Corporation

Danatronics offers a wide variety of dual transducers from .5-10 Mhz including high temperature options. Consult Danatronics or one of our authorized representative for the proper use and recommendation for your application. [See More]

  • Instrument Type: Thickness gage; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Digital Industrial Vibration Sensor -- IVS-300
from Polytec, Inc.

he IVS-300 is the first choice for non-contact measurement on 'difficult' surfaces with poor light scattering characteristics and for the resolution of low vibration amplitudes requiring high resolution. All range and filter settings are software configured via a serial interface, leaving no risk of... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Optical / Laser
  • Applications: Worn Bearings and Dull Cutting Tools; Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion
MicroFocus Portable X-Ray Source -- Kevex™ PXS5-701SA
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The PXS5-701SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact small spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image quality. The PXS5- 701SA combines the... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Radiographic / X-ray
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- IMAGIX
from North Star Imaging, Inc.

The ImagiX is North Star Imaging ’s most compact system. The generous scanning envelope can handle products up to 5 in (12 cm) in size making it a great choice for laboratories, small electronics and R &D applications. SYSTEM CAPABILITIES. Advanced 2D X-ray inspection. 2D CT Slice... [See More]

  • Instrument Type: X-ray Generator / Source; Computed Tomographic System; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Compact Stowaway Dye Penetrant Inspection Station Model 533
from Johnson and Allen, Ltd.

The Compact Stowaway 533 is capable of performing all necessary steps for fast and efficient inspection, while taking up less space than conventional inspection lines. The drying oven and storm cabinet are stowed beneath the wash station, freeing up much needed space - Parts can be loaded for... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Free-Standing
  • Instrument Technology: Penetrant Testing System (Dye / FPI)
Ultrasonic Wall Thickness Measurement -- FISCHERSCOPE® UMP Series
from Fischer Technology, Inc.

Fischer's new precision and corrosion ultrasonic gauges are an ideal complement to the large product line of coating thickness and material testing handheld instruments. The FISCHERSCOPE® UMP 20, 40, and 100 are compact and robust gauges for quick and accurate measurements. The new FISCHERSCOPE® UMP... [See More]

  • Instrument Type: Thickness; Flaw Detectors; Corrosion Instruments
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Ultrasonic
  • Applications: Wall Thickness; Aircraft / Military Inspection
Tomography Machine -- Metrotom 1500
from Carl Zeiss Industrial Metrology, LLC

The Ideal Machine for a Wide Range of Parts. METROTOM 1500 - the ideal, CT-based coordinate measuring machine for a wide variety of applications regarding the size and material density. METROTOM 1500 was specially developed for a wide performance range to meet the different requirements encountered... [See More]

  • Instrument Type: Computed Tomographic System; Flaw Detectors
  • Applications: Inclusions; Pore / Void
  • Instrument Technology: Radiographic / X-ray
Automated Liquid Fluorescent Penetrant Inspection Systems
from Proceco Ltd.

Proceco's liquid penetrant and FPI processing equipment consists of multi-stage systems that integrate aqueous parts cleaning, surface preparation and surface treatment in one automated process. Proceco's automated FPI, systems are ideal for revealing flaws, cracks, fatigue signs and exposing metal... [See More]

  • Instrument Type: Flaw Detectors
Pipe and Weld X-Ray Inspection Systems
from VJ Technologies, Inc.

A major inspection challenge facing the boiler industries is to examine welds in tubing and plate during the manufacturing, erection, and start-up stages. In the steam generation business, billions are lost annually due to downtime caused by leaks in a plant's boiler tubes that is in commercial... [See More]

  • Instrument Type: Microfocus System; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Welded / Joint Inspection
Analog Ultrasonic Inspection System -- Ultraprobe® 100
from UE Systems, Inc.

The Ultraprobe ® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning... [See More]

  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Applications: Mechanical Inspection and Steam Traps; Leak Detection , Electrical Inspection
Gamma Ray Projectors -- 880 Delta Series Source Projectors
from Sentinel

Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable, lightweight and... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Radiographic / X-ray
  • Applications: Industrial Gamma Radiography; Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Magnetic Particle Inspection System -- MPI 3062
from DCM Tech Inc.

Magnetic Particle Inspection, MPI 3062. Machine Specifications. Coil. 16 ″ Diameter, 7500 ampere turn. Power Supply Output. 3000 amp AC. Electrical requirements. 230 V 1ph 100A. Floor Space required. 36 ″ x 86 ″. Shipping weight. 1600 lbs. Maximum part weight. 500 lbs. [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Applications: Automotive, Ferrous Industrial Parts; Automotive; Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Subsurface Crack Detection (optional feature); Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection
Digital Ultrasonic Flaw Detector -- EPOCH 1000
from Evident Scientific

The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation arrows... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Ultrasonic
  • Applications: Aircraft / Military Inspection; Coating Flaw / Holiday; General Corrosion Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
Single Element Transducers
from Danatronics Corporation

Danatronics offers a wide variety of single element transducers from .5-10 Mhz, including contact, composite, delay line and angle beam transducers. Consult Danatronics or one of our authorized representative for the proper use and recommendation for your application. [See More]

  • Instrument Type: Thickness gage; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
Industrial Vibration Sensor -- IVS-200
from Polytec, Inc.

Polytec's IVS-200 Industrial Vibration Sensor is a ruggedized laser Doppler vibrometer for non-contact, on-line production vibration testing. An eye-safe visible laser is aimed and focused onto the part being measured. IVS-200 is easily retrofitted into existing lines because the laser... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Optical / Laser
  • Applications: Worn Bearings and Dull Cutting Tools; Debonding / Bone Integrity; Manufacturing - Metals / Web; Subsurface Crack Detection; Surface Cracks / Abrasion
MicroFocus Portable X-Ray Source -- Kevex™ PXS5-722SA
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The Thermo Scientific Kevex PXS5-722SA is an X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses a side-window sealed tube and a high voltage power supply. An external digital or analog controller is available for driving the unit and setting... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Radiographic / X-ray
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X25
from North Star Imaging, Inc.

The X25 is quite possibly the most conveniently sized system on the market. The system offers all of the same creature features as the larger systems while still maintaining the ability to fit through a standard interior door. The X25 is well suited for small to medium sized objects. SYSTEM... [See More]

  • Instrument Type: X-ray Generator / Source; Computed Tomographic System; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Cylinder Head and Con Rod MPI Bench
from Johnson and Allen, Ltd.

Johnson and Allen are proud to say we can design and manufacture MPI bench units for almost any purpose. With a dedicated and highly experienced team, Johnson and Allen will consider any build. The unit pictured is one such bespoke unit; Designed from the ground up to inspect cylinder heads and... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Applications: Surface Cracks / Abrasion
Tomography Machine -- Metrotom 800
from Carl Zeiss Industrial Metrology, LLC

Your Choice for Compact Precision Parts. METROTOM 800 is tailored to the requirements of the injection molding industry. It meets all the requirements of mid-sized companies in the plastic, composite material and ceramic part industry. It also features an attractive price/performance ratio. Minimal... [See More]

  • Instrument Type: Computed Tomographic System; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Inclusions; Pore / Void
Pipeline Inspection Crawler -- VJT Alaska Crawler
from VJ Technologies, Inc.

VJT's pipeline inspection crawler brings together over 20 years of specialized skills and leading-edge technologies to create a revolutionary new real-time pipeline inspection unit. [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Crawler; Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Tube / Pipeline Defects
Digital Ultrasonic Detection System -- Ultraprobe® 10000
from UE Systems, Inc.

Inspect - Record Sounds - Store Information - Manage Data. The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data. [See More]

  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Applications: Electrical, Mechanical; Bearings, Gears, Pumps, Motors, leaks
Gamma Ray Projectors -- 959M SCAR Projector
from Sentinel

The Model 959M portable gamma radiographic exposure device is specifically designed as a Small Controlled Area Radiography (SCAR) system. The SCAR projector is used primarily for the radiography of standard or difficult joint geometries without disruption and the need for large barrier areas. The... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Magnetic Particle Inspection System -- MPI 4562 AC/DC
from DCM Tech Inc.

VERIFY SURFACE AND SUBSURFACE STRUCTURAL INTEGRITY IN: Industrial Crankshafts. Ferrous Parts. Aircraft Components. Landing Gear Components. FEATURES: Three selectable modes. Up to 4000 amp AC. 2500 amp HWDC. 5000 amp FWDC. Auto-Demag cycle. Pneumatic head and tail stock. Coil Diameters 16" or 20". [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Applications: Landing Gears, Ferrous Industrial Parts; Industrial and Aircraft; Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection
Ecoding Scanner Glider
from Evident Scientific

The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the following technologies: Conventional ultrasonics (UT). Phased array ultrasonics (PAUT). Eddy current (EC). Eddy current... [See More]

  • Instrument Type: Flaw Detectors; Corrosion Instruments
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Applications: Aircraft / Military Inspection; Machining / Grinding Damage; General Corrosion Detection; Surface Cracks / Abrasion
Ultrasonic Flaw Detector -- ECHO FD
from Danatronics Corporation

ECHO FD is our portable ultrasonic flaw detector in the same field-proven case as our popular ECHO series. Our ECHO FD represents a breakthrough in terms of cost, size and ease of use for your everyday flaw detector. ECHO FD can even toggle from a flaw detector, corrosion or precision thickness gage... [See More]

  • Instrument Type: Thickness gage; Flaw Detectors; Corrosion Instruments (optional feature)
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Ultrasonic
MicroFocus Portable X-Ray Source -- Kevex™ PXS5-927
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed tube, high voltage power supply and digital controller. It is operated with either a... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Radiographic / X-ray
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X3000
from North Star Imaging, Inc.

The X3000 is North Star Imaging ’s newest standard system. Whether you are inspecting small or large components, the X3000 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. SYSTEM CAPABILITIES. X-ray Energies... [See More]

  • Instrument Type: X-ray Generator / Source; Computed Tomographic System; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Free Standing MPI Bench Unit -- SBU 2000
from Johnson and Allen, Ltd.

The SBU-2000 is our entry point free standing bench unit. Built on a stable base which also acts a ink reservoir, this unit is capable of producing higher output currents than the smaller SBU-1000. Available with a range of accessories to aid in efficient processing the unit is capable of switching... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Free-Standing
  • Instrument Technology: Magnetic Particle System
T-Conveyor X-Ray Inspection System -- VJT T1600/T3200
from VJ Technologies, Inc.

VJ Inspection Systems T-conveyor x-ray inspection systems deliver unparalleled robustness and high contrast images at competitive pricing. [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Universal Multi-use X-ray Inspection
Digital Ultrasonic Detection System -- Ultraprobe® 3000
from UE Systems, Inc.

Here's a digital Ultraprobe that's versatile enough to cut energy waste and improve uptime while saving money, and improving the environment!. The Ultraprobe ® 3000 is a digital ultrasonic inspection, information, storage, and retrieval system that comfortably fits in the palm of your hand. [See More]

  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Applications: Mechanical, Electrical, Steam Trap; Compressed Air Leak Detection
Gamma Ray Projectors -- 979 Crawler Head
from Sentinel

The Model 979 crawler head is exclusively designed for use with gamma radiography crawlers containing a Selenium-75 source. It is compatible with (gamma crawler specific) mechanical and electromechanical actuators. Self propelled pipeline crawlers are inserted into pipelines with inner diameters of... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Magnetic Particle Inspection System -- MPI 4830B
from DCM Tech Inc.

A comprehensive selection of magnetic particle inspection machines for NDT non destructive testing are available from DCM Tech. The MPI 2400 is a basic horizontal magnetic particle inspection machine with a swivel coil external prods, providing economical flaw detection. The MPI 3062 series of... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Magnetic Particle System
  • Applications: Automotive, Ferrous Industrial Parts; Automotive; Aircraft / Military Inspection; Inclusions; Machining / Grinding Damage; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection
Girth Weld Inspection System -- PipeWIZARD
from Evident Scientific

The PipeWIZARD is an automated girth weld inspection system using phased array and conventional UT techniques (AUT). Specially designed for in-site weld-to-weld inspection in extreme environments, on-shore and off-shore. [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Ultrasonic
  • Applications: Tube / Pipeline Defects
MicroFocus X-Ray Source -- Kevex™ PXS10-16W
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

An integrated X-Ray source in one compact package. Operated with either a Windows user interface, RS232 port. Installation and set-up is straightforward. Key Features: Up to 16W operation throughout the range 45kV - 130kV. Operating Voltage range 45kV - 130kV enables use with a wide range of... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Radiographic / X-ray
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X3500
from North Star Imaging, Inc.

The X3500 is the standalone manipulator from North Star Imaging ’s newest system, the X3000. Whether you are inspecting small or large components, the X3500 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. [See More]

  • Instrument Type: X-ray Generator / Source; Computed Tomographic System; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Free Standing MPI Medium Bench Unit -- MBU 2000
from Johnson and Allen, Ltd.

The MBU is half way house between our smaller SBU's and our larger LBU's. Available with a range of accessories to aid in efficient processing the unit is capable of switching between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a... [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Free-Standing
  • Instrument Technology: Magnetic Particle System
VERTEX SERIES A -- A-75
from VJ Technologies, Inc.

Our Vertex Series-A is a versatile, all purpose X-Ray system with a new modular design based on solid SRT engineering and offering a 20" x 24" Inspection area with 100% coverage. [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Electronic Components and Assemblies
Digital Ultrasonic Detection System -- Ultraprobe® 9000
from UE Systems, Inc.

All the advantages of Digital with the feel of Analog. The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to operate, you'll... [See More]

  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Applications: Electrical and Mechanical Inspection; Bearing, Cavitation, Gears, Pumps
Gamma Ray Projectors -- TEN865 865 Projector
from Sentinel

The SENTINELTM Model 865 source projector is a Type B(U) package and consists of a stainless steel housing sealed against tampering or the entrance of dirt or water. It is ideal for underwater radiography. The projector has been proven in sea water at depths up to 2000 ft (609 m). The source is... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Inclusions; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
HTHA Probe -- 10DL32-9.6X5-A28
from Evident Scientific

Cover More of the Weld and HAZ-Angle-Beam DLA Probe (A28) [See More]

  • Instrument Type: Thickness; Flaw Detectors
  • Applications: Tube / Pipeline Defects; Welded / Joint Inspection
MicroFocus X-Ray Source -- Kevex™ PXS10-65W
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The maximum 500 µA beam current at 130kV for the PXS10-65W results in 65W operation. The optional PXS10-800 is available as a variant which offers 800 µA maximum beam current with the limitation of 65W maximum operating power. They are operated using either a Thermo Kevex X-ray supplied... [See More]

  • Instrument Type: X-ray Generator / Source; Flaw Detectors
  • Form Factor: Bench / Rack / Cabinet
  • Instrument Technology: Radiographic / X-ray
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X50
from North Star Imaging, Inc.

The X50 is one of NSI ’s most popular models for electronics, aerospace components and medical devices. It offers an excellent balance of power and space sensitivity. The system can handle products up to 12 in (30 cm) in size while seated nicely in your failure analysis lab or busy production... [See More]

  • Instrument Type: X-ray Generator / Source; Computed Tomographic System; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Aircraft / Military Inspection; Coating Flaw / Holiday; Manufacturing - Metals / Web; Tube / Pipeline Defects; Subsurface Crack Detection; Pore / Void; Welded / Joint Inspection
Portable AC Yokes with 'AC-EAZY' Powerbelt -- JAY-PAC
from Johnson and Allen, Ltd.

Using the market proven JAY and JAYSON electromagnets as a base, Johnson and Allen researched and developed ways of making them portable. Unwilling to retreat from this task and using DC yokes as an easy way out, we wanted a way of maintaining the sought after "skin effect" created by AC yokes... [See More]

  • Instrument Type: Flaw Detectors
  • Instrument Technology: Electromagnetic Acoustic Resonance
VERTEX X-Ray System -- Series-CT
from VJ Technologies, Inc.

The VJ Electronix Vertex Series-CT is a dedicated Computed Tomography X-Ray system designed to provide the high accuracy and reliability required to perform 3D analysis of the inner structure of any specimen while still capable of the highest quality 2D inspection. [See More]

  • Instrument Type: Computed Tomographic System; Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Radiographic / X-ray
  • Applications: Electronic Components and Assemblies
Digital Ultrasonic Inspection System -- Ultraprobe® 15,000 Touch
from UE Systems, Inc.

What would the future be like if equipment was tested so effectively, so safely, so intuitively that catastrophic failure and energy waste became terms of the past?For the past three decades, the manufacturers at UE Systems have been working on a super detection system that combines state-of-the-art... [See More]

  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Optical / Laser; Ultrasonic
  • Applications: Electrical and Mechanical Inspection; Leak Detection , Electrical Inspection; Packaging Defects / Leaks
Live Video X-ray System -- Portable Security
from Sentinel

OpenVisionTM live video x-ray system achieves real-time inspection and investigation of unattended and suspicious item situations. OpenVisionTM is lightweight and flexible, enabling mission specific configurations. OpenVisionTM reduces risk while investigating a potential threat and can be deployed... [See More]

  • Instrument Type: Flaw Detectors
In-Line ERW Tube Inspection
from Evident Scientific

The ERW In-Line uses phased array technology to inspect weld seam and the heat-affected zone (HAZ) of electrical resistance welded (ERW) tubes. The head rotation capability allows each probe independent movement from -120 to +120 degrees for weld tracking. [See More]

  • Instrument Type: Flaw Detectors
  • Form Factor: Monitoring System
  • Instrument Technology: Acoustic Emission or Noise Detector
  • Applications: Tube / Pipeline Defects