Ultrasonic Nondestructive Testing (NDT) Equipment

63 Results
Flaw Detector -- PCE-FD 20
from PCE Instruments / PCE Americas Inc.

PCE-FD 20 is a portable ultrasonic flaw detector with a large LCD screen that displays A-scan maps of ultrasonic signals as well as B-scan cross sections. Ideal for use in mechanical engineering, aerospace and metallurgical applications, this high-frequency ultrasound-based defectoscope uses a... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Flaw Detectors
  • Applications: Mechanical Engineering, Aerospace and Metallurgical Applications; Welded / Joint Inspection
Cygnus 1 Ex
from Cygnus Instruments Limited

Cygnus Instruments Limited. An Intrinsically Safe Ex gauge, designed for taking reliable thickness measurements in all hazardous gas Zones (0, 1 & 2), coal mines and combustible dust Zones (21, 22). The Cygnus 1 Ex Ultrasonic Thickness Gauge is a rugged, handheld, intrinsically safe instrument... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Ultrasonic Leak Detector -- Model 9207
from EXAIR

The Model 9207 Ultrasonic Leak Detector (ULD) is a hand-held, high quality instrument that can locate costly leaks in a compressed air system. When a leak is present, an audible tone can be heard (with the use of the included earbuds) and the LED display will light. Testing the various unions,... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Cygnus 2+ Hands Free
from Cygnus Instruments Limited

The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials (including plastics) and metals of any level of corrosion and pitting. Key keatures include: •... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Cygnus 4 General Purpose
from Cygnus Instruments Limited

The Cygnus 4 General Purpose thickness gauge uses the Multiple-Echo technique to accurately measure metal thickness without removing protective coatings. This compact gauge is light but tough and truly simple to use with its intuitive menu. Key keatures include: • Multiple-Echo mode for... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Cygnus 4+ General Purpose
from Cygnus Instruments Limited

The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for easy reporting and analysis. Used with Cygnus High Temperature Probe, the Cygnus 4+ can measure... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Cygnus 6+ PRO
from Cygnus Instruments Limited

The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the Cygnus 6+ PRO can measure remaining wall thickness of high-temperature, in-service assets without... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Cygnus DIVE Underwater
from Cygnus Instruments Limited

The Cygnus DIVE is a robust, wrist-mountable ultrasonic underwater thickness gauge - providing an invaluable free hand while performing Ultrasonic Thickness Measurement (UTM) underwater. The large, bright display with Live A-scan is easily viewable by both the diver and his camera - even in the... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Cygnus Mini ROV Mountable
from Cygnus Instruments Limited

The Cygnus Mini ROV Mountable thickness gauge has been specially designed to be mounted onto small observation ROVs with or without a manipulator facility. Built in conjunction with VideoRay, this subsea thickness gauge will allow the operator to carry out an ultrasonic thickness measurement in... [See More]

  • Instrument Technology: Ultrasonic
Cygnus ROV Mountable
from Cygnus Instruments Limited

Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge, ROV MK5 UTG Kit (depth rated to 500 meters (1,640 ft)). This gauge is versatile and designed to measure metal thickness in the harshest subsea operating conditions - without the... [See More]

  • Instrument Technology: Ultrasonic
Cygnus ROV UTM
from Cygnus Instruments Limited

Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge (depth rated to 3,000m) with live A-scan and piezo-composite probe. This gauge is versatile and designed to measure metal thickness in the harshest subsea operating conditions -... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Ultrasonic Inspection System -- Model VPE-1000
from Benchmark Maintenance Services, Inc.

Ultrasonic Inspection instruments are used by Maintenance Technicians to detect many common problems in industry today. Bearing failure or lubrication problems, leaking valves and cylinder by pass, steam monitoring, air leaks or vacuum leaks just to name a few of the uses of these versatile... [See More]

  • Instrument Technology: Ultrasonic
Sensor With Integrated Data Logger For Precise Wall Thickness Measurement -- SONOWALL 50
from SONOTEC Ultraschallsensorik Halle GmbH

The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall thickness gauge... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Ultrasonic Cross-Hole Test Instrument -- WCH4
from M.A.E. Apparecchiature Elettroniche srl

WCH4 is an innovative modular wireless instrument for cross-hole tests on foundation poles. System core are motorized reels electronically controlled on which are mounted high-power borehole probes for cross-hole investigations on foundation poles, diaphragms, and all those infrastructural cement or... [See More]

  • Instrument Technology: Ultrasonic
  • Applications: Microstructure; Cross-Hole Test on Foundation Poles
  • Form Factor: Monitoring System
ClampOn DSP PIG Detector -- Topside
from ClampOn, Inc.

Non-Intrusive, passive device [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Monitoring System
  • Instrument Type: PIG Detector
  • Applications: Particle/Pig Detect, Spectrum Analysis
Corrosion Thickness Gage -- ECHO 9
from Danatronics Corporation

Danatronics offers our newest ultrasonic thickness gage line, the ECHO 9 series. ECHO 9 represents our most advanced thickness gage ever. ECHO 9 offers a 3.5" high resolution sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, data logger with up to 32GB of SD... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Thickness gage; Corrosion Instruments
  • Applications: General Corrosion Detection
Bar Inspection System (BIS)
from Evident Scientific

The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is based on a unique "Floating Head" concept (PA) and on a "Wear Shoes" concept (ECA) for a constant optimal positioning of probes;... [See More]

  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Form Factor: Monitoring System
  • Instrument Type: Flaw Detectors
  • Applications: Machining / Grinding Damage
Ultrasonic Leak Detector -- 90061
from Nex Flow Air Products Corp.

The Flex.US Ultrasonic Leak Detector is a hand held, high quality compressed air leak detection system that has all the features necessary for flexible use in finding costly air leaks. The FLEX.US ultrasonic leak detector kit comes with the FLEX.US unit, carrying case, and manual and utilizes two AA... [See More]

  • Instrument Technology: Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Flaw Detectors
  • Applications: Compressed Air Leak Detection; Packaging Defects / Leaks
Compact Ultrasonic Testing Device for Preventitive Maintenance -- Sonus PD
from IRISS, Inc.

The SONUS PD is specifically designed for Partial Discharge (PD) and Airborne Emission (AE) detection on Medium and High Voltage Switchgear. The unit detects Transient Earth Voltage (TEV) signals generated by internal partial discharge as well as ultrasound acoustic discharge generated by surface... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Analog Ultrasonic Detection System -- Ultraprobe® 2000
from UE Systems, Inc.

Designed for ease of use, it often takes no more than 15 minutes to become competent in testing with the ULTRAPROBE ® 2000 Kit Complete. Fast accurate diagnosis through the ULTRAPROBE 2000 System will dramatically reduce unplanned down time and shorten planned outage time. The ULTRAPROBE is the... [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Electrical and Mechanical Inspection; Leak Detection , Electrical Inspection
Ultrasonic Wall Thickness Measurement -- FISCHERSCOPE® UMP Series
from Fischer Technology, Inc.

Fischer's new precision and corrosion ultrasonic gauges are an ideal complement to the large product line of coating thickness and material testing handheld instruments. The FISCHERSCOPE® UMP 20, 40, and 100 are compact and robust gauges for quick and accurate measurements. The new FISCHERSCOPE® UMP... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Thickness; Flaw Detectors; Corrosion Instruments
  • Applications: Wall Thickness; Aircraft / Military Inspection
Ultrasonic Inspection System -- Model VPX-WR
from Benchmark Maintenance Services, Inc.

The model VPX-WR is the BEST system available for air leak detection, especially in the loudest environments. Ultra-durable, waterproof design.!. Easy to use Single control operation. 20 to 100kHz range. NO tuning!. Output to analyzer; converted or RAW signal.!. Only unit with DND Technology!. When... [See More]

  • Instrument Technology: Ultrasonic
SONOSCAN Angle Beam Probes
from SONOTEC Ultraschallsensorik Halle GmbH

Our ergonomically-designed angle beam probes for non-destructive testing (NDT), part of the SONOSCAN probe series, are designed to check for cracks and occlusions in metals. They are used primarily in the metalworking industry for the inspection of weld seams. SONOSCAN probes are efficient, robust... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Ultrasonic Pulse Velocity and Sonic Test Instrument -- SONIC15
from M.A.E. Apparecchiature Elettroniche srl

SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of 7 ’... [See More]

  • Instrument Technology: Ultrasonic
  • Applications: Microstructure; Sonic Tests on Masonry
  • Form Factor: Portable / Handheld / Mobile
Corrosion Thickness Gage -- EHC-03
from Danatronics Corporation

Danatronics is pleased to welcome our EHC-03 to our corrosion thickness gage family. The EHC-03 is designed to accurately and non-destructively measure metal structures subject to corrosion. The EHC-03 is packaged in our field proven IP54 case used in our popular EHC-09 and UPG-07 series of... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Thickness gage; Corrosion Instruments
  • Applications: General Corrosion Detection
Digital Ultrasonic Flaw Detector -- EPOCH 1000
from Evident Scientific

The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation arrows... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Flaw Detectors
  • Applications: Aircraft / Military Inspection; Coating Flaw / Holiday; General Corrosion Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
Ultrasonic Testing Device for Preventitive Maintenance -- Sonus XT
from IRISS, Inc.

The versatility of Sonus XT makes it ideally suited to work with any plant maintenance program and the perfect complement to other Predictive Maintenance (PDM) Technology. Ultrasound detection can be utilized to detect early warning signs of equipment failure and to conduct energy conservation... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
  • Applications: Closed panel Airborne Ultrasound inspections of Switchgear, Panel boards, Transformers, Motor Control Centers, Process Equipment
Analog Ultrasonic Inspection System -- Ultraprobe® 100
from UE Systems, Inc.

The Ultraprobe ® 100 is the perfect fit for someone looking for cost-effective analog ultrasonic inspection technology. The Ultraprobe senses high frequency sounds produced by operating equipment, leaks and electrical discharges. It then electronically translates these signals by heterodyning... [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Mechanical Inspection and Steam Traps; Leak Detection , Electrical Inspection
SONOSCAN Immersion Probes
from SONOTEC Ultraschallsensorik Halle GmbH

The SONOSCAN immersion probes are designed for the non-destructive testing (NDT) of mainly metals and plastics for the smallest of material defects. For example, metal components can be tested for fusion defects in soldered joints, welding defects, cracks or porosity. In addition to use in the area... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Ultrasonic Pulse Velocity Instrument -- CRONOSONIC
from M.A.E. Apparecchiature Elettroniche srl

Cronosonic is an instrument for ultrasonic pulse velocity through transparency which can be used to investigate poles, truss, diaphragms, laboratory samples and many other structures made of concrete or stone. It performs measurements with direct, indirect and semi direct method. Very compact... [See More]

  • Instrument Technology: Ultrasonic
  • Applications: Microstructure; Concrete or Stone Tests
  • Form Factor: Portable / Handheld / Mobile
Corrosion Thickness Gage -- EHC-09 Color
from Danatronics Corporation

Danatronics offers our EHC-09 Color Wave series as the top of the line gages for corrosion applications. The EHC-09 Color Wave offers many standard and practical features including a sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, 100K thickness reading... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Thickness gage; Corrosion Instruments
  • Applications: General Corrosion Detection
Ecoding Scanner Glider
from Evident Scientific

The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the following technologies: Conventional ultrasonics (UT). Phased array ultrasonics (PAUT). Eddy current (EC). Eddy current... [See More]

  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Flaw Detectors; Corrosion Instruments
  • Applications: Aircraft / Military Inspection; Machining / Grinding Damage; General Corrosion Detection; Surface Cracks / Abrasion
Digital Ultrasonic Detection System -- Ultraprobe® 10000
from UE Systems, Inc.

Inspect - Record Sounds - Store Information - Manage Data. The Ultraprobe 10,000 brings Ultrasound Inspection technology to a whole new level. With this one system, inspectors can perform condition analysis, record sounds, store and manage data. [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Electrical, Mechanical; Bearings, Gears, Pumps, Motors, leaks
Ultrasonic Flaw Detector -- SONOSCREEN ST 10
from SONOTEC Ultraschallsensorik Halle GmbH

Designed with ergonomic and strictly functional characteristics in mind, the new SONOSCREEN ST 10 ultrasonic flaw detector from Sonotec GmbH boasts a user-friendly menu navigation system. This improves testing reliability and saves valuable testing time.Weld seam testing accounts for 70 percent of... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Monitoring System
  • Instrument Type: Flaw Detectors
  • Applications: Wall Thickness; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
Corrosion Thickness Gage -- EHC-09 Monochrome
from Danatronics Corporation

Danatronics most popular thickness gages are those in our EHC-09 series. With thousands of units in the field, our durable, custom molded case with raise rubber keypad is IP54 rated and has proven it can handle your toughest jobs (this is bad help fix). The EHC-09 series is available in 6 models to... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Thickness gage; Corrosion Instruments
  • Applications: General Corrosion Detection
Girth Weld Inspection System -- PipeWIZARD
from Evident Scientific

The PipeWIZARD is an automated girth weld inspection system using phased array and conventional UT techniques (AUT). Specially designed for in-site weld-to-weld inspection in extreme environments, on-shore and off-shore. [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Monitoring System
  • Instrument Type: Flaw Detectors
  • Applications: Tube / Pipeline Defects
Digital Ultrasonic Detection System -- Ultraprobe® 3000
from UE Systems, Inc.

Here's a digital Ultraprobe that's versatile enough to cut energy waste and improve uptime while saving money, and improving the environment!. The Ultraprobe ® 3000 is a digital ultrasonic inspection, information, storage, and retrieval system that comfortably fits in the palm of your hand. [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Mechanical, Electrical, Steam Trap; Compressed Air Leak Detection
Vertical Probes - For Non-Destructive Testing -- SONOSCAN
from SONOTEC Ultraschallsensorik Halle GmbH

The SONOSCAN vertical probes for non-destructive testing (NDT) have been specifically designed for the testing of mainly metals and plastics for the smallest of material defects. The probes can be used, for example, for the detection of fusion defects in soldered joints, welding defects, cracks or... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector
Ultrasonic Flaw Detector -- ECHO FD
from Danatronics Corporation

ECHO FD is our portable ultrasonic flaw detector in the same field-proven case as our popular ECHO series. Our ECHO FD represents a breakthrough in terms of cost, size and ease of use for your everyday flaw detector. ECHO FD can even toggle from a flaw detector, corrosion or precision thickness gage... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Thickness gage; Flaw Detectors; Corrosion Instruments (optional feature)
Multichannel Ultrasonic Industrial Flaw Detector -- Omniscan iX
from Evident Scientific

The OmniScan ® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy integration... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Flaw Detectors; Conductivity / Resistivity Instruments
  • Applications: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; Inclusions; Tube / Pipeline Defects; General Corrosion Detection; Subsurface Crack Detection; Surface Cracks / Abrasion; Welded / Joint Inspection
Digital Ultrasonic Detection System -- Ultraprobe® 9000
from UE Systems, Inc.

All the advantages of Digital with the feel of Analog. The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to operate, you'll... [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Electrical and Mechanical Inspection; Bearing, Cavitation, Gears, Pumps
Wall Thickness Guage For Measurement Of Corroded Surfaces And Surfaces With Protective Coatings -- SONOWALL 60
from SONOTEC Ultraschallsensorik Halle GmbH

The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials. The wall thickness... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Ultrasonic Thickness Gage -- ECHO 7
from Danatronics Corporation

Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 7 series. ECHO 7 represents our most advanced thickness gage ever. ECHO 7 offers a 3.5" high resolution sunlight readable color display with live A-Scan, use of a wide variety of contact, delay line and immersion probes... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Thickness gage; Corrosion Instruments
  • Applications: General Corrosion Detection
Multichannel Ultrasound System -- QuickScan UT
from Evident Scientific

This system offers many powerful features ideally suited to high-speed ultrasound inspections, such as in-line testing, and is managed by Quickview advanced software designed for ultrasonic and eddy current inspection. [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Bench / Rack / Cabinet
Digital Ultrasonic Inspection System -- Ultraprobe® 15,000 Touch
from UE Systems, Inc.

What would the future be like if equipment was tested so effectively, so safely, so intuitively that catastrophic failure and energy waste became terms of the past?For the past three decades, the manufacturers at UE Systems have been working on a super detection system that combines state-of-the-art... [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Optical / Laser; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Electrical and Mechanical Inspection; Leak Detection , Electrical Inspection; Packaging Defects / Leaks
Ultrasonic Thickness Gage -- ECHO 8
from Danatronics Corporation

Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 8 series. ECHO 8 represents our most advanced thickness gage ever combining dual and single element transducers all in one small package. ECHO 8 offers a 3.5" high resolution sunlight readable color display with live... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Thickness gage; Corrosion Instruments
  • Applications: General Corrosion Detection
Multigroup, Multimode Ultrasonic Flaw Detector -- OmniScan X3
from Evident Scientific

OmniScan ® X3 phased array flaw detector with TFM Confidence You Can See. The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM) images and advanced visualization capabilities, enable you to complete your inspection with greater... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Flaw Detectors; Corrosion Instruments
  • Applications: HTHA inspection; Inclusions; Tube / Pipeline Defects; General Corrosion Detection; Pressure Vessel Flaws / Cracks; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection
Remote Monitor -- Ultra-Trak750™
from UE Systems, Inc.

Sense ultrasonic amplitude changes and guard against unplanned downtime!. The Ultra-Trak ™ 750 shows you early warning signs of: Mechanical failure. Valve leakage. Flow disruption. Arcing by detecting changes of ultrasonic amplitude. How it Works: The Ultra-Trak ™ senses high frequency... [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Monitoring System
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Mechanical Failure; Valve Leakage
Ultrasonic Thickness Gage -- UPG-07 Color
from Danatronics Corporation

Our UPG-07 Color Wave series is the ideal unit to non-destructively test the wall thickness for manufactured parts requiring unprecedented accuracy and resolution. The UPG-07 Color series utilizes single element transducers and offers a 30 Mhz, square wave pulser, .0001" or 1 micron resolution with... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Thickness gage
Portable Flaw Detector -- EPOCH® 6LT
from Evident Scientific

Elevate Your Inspections. Don ’t compromise on the inspection capabilities of your flaw detector. The EPOCH ® 6LT portable flaw detector combines the functionality of a powerful ultrasonic flaw detection device with a form factor designed to thrive in rope access and high portability... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Flaw Detectors
  • Applications: Offshore Platform Inspections, In-Service Wind Turbines, Bridge and Structural Stell Inspections; Aircraft / Military Inspection; Tube / Pipeline Defects; General Corrosion Detection; Rail Inspection; Welded / Joint Inspection
Ultrasonic Condition Alert Remote Monitor -- UCA 586
from UE Systems, Inc.

The UCA 586 sensor is economically priced and is specifically designed for contact applications. Examples of these applications include: This sensor is economically priced and is specifically designed for contact applications. A list of potential application uses is below: I. Highly viscous fluid... [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Monitoring System
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Valve Leak Monitor; Bearing and Gearbox Monitor; Packaging Defects / Leaks
Ultrasonic Thickness Gage -- UPG-07 Monochrome
from Danatronics Corporation

UPG-07 Series of hand held ultrasonic precision gages are available in 4 models. Our UPG-07 series is the ideal unit to non-destructively test the wall thickness for manufactured parts requiring unprecedented accuracy and resolution. The UPG-07 series utilizes single element transducers and offers a... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Thickness gage
Rotating Billet Inspection System (RBIS)
from Evident Scientific

In order to inspect round, large-diameter billets, Olympus has developed high-speed inspection systems, which reach the highest quality standard without any compromise to productivity. [See More]

  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Form Factor: Monitoring System
Ultrasonic Lubrication Detector -- Ultraprobe® 201 Grease Caddy
from UE Systems, Inc.

Benefits: Prolong equipment life. Prevent over lubrication. Save on man-hours. Save on operating costs. Improve maintenance efficiencies. UE Systems' unique heterodyning and acoustic filtration system helps you isolate and clearly hear bearing sounds in most noisy plant environments. UE Systems'... [See More]

  • Instrument Technology: Air / Structure Borne; Acoustic Emission or Noise Detector; Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
  • Instrument Type: Condition Monitor / Fault Detector; Flaw Detectors
  • Applications: Lubrication; Lubrication Levels