R134a Refrigeration Compressors and Air Conditioning Compressors

16 Results
Bristol Reciprocating Refrigeration Compressors -- NF11FX-1
from ISC Sales, Inc.

Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons... [See More]

  • Refrigerant Options: R134a
  • Rating Refrigerant: R134A
  • Input Power: 224
  • Power Source: 115/60/1
Compressor -- EG130HLR
from EMBRACO

Motor Type: RSIR-CSIR. Displacement: 10.61 cm^3. Lubricant Type: ISO22. Lubricant Charge: 230 mL. Starting Torque: LST [See More]

  • Refrigerant Options: R134a
  • Input Power: 249
  • Capacity: 0.31
  • Rating Refrigerant: R-134a
Reciprocating Compressors for HFC/HFO/HCFC Refrigerants
from Frascold S.P.A.

Wide range of models with 2, 4, 6 or 8 cylinders, displacement from 4 to 239 m3/h [50Hz] and nominal power from 0.5 to 80 HP. The compressors can be used for a vast range of applications, in single, multi-compressor and cascade systems; the whole range can operate with an inverter. Appropriate for... [See More]

  • Refrigerant Options: R134a; HFC/HCFC/HFO, R1234ze
  • Displacement: 239
  • Input Power: 59692
  • Construction: Piston
Compressors for Air Conditioning Applications
from Danfoss A/S

Compressors for air conditioning, providing enhanced comfort, efficiency and sustainability for rooftops and chillers, commercial applications with refrigerants R410A, R407C, R134a and R22. Danfoss inverter reciprocating compressor solutions for light commercial air conditioning and process cooling. [See More]

  • Refrigerant Options: R22; R134a; R407c; R410A,
  • Construction: Scroll; Reciprocating
  • Power Source: 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Rotary Screw Refrigerant Compressor
from FS-Curtis

Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male and female rotors... [See More]

  • Refrigerant Options: R22; R134a; R407c
  • Displacement: 998
  • Capacity: 774.00
Embraco Reciprocating Refrigeration Compressors -- EMIS30HHR1
from ISC Sales, Inc.

Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons... [See More]

  • Refrigerant Options: R134a
  • Rating Refrigerant: R134A
  • Input Power: 74.61
  • Power Source: 115/60/1
Compressor -- EM20HBR
from EMBRACO

Motor Type: RSIR. Displacement: 2.27 cm^3. Lubricant Type: ISO22. Lubricant Charge: 160 mL. Starting Torque: LST [See More]

  • Refrigerant Options: R134a
  • Input Power: 62.18
  • Capacity: 0.05
  • Rating Refrigerant: R-134a
Compressors for Refrigeration Applications
from Danfoss A/S

The compressors are dedicated to light commercial and commercial refrigeration applications with refrigerants R407A, R407C, R407F, R134a, R290, R404A/R507A, R600a and R22. Both brazed and rotolock connections are available for most of the compressors. Danfoss inverter reciprocating compressor... [See More]

  • Refrigerant Options: R22; R134a; R404a; R407c; R507; R407F, R407A
  • Construction: Reciprocating
Panasonic Rotary Air Conditioning Compressors - T Series -- 6TD046UAA41
from ISC Sales, Inc.

Panasonic Air Conditioning Compressors provide customers the world's foremost product quality and technology, field tested in all regions of the world. As a global leader in rotary compressors, our research and development efforts enable us to satisfy the specific design objectives, performance and... [See More]

  • Refrigerant Options: R134a
  • Rating Refrigerant: R-134A
  • Capacity: 0.59
  • RLA: 2.4
Compressor -- FF10HBK
from EMBRACO

Motor Type: RSIR-CSIR. Displacement: 9.04 cm^3. Lubricant Type: ISO22. Lubricant Charge: 280 mL. Starting Torque: LST [See More]

  • Refrigerant Options: R134a
  • Input Power: 187
  • Capacity: 1.04
  • Rating Refrigerant: R-134a
Compressor -- NE1121Z
from EMBRACO

Motor Type: RSIR. Displacement: 9.26 cm^3. Lubricant Type: ISO22. Lubricant Charge: 350 mL. Starting Torque: LST [See More]

  • Refrigerant Options: R134a
  • Input Power: 187
  • Capacity: 0.25
  • Rating Refrigerant: R-134a
Compressor -- NJ6220Z
from EMBRACO

Motor Type: CSIR. Displacement: 26.11 cm^3. Lubricant Type: ISO22. Lubricant Charge: 750 mL. Starting Torque: HST [See More]

  • Refrigerant Options: R134a
  • Input Power: 746
  • Capacity: 2.66
  • Rating Refrigerant: R-134a
Compressor -- NT2140Z
from EMBRACO

Motor Type: CSIR. Displacement: 20.44 cm^3. Lubricant Type: ISO22. Lubricant Charge: 450 mL. Starting Torque: HST [See More]

  • Refrigerant Options: R134a
  • Input Power: 373
  • Capacity: 0.58
  • Rating Refrigerant: R-134a
Compressor -- VEGD6H
from EMBRACO

Motor Type: BPM. Displacement: 6.44 cm^3. Lubricant Type: ISO10. Lubricant Charge: 350 mL. Starting Torque: LST [See More]

  • Refrigerant Options: R134a
  • Input Power: 149
  • Capacity: 0.09
  • Rating Refrigerant: R-134a
Compressor -- VEMY3H
from EMBRACO

Motor Type: BPM. Displacement: 3 cm^3. Lubricant Type: ISO10. Lubricant Charge: 220 mL. Starting Torque: LST [See More]

  • Refrigerant Options: R134a
  • Input Power: 74.61
  • Capacity: 0.04
  • Rating Refrigerant: R-134a
Compressor -- VNEK610Z
from EMBRACO

Motor Type: BPM. Displacement: 9.99 cm^3. Lubricant Type: ISO22. Lubricant Charge: 500 mL. Starting Torque: HST [See More]

  • Refrigerant Options: R134a
  • Rating Refrigerant: R-134a
  • Capacity: 1.23
  • EER: 1.78