R404a Refrigeration Compressors and Air Conditioning Compressors

9 Results
Refrigerant / HVAC Compressors
from Bristol Compressors International, Inc.

Bristol Compressors International, LLC is committed to delivering product excellence in quality and reliability; our people are dedicated to providing world-class customer service, value, delivery and technical support to our global HVACR customers. Our product versatility allows customers to select... [See More]

  • Refrigerant Options: R22; R404a; R407c
  • Rating Refrigerant: R22, R407C, R404A, R410A
  • Capacity: 29.13
  • Power Source: 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
Compressors for Refrigeration Applications
from Danfoss A/S

The compressors are dedicated to light commercial and commercial refrigeration applications with refrigerants R407A, R407C, R407F, R134a, R290, R404A/R507A, R600a and R22. Both brazed and rotolock connections are available for most of the compressors. Danfoss inverter reciprocating compressor... [See More]

  • Refrigerant Options: R22; R134a; R404a; R407c; R507; R407F, R407A
  • Construction: Reciprocating
Compressor -- EMT2117GK
from EMBRACO

Motor Type: CSIR. Displacement: 4.5 cm^3. Lubricant Type: ISO22. Lubricant Charge: 180 mL. Starting Torque: HST [See More]

  • Refrigerant Options: R404a
  • Input Power: 187
  • Capacity: 0.24
  • Rating Refrigerant: R-404A
Danfoss Reciprocating Refrigeration Compressors -- NF5.5CLX-1
from ISC Sales, Inc.

Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons... [See More]

  • Refrigerant Options: R404a
  • Rating Refrigerant: R404A
  • Input Power: 224
  • Power Source: 115/60/1
Compressor -- NE2125GK
from EMBRACO

Motor Type: CSIR. Displacement: 8.77 cm^3. Lubricant Type: ISO22. Lubricant Charge: 350 mL. Starting Torque: HST [See More]

  • Refrigerant Options: R404a
  • Input Power: 249
  • Capacity: 0.34
  • Rating Refrigerant: R-404A
Embraco Reciprocating Refrigeration Compressors -- NEK2125GK1
from ISC Sales, Inc.

Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons... [See More]

  • Refrigerant Options: R404a
  • Rating Refrigerant: R404A
  • Input Power: 224
  • Power Source: 115/60/1
Compressor -- NJ2192GK
from EMBRACO

Motor Type: CSCR. Displacement: 26.11 cm^3. Lubricant Type: ISO22. Lubricant Charge: 750 mL. Starting Torque: HST [See More]

  • Refrigerant Options: R404a
  • Input Power: 933
  • Capacity: 1.32
  • Rating Refrigerant: R-404A
Compressor -- NT2168GK
from EMBRACO

Motor Type: CSCR. Displacement: 14.5 cm^3. Lubricant Type: ISO22. Lubricant Charge: 450 mL. Starting Torque: HST [See More]

  • Refrigerant Options: R404a
  • Rating Refrigerant: R-404A
  • Capacity: 0.35
  • EER: 0.8800
Compressor -- VNEK212GK
from EMBRACO

Motor Type: BPM. Displacement: 12.11 cm^3. Lubricant Type: ISO22. Lubricant Charge: 500 mL. Starting Torque: HST [See More]

  • Refrigerant Options: R404a
  • Rating Refrigerant: R-404A
  • Capacity: 0.24
  • EER: 0.9600