R407c Refrigeration Compressors and Air Conditioning Compressors
from EMBRACO
Motor Type: RSCR. Displacement: 21.71 cm^3. Lubricant Type: ISO22. Lubricant Charge: 750 mL. Starting Torque: LST [See More]
- Refrigerant Options: R407c
- Input Power: 746
- Capacity: 2.65
- Rating Refrigerant: R-407C
from ISC Sales, Inc.
Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral orbiting in path defined by a matching... [See More]
- Refrigerant Options: R22; R407c
- Input Power: 1865
- Capacity: 9.56
- Rating Refrigerant: R22/R407C
from FS-Curtis
Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male and female rotors... [See More]
- Refrigerant Options: R22; R134a; R407c
- Displacement: 998
- Capacity: 774.00
from Danfoss A/S
Compressors for air conditioning, providing enhanced comfort, efficiency and sustainability for rooftops and chillers, commercial applications with refrigerants R410A, R407C, R134a and R22. Danfoss inverter reciprocating compressor solutions for light commercial air conditioning and process cooling. [See More]
- Refrigerant Options: R22; R134a; R407c; R410A,
- Construction: Scroll; Reciprocating
- Power Source: 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
from Bristol Compressors International, Inc.
Bristol Compressors International, LLC is committed to delivering product excellence in quality and reliability; our people are dedicated to providing world-class customer service, value, delivery and technical support to our global HVACR customers. Our product versatility allows customers to select... [See More]
- Refrigerant Options: R22; R404a; R407c
- Rating Refrigerant: R22, R407C, R404A, R410A
- Capacity: 29.13
- Power Source: 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
from Danfoss A/S
Danfoss scroll compressors optimised for heating applications with R407C and R410A. PSH: dedicated to heating applications (R410A). HHP: dedicated to heating applications (R407C). SZ: can be used for light commercial and air conditioning heating applications (R407C). H-series: can be used for... [See More]
- Refrigerant Options: R407c; R410A,
- Construction: Scroll
from Danfoss A/S
The compressors are dedicated to light commercial and commercial refrigeration applications with refrigerants R407A, R407C, R407F, R134a, R290, R404A/R507A, R600a and R22. Both brazed and rotolock connections are available for most of the compressors. Danfoss inverter reciprocating compressor... [See More]
- Refrigerant Options: R22; R134a; R404a; R407c; R507; R407F, R407A
- Construction: Reciprocating