208-230 / 60 / 3 Refrigeration Compressors and Air Conditioning Compressors
from Danfoss A/S
Compressors for air conditioning, providing enhanced comfort, efficiency and sustainability for rooftops and chillers, commercial applications with refrigerants R410A, R407C, R134a and R22. Danfoss inverter reciprocating compressor solutions for light commercial air conditioning and process cooling. [See More]
- Power Source: 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
- Construction: Scroll; Reciprocating
- Refrigerant Options: R22; R134a; R407c; R410A,
from EMBRACO
Motor Type: RSIR. Displacement: 20.44 cm^3. Lubricant Type: ISO22. Lubricant Charge: 650 mL. Starting Torque: HST [See More]
- Power Source: 208-230/60/3
- Input Power: 746
- Capacity: 2.04
- Rating Refrigerant: R-404A
from Bristol Compressors International, Inc.
Bristol Compressors International, LLC is committed to delivering product excellence in quality and reliability; our people are dedicated to providing world-class customer service, value, delivery and technical support to our global HVACR customers. Our product versatility allows customers to select... [See More]
- Power Source: 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
- Rating Refrigerant: R22, R407C, R404A, R410A
- Capacity: 29.13
- Refrigerant Options: R22; R404a; R407c
from ISC Sales, Inc.
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons... [See More]
- Power Source: 208-230/60/3
- Input Power: 3358
- Capacity: 15.83
- Construction: Reciprocating
from ISC Sales, Inc.
Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral orbiting in path defined by a matching... [See More]
- Power Source: 208-230/60/3
- Input Power: 7461
- Capacity: 36.05
- Rating Refrigerant: R410A