115 / 60 / 1 Refrigeration Compressors and Air Conditioning Compressors
from ISC Sales, Inc.
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons... [See More]
- Power Source: 115/60/1
- Rating Refrigerant: R134A
- Input Power: 224
- Refrigerant Options: R134a
from EMBRACO
Motor Type: RSIR. Displacement: 9.66 cm^3. Lubricant Type: ISO5. Lubricant Charge: 280 mL. Starting Torque: LST [See More]
- Power Source: 115/60/1
- Input Power: 187
- Capacity: 0.21
- Rating Refrigerant: R-600a
from Bristol Compressors International, Inc.
Bristol Compressors International, LLC is committed to delivering product excellence in quality and reliability; our people are dedicated to providing world-class customer service, value, delivery and technical support to our global HVACR customers. Our product versatility allows customers to select... [See More]
- Power Source: 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
- Rating Refrigerant: R22, R407C, R404A, R410A
- Capacity: 29.13
- Refrigerant Options: R22; R404a; R407c
from ISC Sales, Inc.
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons... [See More]
- Power Source: 115/60/1
- Rating Refrigerant: R404A
- Input Power: 224
- Refrigerant Options: R404a
from EMBRACO
Motor Type: RSIR. Displacement: 2.27 cm^3. Lubricant Type: ISO22. Lubricant Charge: 160 mL. Starting Torque: LST [See More]
- Power Source: 115/60/1
- Input Power: 62.18
- Capacity: 0.05
- Rating Refrigerant: R-134a
from ISC Sales, Inc.
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons... [See More]
- Power Source: 115/60/1
- Rating Refrigerant: R134A
- Input Power: 74.61
- Refrigerant Options: R134a
from EMBRACO
Motor Type: RSIR-CSIR. Displacement: 9.04 cm^3. Lubricant Type: ISO32. Lubricant Charge: 280 mL. Starting Torque: LST [See More]
- Power Source: 115/60/1
- Input Power: 187
- Capacity: 0.95
- Rating Refrigerant: Blend
from ISC Sales, Inc.
Panasonic Air Conditioning Compressors provide customers the world's foremost product quality and technology, field tested in all regions of the world. As a global leader in rotary compressors, our research and development efforts enable us to satisfy the specific design objectives, performance and... [See More]
- Power Source: 115/60/1
- Rating Refrigerant: R-22
- Capacity: 3.33
- RLA: 9.3
from EMBRACO
Motor Type: CSIR. Displacement: 12.11 cm^3. Lubricant Type: ISO22. Lubricant Charge: 350 mL. Starting Torque: HST [See More]
- Power Source: 115/60/1
- Input Power: 249
- Capacity: 1.28
- Rating Refrigerant: R-134a
from EMBRACO
Motor Type: CSCR. Displacement: 26.11 cm^3. Lubricant Type: ISO22. Lubricant Charge: 750 mL. Starting Torque: HST [See More]
- Power Source: 115/60/1
- Input Power: 933
- Capacity: 1.32
- Rating Refrigerant: R-404A
from EMBRACO
Motor Type: CSCR. Displacement: 17.39 cm^3. Lubricant Type: ISO22. Lubricant Charge: 450 mL. Starting Torque: HST [See More]
- Power Source: 115/60/1
- Input Power: 560
- Capacity: 0.64
- Rating Refrigerant: R-290