Flaw / Crack Detection Eddy Current Probes

10 Results
All Other Surface Probe
from Evident Scientific

The probes available in this section are designed to meet general customer requirements. More probe arrangements are available through our sales department. Custom-designed probes are available and developed in accordance with customer specifications. Advantages. Preselected probes available for... [See More]

  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Probe Style: Pencil Probe (optional feature); Surface Probe
  • NDT Probe Technology: Eddy Current
  • Features & Format: Absolute
Angle Shaft Surface Probe
from Evident Scientific

The small coils and high frequency range of these detachable stainless-steel shaft probes make them ideal for the detection of surface breaking cracks. Their angled design enables the inspection of areas with restricted access. Advantages. Suitabler for small defect detection. Designed to reach... [See More]

  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Probe Style: Angled / Curved Tip; Surface Probe
  • NDT Probe Technology: Eddy Current
  • Features & Format: Detachable or Replaceable Tip; Absolute
Bent Shaft Surface Probe
from Evident Scientific

Bent shaft surface probes can assist in achieving an ergonomic working position, as well as reaching areas with restricted access. Belonging to the family of detachable stainless-steel shaft surface probes, bent shaft probes feature small coils and a small-diameter housing built for higher... [See More]

  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Probe Style: Angled / Curved Tip; Surface Probe
  • NDT Probe Technology: Eddy Current
  • Features & Format: Detachable or Replaceable Tip; Absolute
Eddy Current Air Conditioner Probe
from Evident Scientific

Curved array probes are made with a corrosion-resistant stainless steel case and are guaranteed waterproof up to 1 m underwater. The acoustic impedance of these probes matches water. They are compatible with adjustable immersion wedges and are used for the inspection of carbon fiber reinforced... [See More]

  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
  • NDT Probe Technology: Eddy Current
  • Features & Format: Differential
Eddy Current Bobbin Probe
from Evident Scientific

The eddy current bobbin probes are lightweight, economical, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and rear ends. They are ideal for the inspection of heaters, coolers, and heat exchangers. Features. Lightweight, solidly... [See More]

  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
  • NDT Probe Technology: Eddy Current
  • Features & Format: Detachable or Replaceable Tip (optional feature); Absolute; Differential; Non-contact
Flexible Shaft Surface Probe
from Evident Scientific

The flexible shaft of these surface probes can be shaped to perform inspections of areas that are very difficult to reach. The small diameter housing and small coils of these detachable copper-shaft surface probes are built for high frequencies, making them ideal for surface breaking crack... [See More]

  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Probe Style: Angled / Curved Tip; Surface Probe
  • NDT Probe Technology: Eddy Current
  • Features & Format: Detachable or Replaceable Tip; Absolute
Internal Rotary Inspection System (IRIS) Probe
from Evident Scientific

The internal rotary inspection system (IRIS) probes are well suited for petrochemical and balance-of-plant (BOP) tube inspections. They use an ultrasonic beam to scan the internal surface of the tube in helicoidal patterns, ensuring that the full length of the tube is tested. The IRIS probes operate... [See More]

  • Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
  • NDT Probe Technology: Eddy Current
Pencil Surface Probe
from Evident Scientific

Pencil surface probes are equipped with an adjustable collar that helps to achieve the optimal angle for inspection and ensures greater stability. Belonging to the family of detachable stainless-steel shaft surface probes, these pencil probes feature small coils and a small-diameter housing built... [See More]

  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Probe Style: Pencil Probe; Surface Probe
  • NDT Probe Technology: Eddy Current
  • Features & Format: Detachable or Replaceable Tip; Absolute (optional feature); Differential (optional feature)
Rotating Bolthole Scanner
from Evident Scientific

Olympus extensive line of high performance eddy current scanners is available for use with Nortec Eddy Current Flaw Detectors. With a wide range of features consisting of speed ranges from 600 to 3000 rpm, frequency ranges from 100 Hz to 6 MHz, multiple connector types, and multiple probe types, our... [See More]

  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Features & Format: Absolute (optional feature); Differential (optional feature)
  • NDT Probe Technology: Eddy Current
Rotating Scanner Probe
from Evident Scientific

Bolt Hole Probes for Olympus Rotating Scanners. Rotating scanner probes are used with mechanical devices for automatically rotating the probe in the hole. Probes utilize reflection differential coils with operating frequencies of 100 kHz to 2 MHz are typical. They bear close tolerances and are... [See More]

  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
  • NDT Probe Technology: Eddy Current
  • Features & Format: Differential