Specialty / Other Eddy Current Probes

2 Results
Copper Foil and Laminate Gauge -- CMI95M
from Hitachi High-Tech America

The CMI 95M is a handheld copper plating coating thickness gauge that is specifically designed for PCB electronics manufacturers who require quick, easy, accurate and repeatable measurements on printed circuit board substrate materials. [See More]

  • NDT Probe Technology: Eddy Current
  • Probe Style: Surface Probe
  • Application: Coating Thickness
  • Measurement Range: 0.0050 to 0.1400
Near Field Probe
from Evident Scientific

The near-field probes offer excellent detection of internal corrosion, erosion, and axial cracking and return high-quality, amplitude-based signals that enable fast and simple data analysis. There is no need for a reference probe or extension. These probes are ideal for fin-fan carbon steel tube... [See More]

  • NDT Probe Technology: Eddy Current; Near Field