Differential Eddy Current Probes

7 Results
Eddy Current Air Conditioner Probe
from Evident Scientific

Curved array probes are made with a corrosion-resistant stainless steel case and are guaranteed waterproof up to 1 m underwater. The acoustic impedance of these probes matches water. They are compatible with adjustable immersion wedges and are used for the inspection of carbon fiber reinforced... [See More]

  • Features & Format: Differential
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • NDT Probe Technology: Eddy Current
  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
Eddy Current Bobbin Probe
from Evident Scientific

The eddy current bobbin probes are lightweight, economical, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and rear ends. They are ideal for the inspection of heaters, coolers, and heat exchangers. Features. Lightweight, solidly... [See More]

  • Features & Format: Detachable or Replaceable Tip (optional feature); Absolute; Differential; Non-contact
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • NDT Probe Technology: Eddy Current
  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
Remote Field Probe -- TRC Series
from Evident Scientific

Features. Flexible and waterproof design. Includes a 32 dB preamplifer. Replaceable centering brushes. Optional expandable spring-centering arms [See More]

  • Features & Format: Absolute; Differential
  • Probe Style: Pencil Probe
  • NDT Probe Technology: Eddy Current
  • Diameter / Width: 28 to 65
Remote Field Probe -- TRS Series
from Evident Scientific

Features. Includes a 32 dB preamplifer. Improved wear resistance and thicker casing. Improved differential response. Detects irregularities such as pitting, corrosion, and erosion in ferromagnetic tubing [See More]

  • Features & Format: Absolute; Differential
  • Probe Style: Pencil Probe
  • NDT Probe Technology: Eddy Current
  • Diameter / Width: 9 to 50
Remote Field Probe -- TRT Series
from Evident Scientific

Features. Dual pickup design. Includes a 32 dB preamplifer. Improved wear resistance and thicker casing. Better detection of irregularities in the vicinity of the support plate. Improved differential response and signal-to-noise ratio [See More]

  • Features & Format: Absolute; Differential
  • Probe Style: Pencil Probe
  • NDT Probe Technology: Eddy Current
  • Diameter / Width: 9 to 50
Remote Field Probe -- TRX Series
from Evident Scientific

Features: Single or dual exciter operation selectable from the software interface. Includes a 32 dB preamplifer. Improved wear resistance and thicker casing. Better detection of irregularities in the vicinity of the support plate. Better sensitivity to pitting when operated in dual exciter mode. [See More]

  • Features & Format: Absolute; Differential
  • Probe Style: Pencil Probe
  • NDT Probe Technology: Eddy Current
  • Diameter / Width: 9 to 50
Rotating Scanner Probe
from Evident Scientific

Bolt Hole Probes for Olympus Rotating Scanners. Rotating scanner probes are used with mechanical devices for automatically rotating the probe in the hole. Probes utilize reflection differential coils with operating frequencies of 100 kHz to 2 MHz are typical. They bear close tolerances and are... [See More]

  • Features & Format: Differential
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • NDT Probe Technology: Eddy Current
  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe