Replaceable / Detachable Tip Eddy Current Probes

5 Results
Copper Surface Thickness Gauge for Single or Double Sided PCB's -- CMI563
from Hitachi High-Tech America

The CMI 563 Copper Surface Measurement Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers who require quick, easy, accurate and repeatable measurements of copper plating on rigid, flexible, single and double-sided or multi-layer PCB boards. [See More]

  • NDT Probe Technology: Eddy Current
  • Probe Style: Surface Probe
  • Application: Coating Thickness
  • Features & Format: Detachable or Replaceable Tip
Angle Shaft Surface Probe
from Evident Scientific

The small coils and high frequency range of these detachable stainless-steel shaft probes make them ideal for the detection of surface breaking cracks. Their angled design enables the inspection of areas with restricted access. Advantages. Suitabler for small defect detection. Designed to reach... [See More]

  • NDT Probe Technology: Eddy Current
  • Probe Style: Angled / Curved Tip; Surface Probe
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Features & Format: Detachable or Replaceable Tip; Absolute
Bent Shaft Surface Probe
from Evident Scientific

Bent shaft surface probes can assist in achieving an ergonomic working position, as well as reaching areas with restricted access. Belonging to the family of detachable stainless-steel shaft surface probes, bent shaft probes feature small coils and a small-diameter housing built for higher... [See More]

  • NDT Probe Technology: Eddy Current
  • Probe Style: Angled / Curved Tip; Surface Probe
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Features & Format: Detachable or Replaceable Tip; Absolute
Flexible Shaft Surface Probe
from Evident Scientific

The flexible shaft of these surface probes can be shaped to perform inspections of areas that are very difficult to reach. The small diameter housing and small coils of these detachable copper-shaft surface probes are built for high frequencies, making them ideal for surface breaking crack... [See More]

  • NDT Probe Technology: Eddy Current
  • Probe Style: Angled / Curved Tip; Surface Probe
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Features & Format: Detachable or Replaceable Tip; Absolute
Pencil Surface Probe
from Evident Scientific

Pencil surface probes are equipped with an adjustable collar that helps to achieve the optimal angle for inspection and ensures greater stability. Belonging to the family of detachable stainless-steel shaft surface probes, these pencil probes feature small coils and a small-diameter housing built... [See More]

  • NDT Probe Technology: Eddy Current
  • Probe Style: Pencil Probe; Surface Probe
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • Features & Format: Detachable or Replaceable Tip; Absolute (optional feature); Differential (optional feature)