Inside Diameter (Tubing / Holes) Eddy Current Probes

5 Results
Eddy Current Air Conditioner Probe
from Evident Scientific

Curved array probes are made with a corrosion-resistant stainless steel case and are guaranteed waterproof up to 1 m underwater. The acoustic impedance of these probes matches water. They are compatible with adjustable immersion wedges and are used for the inspection of carbon fiber reinforced... [See More]

  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • NDT Probe Technology: Eddy Current
  • Features & Format: Differential
Eddy Current Bobbin Probe
from Evident Scientific

The eddy current bobbin probes are lightweight, economical, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and rear ends. They are ideal for the inspection of heaters, coolers, and heat exchangers. Features. Lightweight, solidly... [See More]

  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • NDT Probe Technology: Eddy Current
  • Features & Format: Detachable or Replaceable Tip (optional feature); Absolute; Differential; Non-contact
Internal Rotary Inspection System (IRIS) Probe
from Evident Scientific

The internal rotary inspection system (IRIS) probes are well suited for petrochemical and balance-of-plant (BOP) tube inspections. They use an ultrasonic beam to scan the internal surface of the tube in helicoidal patterns, ensuring that the full length of the tube is tested. The IRIS probes operate... [See More]

  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
  • Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
  • NDT Probe Technology: Eddy Current
Manual Bolt Hole Probe
from Evident Scientific

Manual bolt hole probes have coils that are positioned at right angles to the probe ’s shaft length. The probes are rotated by hand inside the bolt hole with the fastener removed. Standard (fractional and metric) and custom diameters are available with absolute and differential coils. Manual... [See More]

  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
  • Features & Format: Absolute (optional feature); Differential (optional feature)
  • NDT Probe Technology: Eddy Current
Rotating Scanner Probe
from Evident Scientific

Bolt Hole Probes for Olympus Rotating Scanners. Rotating scanner probes are used with mechanical devices for automatically rotating the probe in the hole. Probes utilize reflection differential coils with operating frequencies of 100 kHz to 2 MHz are typical. They bear close tolerances and are... [See More]

  • Probe Style: Tubing, Bolt Hole or Inner Diameter Probe
  • Application: Flaw, Crack, Void and Inclusion Detectors
  • NDT Probe Technology: Eddy Current
  • Features & Format: Differential