Web-Based Engineering Analysis Software
from AMETEK Spectro Scientific
SpectroTrack is an Information Management System (IMS) optimized for laboratories that specialize in the analysis of in –service (used) lubricants for machine condition monitoring. The browser-based system is the ideal tool for accessing historical and trend information about an organization... [See More]
- Deployment: Web-Based
- Operating System: Windows
- Use: Professional
- Source Code: Proprietary
from iba America LLC
ibaDaVIS allows the visualization and analysis of your process and quality data as well as characteristic values in the web browser. You can interactively access detailed data from the overview on the dashboard. ibaDaVIS at a Glance. Visualize and analyze process and quality data. Web-based and... [See More]
- Deployment: Web-Based
- Operating System: Windows
- Use: Professional
from COMSOL, Inc.
The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from Technical Toolboxes, Inc.
Inspection and Evaluation of Above Ground Storage Tanks In accordance with the API 653 Standard. Data analysis and reporting is made simple and easy with the API 653 Inspectors Toolbox, an integrated suite of software tools. The API 653 Inspectors Toolbox can be used by inspectors in the field to... [See More]
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional
from OnScale Inc.
World-Class Computer-Aided Engineering. Infinitely Scalable Cloud Based High-Performance Computing [See More]
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional
- Licensing: Subscription
from COMSOL, Inc.
The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from Technical Toolboxes, Inc.
Now Data Analysis and Reporting is made simple and easy with the enhanced API Inspectors Toolbox – Enterprise Edition, an integrated suite of software tools. The API Inspectors Toolbox – Enterprise Edition (653/570/510) can be used by inspectors in the field or office to complete... [See More]
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from Technical Toolboxes, Inc.
Drilling Toolbox - Field Edition is a suite of field-tested drilling applications originally developed by ExxonMobil for use by drilling engineers and professionals. Technical Toolboxes updated the software to current Windows standards and markets the software. The software program consists of more... [See More]
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from Technical Toolboxes, Inc.
The Fitness-For Service Toolbox gives engineers and inspectors the ability to quickly review and analyze both existing and new fixed equipment for structural adequacy, code compliance, re-rating, and remaining life evaluations. The software also offers many new and alternative analytical procedures... [See More]
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from Technical Toolboxes, Inc.
The Horizontal Directional Drilling (HDD) Toolbox is a comprehensive suite of software tools, in line with our Toolbox series, for use in the design and installation of pipelines and utilities by HDD. Installation by HDD presents a challenge for professionals involved in HDD due to the composite... [See More]
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
The Chemical Reaction Engineering Module is tailor-made to study reacting systems including the effects of material and energy transport. Starting with space-independent models, the module has tools to investigate kinetics using different chemistries, under the controlled conditions typical for... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from Technical Toolboxes, Inc.
IntelliCAD ® by Autodsys is the intelligent choice for engineers and designers. IntelliCAD by Autodsys was designed to be a low cost Computer Aided Design alternative by providing DWG file support as well as support for industry standard commands, menu files, script files, shape files, text... [See More]
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
Ready-made interfaces make it easy to simulate single and coupled processes related to subsurface flow. The module is well suited for studies in oil and gas flow in porous media, the modeling of groundwater flow, and the spread of pollution through soil. A variety of specialized interfaces are... [See More]
- Deployment: Web-Based
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Source Code: Proprietary
from Technical Toolboxes, Inc.
Petroleum Toolbox V10.0 is the NEW updated version of the well established petroleum software series formerly know as the Petroleum Toolkit. The software contains a group of 133 programs developed for the oil and gas production professional and is designed to perform the calculations required for... [See More]
- Deployment: Web-Based
- Source Code: Proprietary
- Use: Professional