Windows Engineering Analysis Software
from Konica Minolta Sensing Americas, Inc.
Evaluation tool kit specific to US and ECE headlamp standards. Today's headlights include smart illumination, adaptive systems like matrix LED- or laser-based systems, and other technology that dynamically illuminates roadways while meeting the requirements of national safety regulations. Because... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
- Deployment: Standalone
from Advantech
Signal Analysis Software. Easy to use, no programming required. Provides DC and AC performance measurements. Provides cursor measurements for signal analysis. Enables Windows function for AC signals. Real-time frequency displays based on zoom and pan operations in the time domain. Automatic... [See More]
- Operating System: Windows
from AMETEK Spectro Scientific
SpectroTrack is an Information Management System (IMS) optimized for laboratories that specialize in the analysis of in –service (used) lubricants for machine condition monitoring. The browser-based system is the ideal tool for accessing historical and trend information about an organization... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
- Deployment: Web-Based
from InfraTec GmbH
The four modules of the IRBIS ® 3 control and acquisition software allow the infrared camera to be controlled directly from the computer or tablet PC. The acquisition of the data is action-driven or time-controlled. IRBIS ® 3 remote. Linking thermographic cameras with PCs or notebooks. [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
- Deployment: Standalone
from iba America LLC
ibaAnalyzer is the central component for data analysis in the iba system. It offers broad functionality for computing and evaluating while being intuitive to operate. ibaAnalyzer is licensed free of charge, add-on products are available to enhance the functionality of ibaAnalyzer. ibaAnalyzer at a... [See More]
- Operating System: Windows
- Use: Professional
from Konica Minolta Sensing Americas, Inc.
Turnkey system for automated visual inspection of illuminated keyboards and keypads. Illuminated keyboards and keypads can exhibit variations in brightness and color from key to key, and even within keys, that are noticeable to the end-user, and which detracts from their experience with the product. [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
- Deployment: Standalone
from InfraTec GmbH
Active Thermography Software The active thermography software IRBIS® 3 by InfraTec is a modern and universally usable tool for thermographic material testing. Active thermography allows for a non-destructive detection of material defects, such as joint flaws, blowholes, cracks or delamination, by... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
- Deployment: Standalone
from iba America LLC
ibaDaVIS allows the visualization and analysis of your process and quality data as well as characteristic values in the web browser. You can interactively access detailed data from the overview on the dashboard. ibaDaVIS at a Glance. Visualize and analyze process and quality data. Web-based and... [See More]
- Operating System: Windows
- Deployment: Web-Based
- Use: Professional
from Konica Minolta Sensing Americas, Inc.
ProSource ®enables optical system designers to fully exploit Radiant Source Model files (RSMs) of light sources and lighting systems. RSMs are the most accurate method for describing the near-field output of real light sources in optical and illumination design software because they... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
- Deployment: Standalone
from InfraTec GmbH
The state-of-the art IRBIS ® 3 software family designed by InfraTec represents the ideal tool for fast analysis of thermographic image data and convenient drafting of thermographic reports. Packages of different performance levels are available with application-specific expansion modules. The... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
- Deployment: Standalone
from Konica Minolta Sensing Americas, Inc.
Complete analysis system for characterizing display mura in terms of human visual perception. Radiant Vision Systems TrueMURA ™ Analysis Module is the first commercial system available to provide advanced image analysis algorithms for computing JND ("Just Noticeable Differences"). This... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
- Deployment: Standalone
from Konica Minolta Sensing Americas, Inc.
Quality testing and defect detection. When testing the quality of illuminated components and displays, or looking for defects in assemblies and surfaces, multiple tests may need to be performed to inspect products for a range of evaluation criteria. TrueTest Software equips ProMetric ®... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
- Deployment: Standalone
from COMSOL, Inc.
The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Source Code: Proprietary
- Use: Professional
- Deployment: Web-Based
from Maplesoft
MapleMBSE lets you take advantage of a Model Based Systems Engineering (MBSE) approach to requirements management and validation, without requiring every engineer on the project to be an expert in complex MBSE tools. With more people feeding into the process, you can create, maintain, and validate... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Educational; Professional
from COMSOL, Inc.
The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Source Code: Proprietary
- Use: Professional
- Deployment: Web-Based
from COMSOL, Inc.
The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Source Code: Proprietary
- Use: Professional
- Deployment: Web-Based
from COMSOL, Inc.
Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Source Code: Proprietary
- Use: Professional
- Deployment: Web-Based
from COMSOL, Inc.
The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Source Code: Proprietary
- Use: Professional
- Deployment: Web-Based