Standalone Engineering Analysis Software

23 Results
Control and Acquisition Software For Thermal Imaging Cameras -- IRBIS3
from InfraTec GmbH

The four modules of the IRBIS ® 3 control and acquisition software allow the infrared camera to be controlled directly from the computer or tablet PC. The acquisition of the data is action-driven or time-controlled. IRBIS ® 3 remote. Linking thermographic cameras with PCs or notebooks. [See More]

  • Deployment: Standalone
  • Operating System: Windows
  • Use: Professional
  • Source Code: Proprietary
PM-HL™ Headlamp Evaluation Module -- PM-HL™
from Konica Minolta Sensing Americas, Inc.

Evaluation tool kit specific to US and ECE headlamp standards. Today's headlights include smart illumination, adaptive systems like matrix LED- or laser-based systems, and other technology that dynamically illuminates roadways while meeting the requirements of national safety regulations. Because... [See More]

  • Deployment: Standalone
  • Operating System: Windows
  • Use: Professional
  • Source Code: Proprietary
IRBIS® 3 active
from InfraTec GmbH

Active Thermography Software The active thermography software IRBIS® 3 by InfraTec is a modern and universally usable tool for thermographic material testing. Active thermography allows for a non-destructive detection of material defects, such as joint flaws, blowholes, cracks or delamination, by... [See More]

  • Deployment: Standalone
  • Operating System: Windows
  • Use: Professional
  • Source Code: Proprietary
PM-KB™ Illuminated Keyboard Test System Software -- PM-KB™
from Konica Minolta Sensing Americas, Inc.

Turnkey system for automated visual inspection of illuminated keyboards and keypads. Illuminated keyboards and keypads can exhibit variations in brightness and color from key to key, and even within keys, that are noticeable to the end-user, and which detracts from their experience with the product. [See More]

  • Deployment: Standalone
  • Operating System: Windows
  • Use: Professional
  • Source Code: Proprietary
Ther­mo­graphy Soft­ware -- IRBIS3
from InfraTec GmbH

The state-of-the art IRBIS ® 3 software family designed by InfraTec represents the ideal tool for fast analysis of thermographic image data and convenient drafting of thermographic reports. Packages of different performance levels are available with application-specific expansion modules. The... [See More]

  • Deployment: Standalone
  • Operating System: Windows
  • Use: Professional
  • Source Code: Proprietary
ProSource® Light Source Analysis Software -- ProSource®
from Konica Minolta Sensing Americas, Inc.

ProSource ®enables optical system designers to fully exploit Radiant Source Model ™ files (RSMs) of light sources and lighting systems. RSMs are the most accurate method for describing the near-field output of real light sources in optical and illumination design software because they... [See More]

  • Deployment: Standalone
  • Operating System: Windows
  • Use: Professional
  • Source Code: Proprietary
TrueMURA™ Display Mura Analysis Software -- TrueMURA™
from Konica Minolta Sensing Americas, Inc.

Complete analysis system for characterizing display mura in terms of human visual perception. Radiant Vision Systems TrueMURA ™ Analysis Module is the first commercial system available to provide advanced image analysis algorithms for computing JND ("Just Noticeable Differences"). This... [See More]

  • Deployment: Standalone
  • Operating System: Windows
  • Use: Professional
  • Source Code: Proprietary
TrueTest™ Automated Visual Inspection Software -- TrueTest™
from Konica Minolta Sensing Americas, Inc.

Quality testing and defect detection. When testing the quality of illuminated components and displays, or looking for defects in assemblies and surfaces, multiple tests may need to be performed to inspect products for a range of evaluation criteria. TrueTest ™ Software equips ProMetric ®... [See More]

  • Deployment: Standalone
  • Operating System: Windows
  • Use: Professional
  • Source Code: Proprietary
TT-ARVR™ Display Test Software -- TT-ARVR™
from Konica Minolta Sensing Americas, Inc.

Application-specific software module for evaluating display quality in augmented (AR) and virtual reality (VR) devices. Displays viewed near to the eye create immersive virtual experiences, such as those integrated into AR/VR devices. However, as display images are magnified to fill a user's field... [See More]

  • Deployment: Standalone
  • Operating System: Windows
  • Use: Professional
  • Source Code: Proprietary
TT-AutomotiveDisplay™ Automotive Display Test Software -- TT-AutomotiveDisplay™
from Konica Minolta Sensing Americas, Inc.

Application-specific software module with tests for evaluating the quality of displays integrated into vehicles. Automotive displays face particular demands for performance through variable lighting conditions, temperatures, vibrations, viewing angles, and other factors. Ensuring visual quality of... [See More]

  • Deployment: Standalone
  • Operating System: Windows
  • Use: Professional
  • Source Code: Proprietary
Analog Office
from AWR Corporation

Analog Office design suite is a modern and complete design system that is specifically architected and optimized from the ground up for analog and radio-frequency integrated circuit (RFIC) designs. Analog Office software leverages AWR's unique unified data model to provide designers with a... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Noise & Vibration Analysis Software
from Prosig USA, Inc.

The PROTOR Vibration Condition Monitoring System provides reliable on-line condition monitoring of Turbine Generator, Main Boiler Feed Pumps and other auxiliary plant equipment. Without the health information that a vibration condition monitoring system can provide on equipment such as turbines,... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
1/n Octave Analysis
from OROS

Overview. The 1/n Octave software module computes levels using constant percentage band filters. It complies with the IEC 61260 standard. Main Features. 1, 1/3rd, 1/12th, 1/24th octave. Complies with IEC 1260 and IEC 804. Fast, slow, impulse time filtering. Acoustic signature and investigation... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
APLAC
from AWR Corporation

AWR acquired APLAC in 2005 and has since integrated this world class, foundry-approved harmonic balance / transient circuit simulation engine into its product portfolio. This technology is only available within AWR design suites. The APLAC simulation engine has been used in Nokia product development... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Advanced Swept Sine
from OROS

Advanced Swept Sine is a measuring instrument that allows to determine Transfer Function or Frequency Response Function that are commonly used in various industries for Servo control, Structure, Acoustics, Electronics or Accelerometers calibration. Main Features. High precision and very low noise... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
AXIEM
from AWR Corporation

AWR's AXIEM electromagnetic (EM) software is an industry first to deliver EM analysis as a true upfront design technology. Its speed, capacity and accuracy benefit designers most by helping to diagnose issues early, thereby significantly shortening the design process. The AXIEM product was developed... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Constant Band Tracking Plugin
from OROS

Gearboxes generate modulated and difficult to discern vibration orders, which are not easy to extract. The Constant Band order Tracking (CBT) helps engineers acquire those orders with the appropriate band pass extraction. [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Microwave Office
from AWR Corporation

Microwave Office RF/microwave design software is the industry's fastest growing microwave design platform. Microwave Office has revolutionized the communications design world by providing users with a superior choice. Built on the unique AWR high-frequency design environment platform with its unique... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Modal Analysis and ODS with OROS Modal 2
from OROS

Modal analysis is a powerful technique for understanding structures behavior to validate simulation results, mechanical designs and maintenance. Discover OROS Modal 2, anapplication oriented software associating the latest algorithms with a user friendly interface and automatic procedures. OROS... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Visual System Simulator
from AWR Corporation

Visual System Simulator (VSS) is complete and comprehensive software for the design of today's complex communications systems. VSS technology provides engineers with the ability to design the right system architecture as well as formulate suitable specifications for each of the underlying components... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Noise and Vibration Analysis Platform -- NVGate
from OROS

NVGate is the cornerstone for all measurement tasks. From field acquisition to reporting, it gathers the major measurements ’ steps in a unique interface. It hosts all OROS software modules driving the 3-Series analyzers. Main Features. Task-oriented Vision interface. On-line or post-analysis. [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Overall Acoustics: Levels and Profiles
from OROS

With an OROS 3-Series you get a multi-channel analyzer, so, why not turn your unit into a true multi-channel sound level meter?. Main Features. Complies with the latest standards such as IEC 61672. Runs 3 RMS and a true peak detector/channel. Time fi ltering and weighting. User selectable 3rd... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual
Remote and Autonomous System for Temporary Vibration Monitoring
from OROS

Fixed on top of the analyzer, the controller unit (SmartRouter) makes the analyzer totally independent from the Ethernet connection and operator presence. This set works as a stand alone system. Main Features. Transient event detection management: level, threshold, mask. Vibration record and... [See More]

  • Deployment: Standalone
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Perpetual