Proprietary Engineering Analysis Software
from Konica Minolta Sensing Americas, Inc.
Evaluation tool kit specific to US and ECE headlamp standards. Today's headlights include smart illumination, adaptive systems like matrix LED- or laser-based systems, and other technology that dynamically illuminates roadways while meeting the requirements of national safety regulations. Because... [See More]
- Source Code: Proprietary
- Operating System: Windows
- Use: Professional
- Deployment: Standalone
from Remcom (USA)
XFdtd ® 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features. XF is full-wave 3D electromagnetic modeling software for analyzing EM field simulation in complex, high-fidelity... [See More]
- Source Code: Proprietary
- Use: Professional
from InfraTec GmbH
The four modules of the IRBIS ® 3 control and acquisition software allow the infrared camera to be controlled directly from the computer or tablet PC. The acquisition of the data is action-driven or time-controlled. IRBIS ® 3 remote. Linking thermographic cameras with PCs or notebooks. [See More]
- Source Code: Proprietary
- Operating System: Windows
- Use: Professional
- Deployment: Standalone
from AMETEK Spectro Scientific
SpectroTrack is an Information Management System (IMS) optimized for laboratories that specialize in the analysis of in –service (used) lubricants for machine condition monitoring. The browser-based system is the ideal tool for accessing historical and trend information about an organization... [See More]
- Source Code: Proprietary
- Operating System: Windows
- Use: Professional
- Deployment: Web-Based
from Konica Minolta Sensing Americas, Inc.
Turnkey system for automated visual inspection of illuminated keyboards and keypads. Illuminated keyboards and keypads can exhibit variations in brightness and color from key to key, and even within keys, that are noticeable to the end-user, and which detracts from their experience with the product. [See More]
- Source Code: Proprietary
- Operating System: Windows
- Use: Professional
- Deployment: Standalone
from Remcom (USA)
Wireless InSite's unique collection of features gives users the ability to analyze even the most complex and massive propagation problems. ● X3D Propagation Model: X3D is a 3D propagation model with no restrictions on geometry shape or transmitter/receiver height. This accurate model includes... [See More]
- Source Code: Proprietary
- Use: Professional
from InfraTec GmbH
Active Thermography Software The active thermography software IRBIS® 3 by InfraTec is a modern and universally usable tool for thermographic material testing. Active thermography allows for a non-destructive detection of material defects, such as joint flaws, blowholes, cracks or delamination, by... [See More]
- Source Code: Proprietary
- Operating System: Windows
- Use: Professional
- Deployment: Standalone
from Konica Minolta Sensing Americas, Inc.
ProSource ®enables optical system designers to fully exploit Radiant Source Model files (RSMs) of light sources and lighting systems. RSMs are the most accurate method for describing the near-field output of real light sources in optical and illumination design software because they... [See More]
- Source Code: Proprietary
- Operating System: Windows
- Use: Professional
- Deployment: Standalone
from Remcom (USA)
XGtd ® is a ray-based electromagnetic analysis tool for assessing the effects of a vehicle or vessel on antenna radiation, predicting coupling between antennas, and predicting radar cross section (RCS). It is ideally suited for applications with higher frequencies or very large platforms where... [See More]
- Source Code: Proprietary
- Use: Professional
from InfraTec GmbH
The state-of-the art IRBIS ® 3 software family designed by InfraTec represents the ideal tool for fast analysis of thermographic image data and convenient drafting of thermographic reports. Packages of different performance levels are available with application-specific expansion modules. The... [See More]
- Source Code: Proprietary
- Operating System: Windows
- Use: Professional
- Deployment: Standalone
from Konica Minolta Sensing Americas, Inc.
Complete analysis system for characterizing display mura in terms of human visual perception. Radiant Vision Systems TrueMURA ™ Analysis Module is the first commercial system available to provide advanced image analysis algorithms for computing JND ("Just Noticeable Differences"). This... [See More]
- Source Code: Proprietary
- Operating System: Windows
- Use: Professional
- Deployment: Standalone
from Remcom (USA)
WaveFarer is a high fidelity radar simulator that accounts for multipath and scattering from structures and vehicles in the immediate environment of a radar system as well as key atmospheric and scattering effects for frequencies up to and beyond 100 GHz. Applications include simulation of... [See More]
- Source Code: Proprietary
- Use: Professional
from Konica Minolta Sensing Americas, Inc.
Quality testing and defect detection. When testing the quality of illuminated components and displays, or looking for defects in assemblies and surfaces, multiple tests may need to be performed to inspect products for a range of evaluation criteria. TrueTest Software equips ProMetric ®... [See More]
- Source Code: Proprietary
- Operating System: Windows
- Use: Professional
- Deployment: Standalone
from Technical Toolboxes, Inc.
Inspection and Evaluation of Above Ground Storage Tanks In accordance with the API 653 Standard. Data analysis and reporting is made simple and easy with the API 653 Inspectors Toolbox, an integrated suite of software tools. The API 653 Inspectors Toolbox can be used by inspectors in the field to... [See More]
- Source Code: Proprietary
- Deployment: Web-Based
- Use: Professional
from CST - Computer Simulation Technology
Why only rely on what you already know about antennas? Allow Antenna Magus to expand your horizons by helping you explore and consider a wider variety of possibilities. Easily assess and compare specific information (like typical gain, bandwidth, impedance and pattern shapes) for each antenna and be... [See More]
- Source Code: Proprietary
- Use: Professional
from Signalysis, Inc.
Automated Assurance - Many products, from domestic appliances to automotive products, possess intrinsic vibration and sound characteristics that may be used as indicators of mechanical integrity. SigQC is a production line test that responds to the demand among manufacturers to automate a process... [See More]
- Source Code: Proprietary
- Use: Professional
from Prosig USA, Inc.
The PROTOR Vibration Condition Monitoring System provides reliable on-line condition monitoring of Turbine Generator, Main Boiler Feed Pumps and other auxiliary plant equipment. Without the health information that a vibration condition monitoring system can provide on equipment such as turbines,... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from Compuplast International Inc.
Blow Molding. The B-SIM blow moulding simulation provides a very detailed and accurate prediction of what will happen during the forming process before you cut the tool or scrap any material. The easy to use GUI coupled with the super efficient solver have made this the package the choice of the... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
from OnScale Inc.
World-Class Computer-Aided Engineering. Infinitely Scalable Cloud Based High-Performance Computing [See More]
- Source Code: Proprietary
- Licensing: Subscription
- Use: Professional
- Deployment: Web-Based
from Hitachi High-Tech America
SpArcfire is a modern operating software with a state-of-art user interface available across Hitachi High-Tech ’s spark optical emission spectrometer (OES) product range. The software is designed to meet the needs of metallurgical experts whilst being intuitive enough to be operated by... [See More]
- Source Code: Proprietary
- Use: Professional
from SYSTEK Technologies, Inc.
CURVEFIT is a program for fitting experimental data to various Polynomials, Splines and Lagrange interpolating functions. CURVEFIT quickly calculates best fit coefficients and plots result on the screen or printer. A set of X and Y values are supplied by the user and the type of curve fit desired is... [See More]
- Source Code: Proprietary
- Use: Professional
from Solid Edge - Siemens PLM Software
To be competitive in a global market manufacturers and machine shops need to take full advantage of the most efficient and innovative machine tools such as high speed mills, five axis machines or mill-turn multi-function equipment. To deliver the expected return on investment it becomes imperative... [See More]
- Source Code: Proprietary
- Use: Professional
from OROS
Overview. The 1/n Octave software module computes levels using constant percentage band filters. It complies with the IEC 61260 standard. Main Features. 1, 1/3rd, 1/12th, 1/24th octave. Complies with IEC 1260 and IEC 804. Fast, slow, impulse time filtering. Acoustic signature and investigation... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from AWR Corporation
Analog Office design suite is a modern and complete design system that is specifically architected and optimized from the ground up for analog and radio-frequency integrated circuit (RFIC) designs. Analog Office software leverages AWR's unique unified data model to provide designers with a... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from Maplesoft
MapleMBSE lets you take advantage of a Model Based Systems Engineering (MBSE) approach to requirements management and validation, without requiring every engineer on the project to be an expert in complex MBSE tools. With more people feeding into the process, you can create, maintain, and validate... [See More]
- Source Code: Proprietary
- Operating System: Windows
- Use: Educational; Professional
from Rohde & Schwarz USA, Inc.
The R &S ®GX410 is a system for the technical analysis of unknown or complex signal scenarios. It provides solutions for conventional fixed-frequency emissions as well as for the investigation of burst transmissions and frequency-hopping (FH) radios. Graphical user interface for controlling... [See More]
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]
- Source Code: Proprietary
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Deployment: Web-Based
from Technical Toolboxes, Inc.
Now Data Analysis and Reporting is made simple and easy with the enhanced API Inspectors Toolbox – Enterprise Edition, an integrated suite of software tools. The API Inspectors Toolbox – Enterprise Edition (653/570/510) can be used by inspectors in the field or office to complete... [See More]
- Source Code: Proprietary
- Deployment: Web-Based
- Use: Professional
from CST - Computer Simulation Technology
CST CABLE STUDIO ™ (CST CS) is dedicated to the three-dimensional analysis of signal integrity (SI), conducted emission (CE), radiated emission (RE), and electromagnetic susceptibility (EMS) of complex cable structures in electrically large systems. It provides powerful import filters from... [See More]
- Source Code: Proprietary
- Use: Professional
from Compuplast International Inc.
Moldex3D represents the next generation in CAE analysis tools for injection moulding. With a complete range of module options and a super new GUI, Moldex3D can help make your mould/part design process much more efficient. Key Benefits. Easy to learn, use and apply. Fully 3D standard "mid-plane"... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
from SYSTEK Technologies, Inc.
GASMOD is a hydraulic simulation software for gas pipelines that takes into account the heat transfer between the gas in the pipeline and the surrounding medium. Gas may be injected or delivered at various locations along the pipeline. The resultant blended gas properties (specific gravity and... [See More]
- Source Code: Proprietary
- Use: Professional
from Solid Edge - Siemens PLM Software
As an engineer, you should demand software that is not only cost effective and easy to use, but with the power to model the toughest problem. Femap delivers just that - affordable high performance FEA modeling for the engineering desktop. Femap is recognized as the world's leading CAD-independent... [See More]
- Source Code: Proprietary
- Use: Professional
from OROS
Advanced Swept Sine is a measuring instrument that allows to determine Transfer Function or Frequency Response Function that are commonly used in various industries for Servo control, Structure, Acoustics, Electronics or Accelerometers calibration. Main Features. High precision and very low noise... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from AWR Corporation
AWR acquired APLAC in 2005 and has since integrated this world class, foundry-approved harmonic balance / transient circuit simulation engine into its product portfolio. This technology is only available within AWR design suites. The APLAC simulation engine has been used in Nokia product development... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from Rohde & Schwarz USA, Inc.
In the field of technical analysis of modern communications signals, the ability to analyze the characteristics of demodulated signals with unknown codings is of major importance. In addition to various symbol stream/bitstream representations, R &S ®CA250 provides a large number of powerful... [See More]
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]
- Source Code: Proprietary
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Deployment: Web-Based
from Technical Toolboxes, Inc.
Drilling Toolbox - Field Edition is a suite of field-tested drilling applications originally developed by ExxonMobil for use by drilling engineers and professionals. Technical Toolboxes updated the software to current Windows standards and markets the software. The software program consists of more... [See More]
- Source Code: Proprietary
- Deployment: Web-Based
- Use: Professional
from CST - Computer Simulation Technology
CST DESIGN STUDIO ™(CST DS) is a powerful and easy-to-use schematic design tool that radically speeds up the analysis, synthesis and optimisation of complex structures and electromagnetic systems. How does it work? CST DESIGN STUDIO ™ (CST DS) enables the synthesis of complex systems... [See More]
- Source Code: Proprietary
- Use: Professional
from Compuplast International Inc.
Thermoforming. The T-SIM thermoforming simulation provides a very detailed and accurate prediction of what will happen during the forming process before you cut the tool or scrap any material. The easy to use GUI coupled with the super efficient solver have made this the package the choice of the... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
from SYSTEK Technologies, Inc.
Gasprop calculates the physical and thermodynamic properties of a natural gas mixture, given the compositional data. You can input the mole percentage composition of each component in the natural gas mixture, such as 85% methane, 10% ethane, etc. and Gasprop will calculate the apparent molecular... [See More]
- Source Code: Proprietary
- Use: Professional
from OROS
Gearboxes generate modulated and difficult to discern vibration orders, which are not easy to extract. The Constant Band order Tracking (CBT) helps engineers acquire those orders with the appropriate band pass extraction. [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from AWR Corporation
AWR's AXIEM electromagnetic (EM) software is an industry first to deliver EM analysis as a true upfront design technology. Its speed, capacity and accuracy benefit designers most by helping to diagnose issues early, thereby significantly shortening the design process. The AXIEM product was developed... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from Rohde & Schwarz USA, Inc.
R &S ®CA120 is a flexible and automatic multichannel solution for detecting, classifying and processing radiocommunications signals. R &S ®CA120 supports a wide spectrum of applications ranging from manual signal processing and analysis of an individual signal to fully automatic... [See More]
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]
- Source Code: Proprietary
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Deployment: Web-Based
from Technical Toolboxes, Inc.
The Fitness-For Service Toolbox gives engineers and inspectors the ability to quickly review and analyze both existing and new fixed equipment for structural adequacy, code compliance, re-rating, and remaining life evaluations. The software also offers many new and alternative analytical procedures... [See More]
- Source Code: Proprietary
- Deployment: Web-Based
- Use: Professional
from CST - Computer Simulation Technology
CST EM STUDIO ® (CST EMS) is dedicated to the simulation of static and low frequency devices. Embedded in the same userfriendly CST DESIGN ENVIRONMENT ™, CST EMS features a variety of solver module to tackle electrostatics, magentostatics, current flow, low frequency and even stationary... [See More]
- Source Code: Proprietary
- Use: Professional
from Compuplast International Inc.
The Compuplast ® Virtual Extrusion Laboratory ™ Suite is the most comprehensive set of CAE tools for extrusion currently available. The suite includes modules for simulating single screw extruders with just about any type of screw design, virtually any extrusion die and even the cooling... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
from SYSTEK Technologies, Inc.
GPIPE is a steady state, thermal hydraulic simulation program for gas pipelines. Several compressor stations along the pipeline can be modeled, considering various pressure drop formulas such as AGA, Panhandle A or B, General Flow Equation or Colebrook-White equation. Gas may be injected or stripped... [See More]
- Source Code: Proprietary
- Use: Professional
from OROS
Modal analysis is a powerful technique for understanding structures behavior to validate simulation results, mechanical designs and maintenance. Discover OROS Modal 2, anapplication oriented software associating the latest algorithms with a user friendly interface and automatic procedures. OROS... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from AWR Corporation
Microwave Office RF/microwave design software is the industry's fastest growing microwave design platform. Microwave Office has revolutionized the communications design world by providing users with a superior choice. Built on the unique AWR high-frequency design environment platform with its unique... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from Rohde & Schwarz USA, Inc.
R &S ®CA100 is a standalone software solution for analysis, classification, demodulation and decoding of digital and analog IF signals. The software provides powerful signal analysis and signal processing functions and runs on a Windows PC. If connected to modern Rohde & Schwarz... [See More]
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]
- Source Code: Proprietary
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Deployment: Web-Based
from Technical Toolboxes, Inc.
The Horizontal Directional Drilling (HDD) Toolbox is a comprehensive suite of software tools, in line with our Toolbox series, for use in the design and installation of pipelines and utilities by HDD. Installation by HDD presents a challenge for professionals involved in HDD due to the composite... [See More]
- Source Code: Proprietary
- Deployment: Web-Based
- Use: Professional
from CST - Computer Simulation Technology
CST MICROWAVE STUDIO ® (CST MWS) is a specialist tool for the 3D EM simulation of high frequency components. CST MWS' unparalleled performance making it first choice in technology leading R &D departments. CST MWS enables the fast and accurate analysis of high frequency (HF) devices such as... [See More]
- Source Code: Proprietary
- Use: Professional
from SYSTEK Technologies, Inc.
LIQPROP � is a software program for calculating the specific gravity, viscosity, bulk modulus and compressibility factors of petroleum products at various temperatures and pressures. [See More]
- Source Code: Proprietary
- Use: Professional
from OROS
NVGate is the cornerstone for all measurement tasks. From field acquisition to reporting, it gathers the major measurements ’ steps in a unique interface. It hosts all OROS software modules driving the 3-Series analyzers. Main Features. Task-oriented Vision interface. On-line or post-analysis. [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from AWR Corporation
Visual System Simulator (VSS) is complete and comprehensive software for the design of today's complex communications systems. VSS technology provides engineers with the ability to design the right system architecture as well as formulate suitable specifications for each of the underlying components... [See More]
- Source Code: Proprietary
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
from Rohde & Schwarz USA, Inc.
The R &S ®CA210 is a software solution for the technical offline analysis of recorded signals and wideband signal scenarios. It provides analysis functions for fixed-frequency emissions as well as for the investigation of burst transmissions. Key Facts. Signal extraction from the wideband... [See More]
- Source Code: Proprietary
- Use: Professional
from COMSOL, Inc.
The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]
- Source Code: Proprietary
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Deployment: Web-Based