Locking Gas Springs

7 Results
Model SX 10-28, Locking Gas Spring – Double Locking (On Compression + Extension) -- SX-10-28
from Isotech, Inc.

Model SX 10-28, Locking Gas Spring – Double Locking (On Compression + Extension) [See More]

  • Stroke: 0.7874 to 11.81
  • Dampening Method: Gas
  • Maximum Force (P1): 0.0 to 270
  • Rod Diameter: 0.3937
Gas Springs -- Easylift® Systems
from Bansbach Easylift®

The easylift ® system is based on the “Lego-modular system ”. Advantage: There are an infinite number of off the shelf component combinations. This allows you to pick and choose from the most comprehensive product line available. You will have a “plug and play ” solution... [See More]

  • Stroke: 0.3937 to 39.37
  • Dampening Method: Gas
  • Maximum Force (P1): 1.57 to 2698
  • Absorption / Damping Action: Extension
Model ZX 10-28, Tension Gas Spring -- ZX-10-28
from Isotech, Inc.

Model ZX 10-28, Tension Gas Spring [See More]

  • Stroke: 1.18 to 11.81
  • Rod Diameter: 0.3937
  • Dampening Method: Gas
  • Body Material: Steel
Gas Spring -- KGL28-100
from KOBA Co., Ltd.

Free lock gas spring series has all merits of general Gas spring. KGL Series have a free lock function that operators can decide. a stroke at the voluntary point where operators want to install. [See More]

  • Stroke: 3.94
  • Maximum Force (P1): 22.48 to 292
  • Extended Length: 14.57
  • Dampening Method: Gas
Gas Spring / Damper (with shock-lock) -- EL-2100-90
from ASRaymond

Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC ®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This... [See More]

  • Stroke: 3.5
  • Maximum Force (P1): 90
  • Extended Length: 11.9
  • Dampening Method: Gas
Flexible Locking Gas Springs -- F10/28-4.00-
from Industrial Gas Springs, Inc.

A flexible locking gas spring has nitrogen gas on both sides of the piston. Gas is compressible so if sufficient force is applied to the rod when it is in its locked state, either in tension or compression, the gas will compress and the strut rod will move a few millimeters from its locked position. [See More]

  • Stroke: 4
  • Dampening Method: Gas; Hydraulic (optional feature)
  • Maximum Force (P1): 34 to 270
  • Absorption / Damping Action: Compression; Extension
Bloc-O-Lift® Elastic Locking Spring -- Model 681865
from Magnus Mobility Systems, Inc.

Infinite adjustment of positions. Rigid (positive) or elastic (cushioned) locking. Counter balances forces [See More]

  • Stroke: 2.36
  • Extended Length: 8.98
  • Compressed Length: 6.61
  • Maximum Force (P1): 44.96