Extension Gas Springs

14 Results
Gas Springs -- Easylift® Systems
from Bansbach Easylift®

The easylift ® system is based on the “Lego-modular system ”. Advantage: There are an infinite number of off the shelf component combinations. This allows you to pick and choose from the most comprehensive product line available. You will have a “plug and play ” solution... [See More]

  • Absorption / Damping Action: Extension
  • Maximum Force (P1): 1.57 to 2698
  • Stroke: 0.3937 to 39.37
  • Dampening Method: Gas
Marine Stainless Steel Gas Springs
from Bansbach Easylift®

Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry. [See More]

  • Absorption / Damping Action: Extension
  • Dampening Method: Gas
Quick Ship Gas Springs -- Size 3/10
from Bansbach Easylift®

Bansbach Quick ship gas springs. Usual Bansbach quality. Very short delivery times. Black CeramPro ®-coated piston rod (QS-8-40). Bushing with integrated grease chamber (QS10-70). Individual filling of the extension force by valve (QS12-70). Big range of connecting part [See More]

  • Absorption / Damping Action: Extension
  • Extended Length: 2.83 to 7.56
  • Stroke: 0.7874 to 3.15
  • Maximum Force (P1): 2.25 to 22.48
The Click and Go System
from Bansbach Easylift®

Only one push on the release button …. The new click & go gas spring is a very comfortable alternative for all applications where the lockable gas spring shall always be pushed out completely after the release process. Due to the new click & go gas spring, this is possible with a... [See More]

  • Absorption / Damping Action: Extension
  • Extended Length: 58.54
  • Stroke: 27.56
  • Maximum Force (P1): 292
Industrial Gas Springs – Push Type -- GS-19-200
from ACE Controls Inc.

Valve Technology. Extension force max. 157 lbs. Stroke 7.87 inch. Universal and tailor made: ACE industrial gas springs offer perfect support of muscle power with forces from 2 to 2,923 lbs. (10 to 13,000 N) with body diameter of 0.31"" to 2.76"" (8 to 70 mm). These durable and sealed systems are... [See More]

  • Absorption / Damping Action: Extension
  • Maximum Force (P1): 157
  • Stroke: 0.3150 to 2.76
  • Dampening Method: Gas
Gas Spring / Damper (Stainless Steel) -- SX-2100-90
from ASRaymond

Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC ®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This... [See More]

  • Absorption / Damping Action: Extension
  • Extended Length: 11.9
  • Stroke: 3.5
  • Maximum Force (P1): 90
Compression Gas Springs -- 10-10-22.72-T-T-(34-270 lbs)
from Industrial Gas Springs, Inc.

This range of compression gas springs covers a wide range of strokes and forces and will meet the requirements of most applications. Strokes range from 2.4" to 20" and forces from 9 to 1120 lbs. All are available with Release Valves . If uncertain of the force required, order the spring charged to... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Compressed Length: 15.08
  • Stroke: 10
  • Extended Length: 25.08
10 x 22 Lift-O-Mat® Gas Spring -- Model 1442EW
from Magnus Mobility Systems, Inc.

Safety and economically controls motion [See More]

  • Absorption / Damping Action: Compression (optional feature); Extension
  • Compressed Length: 11.22
  • Stroke: 7.87
  • Extended Length: 19.09
Safety Shock Absorber -- CB100
from ACE Controls Inc.

Robust powerhouse: the CB63 to 160 series with internal system seals are used in heavy duty areas for emergency stop. Even dirt or scratches to the piston rod do not lead to a leakage or failure. Compressed gas accumulators allow return forces of up to 22,481 lb. (100 kN) in the CB models, which can... [See More]

  • Absorption / Damping Action: Compression; Extension
  • Maximum Force (P1): 105000
  • Stroke: 7.87 to 23.62
  • Dampening Method: Gas
Flexible Locking Gas Springs -- F10/28-4.00-
from Industrial Gas Springs, Inc.

A flexible locking gas spring has nitrogen gas on both sides of the piston. Gas is compressible so if sufficient force is applied to the rod when it is in its locked state, either in tension or compression, the gas will compress and the strut rod will move a few millimeters from its locked position. [See More]

  • Absorption / Damping Action: Compression; Extension
  • Maximum Force (P1): 34 to 270
  • Stroke: 4
  • Dampening Method: Gas; Hydraulic (optional feature)
Bloc-O-Lift® Elastic Locking Spring -- Model 681865
from Magnus Mobility Systems, Inc.

Infinite adjustment of positions. Rigid (positive) or elastic (cushioned) locking. Counter balances forces [See More]

  • Absorption / Damping Action: Compression (optional feature); Extension
  • Compressed Length: 6.61
  • Stroke: 2.36
  • Extended Length: 8.98
Micro Gas Springs -- 4-1-3.86-T-PLE-(2-34 lbs)
from Industrial Gas Springs, Inc.

Micro compression gas springs offer users many advantages due their small size and low force. The table below shows our standard sizes. Micro springs are also available in 316 stainless steel and in custom strokes and lengths. All are charged to the force specified by the user. [See More]

  • Absorption / Damping Action: Compression; Extension
  • Compressed Length: 2.86
  • Stroke: 1
  • Extended Length: 3.86
Stab-O-Mat® Gas Spring -- Model 5024EU
from Magnus Mobility Systems, Inc.

Fits chairs of all types and sizes [See More]

  • Absorption / Damping Action: Compression (optional feature); Extension
  • Compressed Length: 16.87
  • Stroke: 10.41
  • Extended Length: 27.28
Stainless Steel Gas Springs -- 6-2.4-7.24-T-T-(9-90 lbs)/SS
from Industrial Gas Springs, Inc.

Compression gas spring, nitrogen charged [See More]

  • Absorption / Damping Action: Compression; Extension
  • Compressed Length: 6.41
  • Stroke: 2.4
  • Extended Length: 8.81