Adjustable Gas Springs

2 Results
Gas Springs -- Easylift® Systems
from Bansbach Easylift®

The easylift ® system is based on the “Lego-modular system ”. Advantage: There are an infinite number of off the shelf component combinations. This allows you to pick and choose from the most comprehensive product line available. You will have a “plug and play ” solution... [See More]

  • Stroke: 0.3937 to 39.37
  • Dampening Method: Gas
  • Maximum Force (P1): 1.57 to 2698
  • Absorption / Damping Action: Extension
Gas Spring -- 1046245 [1046245 from H.A. Guden Co., Inc.]
from Reid Supply

Enhance the safety of processes with these dampening products. Available in adjustable force, fixed force and automatic locking types. Multiple force ratings and stroke lengths to choose from. . GAS-1 [See More]

  • Stroke: 2.36
  • Maximum Force (P1): 90
  • Extended Length: 6.3
  • Dampening Method: Gas