Steel Gas Springs
from Isotech, Inc.
Model F 06-19, Locking Gas Spring – Elastic [See More]
- Body Material: Steel
- Maximum Force (P1): 13.49 to 89.92
- Stroke: 1.57 to 5.91
- Dampening Method: Gas
from Bansbach Easylift®
The easylift ® system is based on the “Lego-modular system ”. Advantage: There are an infinite number of off the shelf component combinations. This allows you to pick and choose from the most comprehensive product line available. You will have a “plug and play ” solution... [See More]
- Body Material: Steel; Stainless Steel (optional feature)
- Maximum Force (P1): 1.57 to 2698
- Stroke: 0.3937 to 39.37
- Dampening Method: Gas
from Isotech, Inc.
Model G 02-06, Gas Spring [See More]
- Body Material: Steel
- Maximum Force (P1): 1.12 to 8.99
- Stroke: 0.1969 to 1.97
- Dampening Method: Gas
from Isotech, Inc.
Model Z 04-15, Tension Gas Spring [See More]
- Body Material: Steel
- Dampening Method: Gas
- Stroke: 0.7874 to 7.87
- Rod Diameter: 0.1575
from Industrial Gas Springs, Inc.
This range of compression gas springs covers a wide range of strokes and forces and will meet the requirements of most applications. Strokes range from 2.4" to 20" and forces from 9 to 1120 lbs. All are available with Release Valves . If uncertain of the force required, order the spring charged to... [See More]
- Body Material: Steel; Stainless Steel (optional feature)
- Compressed Length: 15.08
- Stroke: 10
- Extended Length: 25.08
from ASRaymond
Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC ®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This... [See More]
- Body Material: Steel
- Extended Length: 11.9
- Stroke: 3.5
- Maximum Force (P1): 150
from H.A. Guden Co., Inc.
GGS23-P1=60 LBS FRICTION STOP EF030 6.00" STROKE [See More]
- Body Material: Steel
- Extended Length: 17
- Stroke: 6
- Maximum Force (P1): 60
from ACE Controls Inc.
The solution to a lack of space: If standard push type gas springs cannot be used due to a lack of space, ACE's industrial pull type gas springs are the solution. They work in the opposite way of standard push type gas springs. The piston rod is retracted when the cylinder is unloaded. The gas... [See More]
- Body Material: Steel
- Compressed Length: 4.41 to 13.07
- Stroke: 1.18 to 9.84
- Maximum Force (P1): 67
from Magnus Mobility Systems, Inc.
Safety and economically controls motion [See More]
- Body Material: Steel
- Compressed Length: 11.22
- Stroke: 7.87
- Extended Length: 19.09
from Industrial Gas Springs, Inc.
A flexible locking gas spring has nitrogen gas on both sides of the piston. Gas is compressible so if sufficient force is applied to the rod when it is in its locked state, either in tension or compression, the gas will compress and the strut rod will move a few millimeters from its locked position. [See More]
- Body Material: Steel; Stainless Steel (optional feature)
- Maximum Force (P1): 34 to 270
- Stroke: 4
- Dampening Method: Gas; Hydraulic (optional feature)
from H.A. Guden Co., Inc.
GGN51-P1=5 POUNDS EF015-02B 1.00" STROKE, BLACK NITRIDE [See More]
- Body Material: Steel
- Extended Length: 4.54
- Stroke: 0.9000
- Maximum Force (P1): 5
from ACE Controls Inc.
Universal and tailor made: ACE industrial gas springs offer perfect support of muscle power with forces from 2 to 2,923 lbs. (10 to 13,000 N) with body diameter of 0.31" to 2.76" (8 to 70 mm). These durable and sealed systems are ready for installation, maintenance-free and filled with pressurized... [See More]
- Body Material: Steel
- Extended Length: 2.83 to 7.56
- Stroke: 0.7900 to 3.14
- Maximum Force (P1): 22
from Magnus Mobility Systems, Inc.
Infinite adjustment of positions. Rigid (positive) or elastic (cushioned) locking. Counter balances forces [See More]
- Body Material: Steel
- Compressed Length: 6.61
- Stroke: 2.36
- Extended Length: 8.98
from Industrial Gas Springs, Inc.
Micro compression gas springs offer users many advantages due their small size and low force. The table below shows our standard sizes. Micro springs are also available in 316 stainless steel and in custom strokes and lengths. All are charged to the force specified by the user. [See More]
- Body Material: Steel; Stainless Steel (optional feature)
- Compressed Length: 2.86
- Stroke: 1
- Extended Length: 3.86
from H.A. Guden Co., Inc.
GGN55-P1=5 POUNDS EF015-02B 3.00" STROKE, BLACK NITRIDE [See More]
- Body Material: Steel
- Extended Length: 8.59
- Stroke: 2.9
- Maximum Force (P1): 5
from ACE Controls Inc.
Cover two differing force ranges: tandem gas springs by ACE are maintenance-free and ready-to-install. Two pressure tubes deliver different extension forces and progression curves. With this type of gas spring you cover the different force ranges between the start and end of an application. ACE... [See More]
- Body Material: Steel
- Extended Length: 10.09 to 40.35
- Stroke: 3.94 to 15.75
- Maximum Force (P1): 1124
from Magnus Mobility Systems, Inc.
Fits chairs of all types and sizes [See More]
- Body Material: Steel
- Compressed Length: 16.87
- Stroke: 10.41
- Extended Length: 27.28
from H.A. Guden Co., Inc.
GGN20-P1=20 POUNDS EF030 3.25" STROKE BLACK NITRIDE ROD [See More]
- Body Material: Steel
- Extended Length: 9.6
- Stroke: 3.25
- Maximum Force (P1): 20
from ACE Controls Inc.
Valve Technology. Extension force max. 157 lbs. Stroke 7.87 inch. Universal and tailor made: ACE industrial gas springs offer perfect support of muscle power with forces from 2 to 2,923 lbs. (10 to 13,000 N) with body diameter of 0.31"" to 2.76"" (8 to 70 mm). These durable and sealed systems are... [See More]
- Body Material: Steel; Zinc Fittings
- Maximum Force (P1): 157
- Stroke: 0.3150 to 2.76
- Dampening Method: Gas
from H.A. Guden Co., Inc.
GGN20-P1=120 LBS THREADED ENDS 3.25" STROKE BLACK NITRIDE ROD [See More]
- Body Material: Steel
- Extended Length: 8.18
- Stroke: 3.25
- Maximum Force (P1): 120
from ACE Controls Inc.
Robust powerhouse: the CB63 to 160 series with internal system seals are used in heavy duty areas for emergency stop. Even dirt or scratches to the piston rod do not lead to a leakage or failure. Compressed gas accumulators allow return forces of up to 22,481 lb. (100 kN) in the CB models, which can... [See More]
- Body Material: Steel
- Maximum Force (P1): 105000
- Stroke: 7.87 to 23.62
- Dampening Method: Gas
from H.A. Guden Co., Inc.
GGN201-P1=60 LBS 8.00" STROKE EF090-02 W/CLIPS, BLKNIT (3PC) [See More]
- Body Material: Steel
- Extended Length: 20
- Stroke: 8
- Maximum Force (P1): 60
from H.A. Guden Co., Inc.
GGN201-P1=150 POUNDS EF030 8.00" STROKE BLACK NITRIDE ROD [See More]
- Body Material: Steel
- Extended Length: 20
- Stroke: 8
- Maximum Force (P1): 150
from H.A. Guden Co., Inc.
GGN21-P1=80 POUNDS EF203 3.50" STROKE BLACK NITRIDE ROD [See More]
- Body Material: Steel
- Extended Length: 11.9
- Stroke: 3.5
- Maximum Force (P1): 80
from H.A. Guden Co., Inc.
GGN23-P1=30 POUNDS EF110 6.00" STROKE BLACK NITRIDE ROD [See More]
- Body Material: Steel
- Extended Length: 17
- Stroke: 6
- Maximum Force (P1): 30
from H.A. Guden Co., Inc.
GGN43-P1=40 POUNDS EF120 3.15" STROKE BLACK NITRIDE ROD [See More]
- Body Material: Steel
- Extended Length: 9.6
- Stroke: 3.15
- Maximum Force (P1): 40
from H.A. Guden Co., Inc.
GGS21-P1=40 LBS 3.50" STROKE EF090-02 W/CLIPS, CHROME (3PC) [See More]
- Body Material: Steel
- Extended Length: 11.9
- Stroke: 3.5
- Maximum Force (P1): 40
from H.A. Guden Co., Inc.
GGS24-P1=20 POUNDS EF030 7.00" STROKE. CHROME ROD [See More]
- Body Material: Steel
- Extended Length: 19.63
- Stroke: 7
- Maximum Force (P1): 20
from H.A. Guden Co., Inc.
GGS24-P1=20 LBS THREADED ENDS 7.00" STROKE, CHROME ROD [See More]
- Body Material: Steel
- Extended Length: 18.21
- Stroke: 7
- Maximum Force (P1): 20
from H.A. Guden Co., Inc.
GGS40-P1=80 POUNDS EF110 2.00" STROKE, CHROME ROD [See More]
- Body Material: Steel
- Extended Length: 7.5
- Stroke: 2
- Maximum Force (P1): 80
from H.A. Guden Co., Inc.
GGS43-P1=80 POUNDS EF203 3.15" STROKE, CHROME ROD [See More]
- Body Material: Steel
- Extended Length: 9.6
- Stroke: 3.15
- Maximum Force (P1): 80