Flaw Detector Eddy Current Instruments

4 Results
Flaw Detector -- PCE-USC 30
from PCE Instruments / PCE Americas Inc.

PCE-USC 30 is a flaw detector designed for the non-destructive testing (NDT) and non-destructive evaluation (NDE) of electrically conductive materials. This portable, handheld flaw detector detects surface defects and measures layer thicknesses using an eddy current. The PCE-USC 30 flaw detector... [See More]

  • Instrument Type: Flaw Detectors
  • Applications: Weld Seam Testing, Crack Detection, Metallurgical and Material Sorting Tests, Quality Assurance and Control; Conductive Materials
  • Form Factor: Bench / Rack / Cabinet
Bar Inspection System (BIS)
from Evident Scientific

The BIS can combine phased array (PA) and eddy current array (ECA) technologies to inspect the full volume and the full surface of round and square bars. The system is based on a unique "Floating Head" concept (PA) and on a "Wear Shoes" concept (ECA) for a constant optimal positioning of probes;... [See More]

  • Instrument Type: Flaw Detectors
  • Applications: Machining / Grinding Damage
  • Form Factor: Monitoring System
Ecoding Scanner Glider
from Evident Scientific

The GLIDER X-Y Scanner is a 2-axis encoding scanner for the manual inspection of slightly curved or flat composite surfaces. The scanner is well suited for raster scanning with the following technologies: Conventional ultrasonics (UT). Phased array ultrasonics (PAUT). Eddy current (EC). Eddy current... [See More]

  • Instrument Type: Corrosion Instruments; Flaw Detectors
  • Applications: Aircraft / Military Inspection; General Corrosion Detection; Surface Cracks / Abrasion; Machining / Grinding Damage
  • Form Factor: Portable / Handheld / Mobile
NORTEC® 600 High-Performance Eddy Current Flaw Detector
from Evident Scientific

Olympus converges its latest advancements in high-performance digital circuitry and eddy current flaw detection into one compact and durable portable unit —the new NORTEC ® 600. With its crisp and vivid 5.7 inch VGA display and true full-screen mode, the NORTEC 600 is capable of producing... [See More]

  • Instrument Type: Flaw Detectors
  • Applications: Surface Cracks / Abrasion; Welded / Joint Inspection
  • Form Factor: Portable / Handheld / Mobile