Material Condition Tester Eddy Current Instruments

4 Results
Rotating Billet Inspection System (RBIS)
from Evident Scientific

In order to inspect round, large-diameter billets, Olympus has developed high-speed inspection systems, which reach the highest quality standard without any compromise to productivity. [See More]

  • Form Factor: Monitoring System
Desktop Coating Thickness Measurement Instrument -- GOLDSCOPE
from Fischer Technology, Inc.

With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted to the unique requirements of the jewelry and gold sector. Focusing on the most important... [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Instrument Type: Conductivity / Resistivity Instruments
Ultrasonic Array Flaw Detector -- OmniScan MX2
from Evident Scientific

The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT application performance with fast setups, test cycles, and reporting. Olympus now... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Inclusions
  • Instrument Type: Conductivity / Resistivity Instruments; Corrosion Instruments; Flaw Detectors
Electrical Conductivity Measuring Instrument -- SIGMASCOPE SMP350
from Fischer Technology, Inc.

SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Conductivity Measuring Range: 5.00E6 to 6.50E8
  • Instrument Type: Conductivity / Resistivity Instruments